- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | Insulation Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1769599 Phoenix Contact | 14062069 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 155.999998g | - | - | 12A | - | 250V | 400V | - | Bulk | 2010 | COMBICON SMSTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 15 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | 45 deg | - | 0.583 14.80mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | Tin | 1 | - | - | 15 | UL | - | 45° | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045871 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 49.689995g | - | - | 32A | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 8 | Gray | - | - | - | - | - | - | - | - | - | - | - | 1.909 48.50mm | not_compliant | 32A | Screw | - | - | - | - | 600V | - | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 90° | - | 0.14-6mm2 | 9mm | - | M3 | - | - | - | - | - | 21mm | 49.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1836914 Phoenix Contact | 85 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 6.669991g | - | - | 12A | - | - | 250V | - | Bulk | 2011 | COMBICON MVSTBW | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 3 | Black | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 1.024 26.01mm | not_compliant | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | - | - | - | 270° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1713554 Phoenix Contact | 312 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2012 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | 0.150 3.81mm | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | - | 8A | 1 | 8A | - | - | Tin | 1 | - | - | 2 | UL | - | Vertical | - | - | - | - | - | - | - | Pick and Place Cap | - | 18.01mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873249 Phoenix Contact | 216 | - | Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 11.610009g | - | Copper | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | 0.200 5.08mm | Straight | 25.6mm | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 10A | 26 AWG | 12 AWG | Tin | 1 | 12-26 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 6 | - | 2.5 mm2 | SPRING LOADED | - | Mating Flange, Retention Latches (Non-Wire Side) | 25.6mm | 40.58mm | 40.58mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1825747 Phoenix Contact | 11 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON ICV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | - | - | 0.748 19.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | 1 | 10A | - | - | Tin | 1 | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1708912 Phoenix Contact | 19262459 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 22.219988g | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON IPCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 11 | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | 0.300 7.62mm | - | 12.8mm | 1.185 30.10mm | - | 41A | Solder | - | - | - | - | 600V | 0.197 5.00mm | Compliant | - | 41A | 1 | 5A | - | - | - | 1 | - | - | 11 | UL | - | Vertical | - | - | 11 | - | - | - | - | - | - | 83.82mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1853049 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 207.999998g | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON TMSTBP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 5 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | 0.200 5.08mm | - | - | 1.138 28.90mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 12 AWG | 24 AWG | - | 1 | 12-30 AWG | 5 (Mate), 10 (Input) | 5 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 27.4mm | 21.5mm | 28.9mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754856 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | Tin | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | 8 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1772621 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON TFMC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 3 | Green | - | Female | - | - | - | - | - | - | 0.138 3.50mm | Straight | - | 0.902 22.90mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | 8A | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | Tin | - | 16-24 AWG | 3 (Mate), 6 (Input) | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788716 Phoenix Contact | 74 |
| Datasheet | 7 Weeks | Tin | Cable | Board Mount | Polyamide | Polyamide (PA), Nylon | 206.999996g | - | - | 12A | - | 320V | 630V | - | Bulk | 2010 | COMBICON MVSTBU | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Receptacle, Male Pins | - | Green | 1 | Female | UL 94V-0, PA, SAFETY APPROVAL: UL; VDE | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | Straight | 20.4mm | 0.681 17.30mm | not_compliant | 12A | Screw | CB, CSA, UL, VDE | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | 1 | 12-30 AWG | - | 20 | CB; CCA; CSA; CUL; EAC | - | - | 0.2-2.5mm2 | - | 20 | M3 | 2.5 mm2 | - | - | Mounting Flange | 20.4mm | 7mm | 17.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1873359 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.460003g | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKIC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Male Pins | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 2 | - | - | SPRING LOADED | - | - | 15mm | 12.16mm | 27mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELFH10210 Amphenol PCD | 543 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | - | 300V | - | -40°C~105°C | Bulk | 2003 | ELFH | - | Active | Not Applicable | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | Right Angle | 12.06mm | 0.319 8.10mm | - | 15A | Solder | - | - | - | 100GOhm | 300V | - | - | - | 15A | 1 | 15A | - | - | Tin | 1 | - | - | 10 | UL; VDE; CSA | - | 90°, Right Angle | - | - | 10 | - | - | CONNECTOR | - | - | - | 52.62mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1923911 Phoenix Contact | 88 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.409993g | - | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | - | - | 0.339 8.61mm | - | 16A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 16A | - | - | - | 1 | - | - | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 37.56mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1795815 Phoenix Contact | 43 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 400V | 1kV | - | Bulk | 2012 | COMBICON GMSTB | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 6 | Green | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | 400V | - | - | - | - | 1 | 12A | 12 AWG | 24 AWG | Tin | - | 12-24 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Explosion Proof, Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1836244 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 121.99999g | - | Copper | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | 0.200 5.08mm | Right Angle | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | Male | - | 300V | 0.138 3.50mm | - | - | 8A | 1 | 8A | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | 8 | - | - | CONNECTOR | 4kV | - | 10.75mm | 40.64mm | 40.64mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1911978 Phoenix Contact | 200 | - | Datasheet | 7 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 5.169989g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | 0.200 5.08mm | Straight | 15mm | 0.591 15.00mm | not_compliant | 16A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 7mm | 3 | M3 | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 15.24mm | 15mm | 18.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1925867 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.399987g | - | - | 12A | - | 320V | 630V | - | Bulk | 2003 | COMBICON FKIC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 2 | - | - | SPRING LOADED | - | Locking Ramp | 15.98mm | 15mm | 26.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786873 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 749.788188g | - | - | - | 15A | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | 0.197 5.00mm | Right Angle | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 6 | - | - | 300V | - | - | 250V | 12A | 1 | 12A | 12 AWG | 24 AWG | - | 1 | 12-30 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | - | - | M3 | 2.5 mm2 | - | - | Mating Flange | 18.2mm | 7mm | 40.01mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1823626 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.989996g | NOT SPECIFIED | NOT SPECIFIED | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON ICC | yes | Active | 1 (Unlimited) | - | - | Crimp | Plug Housing for Male Pins | 3 | Green | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | - | 0.417 10.60mm | - | 12A | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 14 AWG | 20 AWG | - | - | 14-20 AWG | - | - | - | 180° | - | 0.5-2.5mm2 | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |