- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1832581 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 170.097139g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | 8 | - | - | 300V | - | 500V | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 8 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | Retention Latches (Wire Side) | 26mm | 58.92mm | 58.92mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809019 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 22 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.394 10.00mm | - | 12A | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | 1 | 14-20 AWG | - | 22 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | - | 2.5 mm2 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912155 Phoenix Contact | 3662478 |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 17.649988g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | Tin | 1 | 12-30 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 10 | M3 | - | 2.5 mm2 | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1762525 Phoenix Contact | 16874459 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 161.000004g | - | - | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 36 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 22mm | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | 10A | 2 | 15A | - | - | - | - | 1 | - | 18 | 18 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 32mm | 93.44mm | 93mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1925825 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 24.970005g | - | 12A | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 15 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 15 | - | - | 2.5 mm2 | SPRING LOADED | - | - | Latch Lock, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788460 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | Tin | - | Board Mount | - | Polyamide (PA), Nylon | 206.999996g | - | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON MVSTBU | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Receptacle, Male Pins | 14 | Green | 1 | - | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 17.3mm | 0.681 17.30mm | - | 12A | Screw | - | - | - | - | 300V | - | 320V | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 14 | UL | - | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | Mating and Mounting Flange | 20.4mm | 82.44mm | 82.44mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1766563 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 175.999991g | - | - | 15A | - | 630V | 630V | - | Bulk | 2010 | COMBICON GMSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 8.6mm | 0.472 12.00mm | unknown | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 10A | - | - | - | - | 1 | - | - | 2 | UL | - | Vertical | - | - | - | 2 | - | - | - | - | - | - | - | 12.15mm | 13.44mm | 15.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395311005 Molex | 3760 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | 0.130 3.30mm | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1924208 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.179992g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 1 | Male | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 8.6mm | 0.472 12.00mm | unknown | 16A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | 16A | 1 | 16A | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | 8.6mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825640 Phoenix Contact | 89 | - | Datasheet | 7 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 137.000006g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON IC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | 16 | - | - | 300V | - | 250V | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 16 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | Mating Flange | 19.2mm | 91.4mm | 91.4mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942581 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 16A | Screwless - Push-In Spring | - | - | - | - | 300V | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 12 | - | - | 2.5 mm2 | SPRING LOADED | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792896 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 133.000002g | - | - | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | 16 | - | - | 300V | - | 250V | 12A | 1 | 10A | 24 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 16 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | Retention Latches (Non-Wire Side) | 26mm | 81.28mm | 81.28mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399400520 Molex | 21 |
| Datasheet | 13 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 20 | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | - | 40 | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | Tin | - | 12-22 AWG | 20 (Mate), 10 (Input) | - | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | 300V | - | Mating Flange | - | 112.3mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1731471 Phoenix Contact | 38 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 749.986634mg | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.25mm | 0.362 9.20mm | unknown | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 2 | - | - | Vertical | - | - | - | 2 | - | - | - | - | - | - | Locking Ramp | 11.2mm | 8.4mm | 12.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790166 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 16 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 22.65mm | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | Female | - | 150V | - | 160V | 8A | 2 | 8A | 16 AWG | 24 AWG | 8 | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1862460000 Weidmüller | 42 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 17.5A | - | - | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | e3 | - | Active | 1 (Unlimited) | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 2 | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | cURus | - | - | 94V-0 | 300V | 0.126 3.20mm | - | - | 1 | 10A | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1943280000 Weidmüller | 74 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.362 9.20mm | - | 17.1A | Solder | CSA, cURus | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 12 | UL; CSA | - | Vertical | - | - | 1 mm | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1147490000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Orange | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1942520000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Orange | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | CSA, cURus | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 9 | UL; CSA | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1803662 Phoenix Contact | 50 |
| Datasheet | 6 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | - | - | Nylon | 160V | 320V | - | Bulk | 2001 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE, cULus | 11 | - | - | 300V | - | 160V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 11 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | 11.1mm | 42.7mm | 42.7mm | 38.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |