- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1942500000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | 17.5A | Solder | cURus | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 7 | UL; CSA | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210622 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | - | - | 24A | - | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI SP-H | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 2 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1789164 Phoenix Contact | 73 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 250V | - | - | Bulk | 2015 | COMBICON MC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | UL 94V-0, LCP | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.272 6.91mm | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 2 | CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | 2 | - | - | CONNECTOR | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3043200 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 5.000005g | - | - | 20A | - | 500V | - | - | Bulk | 2011 | CLIPLINE COMBI SPDB | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | 1 (Mate), 2 (Input) | Blue | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 600V | - | - | - | 1 (Mate), 2 (Input) | 5A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | 1 | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | 32.7mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1936076 Phoenix Contact | 108 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 3.259997g | - | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, UL 94V0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 12A | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | Vertical | - | - | - | 8 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792553 Phoenix Contact | 138 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 1.59982kg | - | - | - | Nylon | 250V | 630V | - | Bulk | 2010 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 12.6mm | 0.496 12.60mm | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | 5 | - | - | - | - | - | 300V | - | 250V | 12A | 1 | 15A | 24 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 5 | UL | 270° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | Retention Latches (Non-Wire Side) | 25mm | 25mm | 26mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942150000 Weidmüller | 21 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2014 | Omnimate SC | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | 17.5A | Solder | CSA, cURus | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 10 | UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1900507 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 160V | 160V | - | Bulk | 2010 | MINI-COMBICON MC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 5 | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.437 11.10mm | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | - | - | 14-30 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | Positions Stamped | 16.1mm | 11.1mm | 17.5mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1792818 Phoenix Contact | 90 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1002370000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.813 20.65mm | 19A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 11 | UL | 90° | - | 0.2-2.5mm2 | - | - | 11 | - | 10mm | - | Ejector Latches, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1772663 Phoenix Contact | 15346872 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON TFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 7 | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.902 22.90mm | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | - | - | Tin | - | 16-24 AWG | 7 (Mate), 14 (Input) | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1790603 Phoenix Contact | In Stock |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 28 | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | - | 150V | - | - | - | 2 | 8A | 24 AWG | 16 AWG | - | - | Tin | - | 16-24 AWG | 14 | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1607110000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 9 | Right Angle | IP10 | 11.1mm | 0.295 7.50mm | 14.5A | Solder | CSA, UR | - | - | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | 10A | 1 | 10A | - | - | - | 9 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | Mating and Mounting Flange | - | 38.5mm | 11.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942510000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Orange | 1 | - | GLASS FILLED PA, UL 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | 17.5A | Solder | cURus | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1942490000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | 17.5A | Solder | CSA, cURus | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1149480000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Orange | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.335 8.51mm | 24A | Solder | cURus | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1955934 Phoenix Contact | 12062451 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 3.559991g | - | 12A per position | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 10 | UL | - | Vertical | - | - | - | 10 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1611990000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | POLYAMIDE | - | Thermoplastic, Wemid | - | Copper Alloy | 32A | - | - | - | 1kV | -50°C~100°C | Bulk | 2008 | Powermate STV | e4 | yes | Active | - | Screw | - | - | Plug, Blade Sockets | - | Gray | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.276 7.00mm | 3 | Right Angle | IP20 | 30.2mm | 0.843 21.41mm | 32A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | FEMALE | 94V-0 | Grey | NO | - | 600V | - | 600V | 25A | 1 | 25A | 22 AWG | 12 AWG | 12 AWG | - | Silver | - | 12-22 AWG | - | - | - | 90° | - | 0.5-4mm2 | - | - | 3 | M3 | 9mm | - | Mating Flange | - | 43mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1850699 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 98.999993g | Copper | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FRONT-MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 21.7mm | 0.484 12.30mm | 8A | Screw - Pressure Clip | - | 5 | - | - | - | - | - | 300V | - | 160V | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | Tin | 1 | 16-30 AWG | - | 5 | CB; CSA; EAC; EN; UL; VDE | 180° | - | 0.14-1.5mm2 | 9mm | - | - | M2 | - | - | - | 19.84mm | 19.84mm | 21.7mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1014390000 Weidmüller | 72 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.564 14.33mm | 19A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | - | - | 4 | - | 10mm | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |