- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1953949 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 3.420001g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.055 1.40mm | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | - | 5 | UL | - | 90°, Right Angle | - | - | 5 | - | - | - | CONNECTOR | - | 15.2mm | 13.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754614 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.50003kg | - | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 11 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 320V | - | - | - | - | - | - | 0.197 5.00mm | Right Angle | - | 12mm | 0.339 8.61mm | unknown | 12A | Solder | - | CSA, UL | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | 11 | - | 1 | - | - | - | 11 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 55mm | 55mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1999055 Phoenix Contact | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 20.750008g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | 0.528 13.40mm | - | 76A | Solder | - | - | - | - | - | - | - | 300V | 0.157 4.00mm | - | - | - | 1 | 66A | - | - | - | - | Silver | 1 | - | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1710164 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 320V | - | Bulk | 2015 | COMBICON IC | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | not_compliant | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | 12-30 AWG | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1852367 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.649999g | - | 8A | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCC | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 2 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.343 8.71mm | - | 8A | - | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 5A | 18 AWG | 24 AWG | - | - | - | - | - | 22-24 AWG | - | 2 | - | 180° | - | 0.2-1mm2 | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1814773 Phoenix Contact | 16 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 6A | - | - | - | 50V | - | Bulk | 2014 | COMBICON PTSM | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 150V | - | - | - | - | 1 | 5A | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1827059 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 100.999996g | - | - | - | Nylon | - | 320V | - | Bulk | 2001 | COMBICON MCVW | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | - | - | - | - | - | - | 0.150 3.81mm | Straight | - | 19.1mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | 3.81mm | 10 | - | - | - | 300V | - | - | 160V | 8A | 1 | 8A | 30 AWG | 14 AWG | 28 AWG | - | - | 1 | - | 14-30 AWG | - | 10 | UL | 270° | - | 0.14-1.5mm2 | - | - | M2 | 7mm | - | - | - | 12.5mm | 38.89mm | 10.4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39500-0020 Molex | In Stock | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | - | - | Nylon | - | Brass | - | - | - | 300V | - | - | Bulk | 2010 | - | - | Active | - | - | EAR99 | Screw | - | - | 105°C | -40°C | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3.5mm | Horizontal | - | - | - | - | 8A | - | - | - | - | 20 | - | - | - | 300V | - | Compliant | - | - | - | 8A | 30 AWG | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1858772 Phoenix Contact | 280 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 167.00001g | - | - | 15A | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GMSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 3 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | - | 12-30 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 33.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1776139 Phoenix Contact | 73 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 4 | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | - | 12-30 AWG | - | 4 | CB; CSA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side), Strain Relief | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1799230000 Weidmüller | 60 |
| Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | - | - | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | Straight | IP20 | - | 0.411 10.44mm | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | - | - | 10 | 94V-0 | - | 5MOhm | 300V | - | - | - | - | 1 | 10A | 28 AWG | 16 AWG | - | - | Tin | - | - | 16-28 AWG | - | - | - | 270° | - | 0.2-1.5mm2 | 7mm | - | M2 | - | - | - | Mating Flange | 19.1mm | - | 10.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1911897 Phoenix Contact | 108 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 9.96001g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | unknown | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | - | - | 1 | - | 12-30 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 7mm | 6 | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1734290 Phoenix Contact | 24052068 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 9.999897kg | - | 12A | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON CCDN | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.791 20.09mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 2 | 10A | - | - | - | - | Tin | 2 | - | - | - | 4 | UL | - | 90°, Right Angle | - | - | 4 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1708831 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 8.660014g | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON IPCV | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 3 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 12.8mm | 1.185 30.10mm | - | 41A | Solder | - | - | - | - | - | - | - | 600V | 0.197 5.00mm | - | - | 41A | 1 | 5A | - | - | - | - | - | 1 | - | - | - | 3 | UL | - | Vertical | - | - | 3 | - | - | - | - | - | 22.86mm | 22.86mm | 35.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1702662 Phoenix Contact | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Brass | - | - | - | 160V | - | - | Tape & Reel (TR) | 2014 | COMBICON MC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | - | - | Black | - | - | 0.055 1.40mm | Compliant | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 1069550000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | - | 400V | -50°C~120°C | Bulk | 2009 | CH20M | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 300V | 0.165 4.19mm | - | - | - | 1 | 9A | - | - | - | 2 | Tin | - | - | 12-26 AWG | - | - | - | - | 90°, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953062 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 103.999999g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.055 1.40mm | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | - | 8 | UL | - | Vertical | - | - | 8 | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1920228 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTB | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.610 15.49mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | Gold | - | - | 12-30 AWG | - | - | - | 225° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395151516 Molex | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39515 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.360 9.14mm | - | - | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | - | Gold | - | - | - | - | - | - | - | Vertical | - | - | 16 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 5431602 Phoenix Contact | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 320V | - | Bulk | 2015 | BCH | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |