- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1883310 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 14.159991g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | 0.200 5.08mm | Straight | - | 28.2mm | 0.591 15.00mm | - | 10A | IDC | - | - | - | 300V | - | - | 630V | 10A | 1 | 10A | 22 AWG | 18 AWG | - | - | 1 | 18-22 AWG | - | 8 | UL | 180° | - | 0.5-1mm2 | - | - | 8 | - | - | - | IDC | Retention Latches (Non-Wire Side) | 28.2mm | 15mm | 41.46mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1751642 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 12A | - | - | 250V | 250V | - | Bulk | 2011 | COMBICON FKCT | - | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | 2 | - | - | Gray | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | 15mm | 10.1mm | 25.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1975215 Phoenix Contact | 12062459 |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 138.000007g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | - | 16 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 16 | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1969580 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 24.529992g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON IPC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 7 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.400 10.16mm | - | - | - | 0.535 13.60mm | - | 76A | Solder | - | - | - | 300V | 0.157 4.00mm | - | - | - | 1 | 66A | - | - | - | Silver | 1 | - | - | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825190 Phoenix Contact | 9046873 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | 9 | - | - | Green | 1 | - | - | - | - | 0.200 5.08mm | - | - | - | 0.402 10.20mm | - | 12A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873867 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 14.359997g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCVW | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 8 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | 0.200 5.08mm | - | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 270° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1767627 Phoenix Contact | 16 |
| Datasheet | 5 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 600.102706g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 9 | - | - | Green | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | 9 | Tin | - | 12-30 AWG | - | 9 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | 40mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1737767 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 800.136941g | - | - | - | Nylon | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | 500V | 0.295 7.50mm | Straight | - | 12.6mm | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | - | - | 300V | - | - | 500V | 12A | 1 | 15A | 30 AWG | 12 AWG | 8 | - | 1 | 12-30 AWG | - | 8 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 88mm | 12.6mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1843651 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2005 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 640mV | 0.138 3.50mm | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | CSA, UL | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | 7 | Tin | 1 | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | 25.9mm | 18.7mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1851067 Phoenix Contact | 600 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | Copper | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON FK-MCP | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | - | - | - | 0.150 3.81mm | Straight | - | 20.8mm | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | 4 | - | 300V | - | - | 160V | 8A | 1 | 8A | 16 AWG | 26 AWG | - | Tin | 1 | 16-28 AWG | - | 4 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | - | - | SPRING LOADED | - | 16.03mm | 16.03mm | 20.8mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1817233 Phoenix Contact | 48 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | - | Bulk | 2014 | COMBICON FK-MCP | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | - | - | Green | - | Male | - | - | - | 0.138 3.50mm | Straight | - | 27.4mm | 0.560 14.22mm | - | 8A | Screwless - Push-In Spring | - | - | - | 320V | - | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 9mm | - | 2 | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | 14.04mm | 14.22mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1881561 Phoenix Contact | 398 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 649.997866mg | - | - | - | Nylon | 80V | 320V | - | Bulk | 2005 | MICRO-COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | - | - | 0.098 2.50mm | Straight | - | 8.1mm | 0.398 10.11mm | - | 4A | Solder | EN, UL, VDE | - | - | 125V | 0.138 3.50mm | - | - | 4A | 1 | 4A | 20 AWG | 26 AWG | 3 | - | 1 | - | - | 3 | CB; CCA; CUL; EAC; UL; VDE | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | 8.1mm | 9.4mm | 13.6mm | 5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827839 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Tin | Cable, Free Hanging, Panel | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Right Angle | - | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | 15 | - | 300V | - | - | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 15 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating Flange | 16.1mm | 11.1mm | 67.54mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1784871 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | - | Brass | 125A | - | - | 1kV | 1kV | - | Bulk | 2013 | COMBICON IPC | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Blade Pins | - | - | - | Green | - | Female | - | - | - | 0.591 15.00mm | Vertical | - | 40mm | 1.642 41.70mm | - | 125A | Screw - Rising Cage Clamp | - | - | Natural | 600V | - | Compliant | - | - | 1 | 115A | 16 AWG | 2 AWG | - | Silver | - | 2-16 AWG | - | - | - | 180° | - | 0.5-35mm2 | 20mm | - | 4 | M5 | - | - | - | Mating Flange | - | 58mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5435970 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 630V | - | Bulk | 2012 | BCP | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 4 | - | - | Gray | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | not_compliant | - | Screw | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1757475 Phoenix Contact | 549 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.365993g | Tin | 12A | 15A | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTBA | - | Active | 1 (Unlimited) | Solder | - | Plug | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | Male | - | - | 320V | 0.197 5.00mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | CSA, UL | 2 | Green | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | 2 | Tin | - | - | 2 | - | - | - | 90°, Right Angle | - | - | - | 2 | - | - | - | - | - | 12mm | 12mm | 12.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766660 Phoenix Contact | 299 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.510009g | - | - | 15A | - | 400V | 630V | - | Bulk | 2005 | COMBICON GMSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PA, UL 94V-0, SAFETY APPROVAL VDE | 8536.69.40.40 | 400V | 0.295 7.50mm | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CSA, UL | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 10A | - | - | 2 | - | 1 | - | - | 2 | CCA; CB; CSA; CUL; GOST; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | 15mm | 15mm | 15.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1930270000 Weidmüller | 79 | - | - | 16 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 41A | 40.5A | Nylon | 300V | 1kV | -50°C~130°C | Bulk | 2003 | Omnimate SV | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins | 2 | - | - | Black | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 0.300 7.62mm | - | IP20 | - | 0.449 11.40mm | - | 35A | Solder | CSA | - | - | - | 0.138 3.50mm | - | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 2 | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873155 Phoenix Contact | 7 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 138.000007g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 12 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Straight | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | CB, VDE, cULus | 12 | - | 300V | - | - | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-26 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395105008 Molex | 503 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 8 | 115°C | -40°C | Green | 1 | - | - | - | - | 0.150 3.81mm | Right Angle | - | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | 8 | Green | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | 8 | - | - | 180° | - | - | 6.5mm | - | 8 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |