- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395105008 Molex | 503 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 8 | 115°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | 8 | - | Green | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | 8 | - | - | 180° | - | - | 6.5mm | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1815057 Phoenix Contact | 46 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 6A | - | - | 200V | - | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | 0.197 5.00mm | - | 6A | Solder | - | - | - | - | - | - | 150V | 0.083 2.10mm | - | - | 1 | 5A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 2 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1873155 Phoenix Contact | 7 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 138.000007g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 12 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | CB, VDE, cULus | 12 | - | - | - | - | 300V | - | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-26 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754898 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | Tin | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | 12 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1852176 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 777.00373mg | - | - | 5A | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCC | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | - | - | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 23.1mm | 0.343 8.71mm | - | 8A | - | - | - | - | - | - | - | 300V | - | - | 8A | 1 | 8A | 18 AWG | 24 AWG | - | - | - | - | 22-24 AWG | - | 2 | - | 180° | - | 0.2-1mm2 | - | - | 2 | - | - | - | - | - | 8.7mm | 8.41mm | 23.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1897607 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | - | 300V | - | - | - | 1 | 6A | 20 AWG | 22 AWG | - | - | - | 1 | 20-24 AWG | - | 8 | UL | 180° | - | 0.34-0.5mm2 | - | - | 8 | - | - | 0.5 mm2 | IDC | Mating Flange | 22.3mm | 12.9mm | 40.87mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827949 Phoenix Contact | 887 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | 10 | UL | - | 90°, Right Angle | - | - | - | 10 | - | - | - | - | Mating and Mounting Flange | 10.65mm | 48.49mm | 48.09mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1757132 Phoenix Contact | 84 |
| Datasheet | 5 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 127.999996g | - | - | 15A | - | 250V | 630V | - | Bulk | 2008 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | CB, CSA, VDE, cULus | 14 | - | - | - | - | 300V | - | 250V | 12A | 1 | 12A | 30 AWG | 12 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 14 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.3mm | 71.12mm | 71.12mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1768833 Phoenix Contact | 58 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 907.18474g | - | - | 15A | - | 250V | 630V | - | Bulk | 2012 | COMBICON SMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 25.5mm | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | CSA, UL, cULus | 10 | - | - | - | - | 300V | - | 250V | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 10 | UL | 225° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 15.5mm | 50mm | 50mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3043226 Phoenix Contact | 154 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 5.179997g | - | - | 20A | - | 500V | - | - | Bulk | 2011 | CLIPLINE COMBI SPDB | - | - | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 1 (Mate), 2 (Input) | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 600V | - | - | - | 1 (Mate), 2 (Input) | 5A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | 1 | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | 39mm | 32.7mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1779103 Phoenix Contact | 2025 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | - | 0.102 2.60mm | - | 8A | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 4 | - | - | - | - | Mating Flange | - | 24.3mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395321006 Molex | 4138 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1707434 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 978.001849mg | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | STANDARD: UL 94V-0, LCP | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 8A | - | - | - | - | - | 1 | - | - | 3 | CB; CUL; EAC; IEC; VDE; UL | - | Vertical | - | - | - | 3 | - | - | - | CONNECTOR | - | 11.8mm | 7.25mm | 12.82mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ELFH17260 Amphenol PCD | 37 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Brass | - | - | - | - | - | -40°C~105°C | Tray | 2003 | ELFH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | 1 | Male | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.1mm | 0.475 12.07mm | - | - | Solder | - | - | - | - | - | - | 300V | 0.155 3.94mm | - | 15A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 17 | UL; VDE; CSA | - | Vertical | - | - | - | 17 | - | - | - | CONNECTOR | - | - | 86.36mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1605100000 Weidmüller | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 5 | Right Angle | IP10 | 11.1mm | 0.298 7.57mm | - | 17A | Solder | CSA, UR | - | 94V-0 | - | - | 1MOhm | 300V | 0.126 3.20mm | - | 10A | 1 | 10A | - | - | - | 5 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | - | 18.9mm | 11.1mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395126006 Molex | 499 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39512 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | - | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.270 6.86mm | - | - | Solder | - | - | - | - | 8mOhm | - | 300V | 0.138 3.50mm | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 24.25mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1857948 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 102.999998g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | Male | PA, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 11.1mm | 0.437 11.10mm | unknown | 8A | Screw - Rising Cage Clamp | CB, VDE, cULus | 8 | - | - | - | - | 300V | - | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | 14-30 AWG | - | 8 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 17.9mm | 11.1mm | 31.27mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1948010000 Weidmüller | 39 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 0.555 14.10mm | - | 10A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | 3 | - | - | - | - | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | 26 AWG | - | Tin | 1 | 12-30 AWG | - | 3 | UL; CSA | 90° | - | 0.2-4mm2 | - | - | - | M2.5 | 7mm | 4 mm2 | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1290230000 Weidmüller | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | - | - | 150V | 0.138 3.50mm | - | - | 2 | 10A | - | - | - | - | Tin | - | - | 3 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1930290000 Weidmüller | 68 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 40.5A | Nylon | 300V | 1kV | -50°C~130°C | Bulk | - | Omnimate SV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins | 4 | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | IP20 | - | 0.449 11.40mm | - | 41A | Solder | CSA | - | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 4 | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |