- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1751684 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | 8 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12 AWG | 24 AWG | - | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | 25.6mm | 15mm | 40.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1641270000 Weidmüller | 53 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.5A | - | 300V | 200V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 16 | - | IP10 | - | 0.953 24.20mm | - | 9A | Solder | CSA, UR | - | 94V-0 | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 2 | 8A | - | - | - | 16 | Tin | - | - | 8 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | Mating and Mounting Flange | 24.2mm | 92.7mm | 22mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790593 Phoenix Contact | 27946843 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 26 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | - | 2 | 8A | 24 AWG | 16 AWG | - | - | Tin | - | 16-24 AWG | 13 | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1761562001 Weidmüller | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 15A | - | 300V | 320V | -50°C~100°C | Bulk | 2002 | Omnimate SL | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 4 | - | IP10 | - | 0.293 7.44mm | - | 13A | Solder | CSA, UR | - | - | - | - | 1MOhm | 300V | 0.059 1.50mm | - | - | - | 1 | 10A | - | - | - | 4 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | 7.5mm | 15.4mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790535 Phoenix Contact | In Stock |
| Datasheet | 17 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 14 | - | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | - | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | 8A | 2 | 8A | 16 AWG | 24 AWG | - | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | 7 | - | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1614090000 Weidmüller | 358 |
| Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | 1 (Unlimited) | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 5 | Right Angle | IP20 | 18.5mm | 0.512 13.00mm | - | 14.5A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | 94V-0 | - | - | - | 300V | - | 300V | - | 10A | 1 | 10A | 28 AWG | 14 AWG | 28 AWG | - | Tin | - | 14-28 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | 5 | M2 | 6mm | - | - | - | - | 17.5mm | 7.5mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1615750000 Weidmüller | 54 |
| Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | 300V | 320V | -50°C~100°C | Bulk | - | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Right Angle | IP20 | - | 0.512 13.00mm | - | 17A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | 14 | 94V-0 | - | - | - | 300V | - | - | - | 10A | 1 | 10A | 28 AWG | 14 AWG | 28 AWG | - | Tin | - | 14-28 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 6mm | - | - | - | 11.1mm | - | 7.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862960000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | 10A | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | e3 | - | Active | 1 (Unlimited) | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 2 | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | CSA, cURus | - | 94V-0 | - | - | - | - | 0.059 1.50mm | - | - | - | 1 | - | - | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 5434340 Phoenix Contact | 147 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 400V | - | Bulk | 2015 | BCH | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Gray | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.6mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | Grey | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 5 | CUL; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | 27.32mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1808938 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2012 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | cULus | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | 7 | M3 | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1829196 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 176.999992g | - | - | 15A | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 10A | - | - | - | - | - | 1 | - | - | 6 | UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | Mating and Mounting Flange | 15.9mm | 8.6mm | 56.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1708394 Phoenix Contact | 8 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.50003kg | - | 41A | - | 630V | 1kV | - | Bulk | 2011 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.504 12.80mm | unknown | 41A | Solder | - | - | - | - | - | - | 600V | 0.197 5.00mm | - | - | - | 1 | 5A | - | - | - | - | - | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1912728 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 12 | - | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.024 26.01mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 12 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Wire Side) | 26mm | - | 12.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395045012 Molex | 1402 |
| Datasheet | 15 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 12 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | 12 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1843130 Phoenix Contact | 338 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 117.000013g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 21.9mm | 0.894 22.71mm | unknown | 8A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 8A | 2 | 8A | - | - | - | - | - | 1 | - | 8 | 8 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 26.2mm | 31.87mm | 31.87mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1759509 Phoenix Contact | 50 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 5.39001g | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 3 | - | - | Black | 1 | - | PA, UL 94V-0, SAFETY APPROVAL: CSA | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | 250V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 3 | CB; CCA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 15.24mm | 15mm | 18.3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772744 Phoenix Contact | 13 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON TFMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 6 | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.902 22.90mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | - | - | Tin | - | 16-24 AWG | 6 (Mate), 12 (Input) | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1943632 Phoenix Contact | 45 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 16A | - | 320V | 630V | - | Bulk | 2011 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.748 19.00mm | - | 16A | Solder | - | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 12 | UL | - | Vertical | - | - | - | 12 | - | - | - | - | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395355009 Molex | 368 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 9 | - | - | - | - | Mating Flange | - | 55.88mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395116003 Molex | 4937 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Green | 1 | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | 6.9mm | 0.360 9.14mm | - | - | Solder | - | 3 | - | Green | 8mOhm | - | 300V | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | 3 | - | - | - | Vertical | - | - | - | 3 | - | - | - | - | - | - | 12.82mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |