- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0399400709 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 9 | 90°C | -40°C | Black | 2 | - | - | - | - | 0.200 5.08mm | Vertical | - | 1.070 27.18mm | - | - | Screw with Captive Plate | - | - | - | 18 | Black | - | 300V | - | - | 9 | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | Tin | - | 12-22 AWG | 9 (Mate), 4,5 (Input) | - | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | - | Mating Flange | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395116003 Molex | 4937 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Green | 1 | Male | - | - | - | 0.150 3.81mm | Vertical | 6.9mm | 0.360 9.14mm | - | - | Solder | - | - | - | 3 | Green | 8mOhm | 300V | - | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | 3 | - | - | - | Vertical | - | - | - | 3 | - | - | - | - | - | - | - | 12.82mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1902123 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 5.129988g | - | 12A | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON FKCT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 3 | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | - | Retention Latches (Non-Wire Side) | 15.34mm | 15mm | 25.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1828346 Phoenix Contact | 90 | - | Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 100.999996g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Straight | - | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | 2 | - | - | 300V | - | - | - | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 2 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | Mating Flange | 12.5mm | 10.4mm | 19.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14120416001000 HARTING | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | 0.197 5.00mm | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | - | - | 600V | - | - | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ELFF02140 Amphenol PCD | 37 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene Oxide (PPO) | - | Copper Alloy | - | 15A | - | 300V | - | 105°C | Tray | 2006 | ELFF | - | Active | 1 (Unlimited) | Screw | - | Screw | Plug, Female Sockets | 2 | - | - | Black | 1 | - | - | - | - | 0.197 5.00mm | Straight | - | 1.218 30.94mm | - | 15A | Screw - Rising Cage Clamp | - | - | - | 2 | Black | - | 300V | - | - | 2 | - | - | 1 | 15A | 26 AWG | 26 AWG | - | Tin | - | 12 AWG, 14-26 AWG | 2 | - | - | 270° | - | - | 7.87mm 12.45mm | - | 2 | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1883446 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 18.820001g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 10A | IDC | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 18 AWG | 20 AWG | - | Tin | 1 | 18-22 AWG | - | 11 | UL | 180° | - | 0.5-1mm2 | - | - | 11 | - | - | - | IDC | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1842982 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 13.399997g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MCD | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Green | 1 | - | - | - | - | 0.150 3.81mm | - | - | 0.894 22.71mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 2 | 8A | - | - | - | - | 1 | - | 9 | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Board Guide, Mating Flange | 26.2mm | 21.9mm | 44.68mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399900403 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | - | Brass | - | - | - | - | - | 140°C | Bulk | - | Eurostyle 39990 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Partial Shroud | - | - | - | Black | 1 | - | - | - | - | 0.197 5.00mm | - | 15.2mm | 0.700 17.78mm | - | 10A | Solder | - | - | - | - | - | - | 300V | - | - | 2 | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | 3 | - | - | - | - | - | Locking Feature | - | 15.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399900405 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | - | Brass | - | - | - | - | - | 140°C | Bulk | - | Eurostyle 39990 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Partial Shroud | - | - | - | Black | 1 | - | - | - | - | 0.197 5.00mm | - | 15.2mm | 0.700 17.78mm | - | 10A | Solder | - | - | - | - | - | - | 300V | - | - | 4 | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 5 | UL | - | Vertical | - | - | - | 5 | - | - | - | - | - | Locking Feature | - | 25.6mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1851083 Phoenix Contact | 11 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | Copper | - | - | Nylon | 160V | 320V | - | Bulk | 1998 | COMBICON FK-MCP | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.150 3.81mm | Straight | - | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | CB, CSA, UL, VDE, cULus | - | 6 | - | - | 300V | - | - | - | - | 8A | 1 | 8A | 16 AWG | 26 AWG | - | Tin | 1 | 16-28 AWG | - | 6 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | - | 9mm | - | SPRING LOADED | - | - | 20.8mm | 12.4mm | 23.65mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395000015 Molex | 698 |
| Datasheet | 17 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 15 | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | - | 0.138 3.50mm | - | - | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | 16-30 AWG | - | 15 | - | 180° | - | - | 6.5mm | 8A | - | - | - | - | - | 300V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395111002 Molex | 4566 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | 300V | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Black | 1 | - | POLARIZED, SHROUDED | 8536.69.40.40 | - | 0.150 3.81mm | Vertical, Horizontal | - | 0.360 9.14mm | - | 8A | Solder | - | - | - | 2 | - | - | - | - | Compliant | - | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 2 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1757255 Phoenix Contact | 2248 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 152.999995g | - | - | - | - | - | 400V | - | Bulk | 2001 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Male | STANDARD: UL 94V-0, PA, SAFETY APPROVAL :VDE | - | 320V | 0.200 5.08mm | Right Angle | 12mm | 0.339 8.61mm | - | 12A | Solder | 250V | CSA, EN, UL, VDE | 5.08mm | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | 3 | - | 1 | - | - | 3 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | 12.1mm | 17.24mm | 17.16mm | 10.16mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395372824 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | - | - | Black | - | - | - | - | - | 0.200 5.08mm | Straight | 12.7mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | - | - | - | Mating Flange, Positions Stamped, Retention Latches (Non-Wire Side) | - | 132.1mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5446956 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 400V | - | Bulk | 2014 | BCH | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | 8.6mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754478 Phoenix Contact | 352 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.850005g | Copper, Tin | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 1 | - | - | - | 320V | 0.197 5.00mm | Right Angle | 12mm | 0.339 8.61mm | - | 12A | Solder | - | CSA, UL | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | 4 | Tin | 1 | - | - | 4 | CB; CCA; CSA; CUL; GOST; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | 12.1mm | 20mm | 20.08mm | 15mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1893740 Phoenix Contact | 139 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 8.81999g | - | - | - | - | 125V | 320V | - | Bulk | 2001 | COMBICON ZEC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Card Edge | - | - | - | Green | 1 | Female | - | - | - | 0.138 3.50mm | - | - | 0.689 17.50mm | unknown | 8A | Screwless - Spring Cage, Tension Clamp | - | - | - | 8 | - | - | 150V | - | - | - | - | 8A | 1 | 8A | 26 AWG | 16 AWG | - | - | 1 | 16-26 AWG | - | 8 | - | 180° | - | 0.2-1mm2 | - | - | - | - | - | - | SPRING LOADED | - | - | 24.05mm | 7mm | 29.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2853763 Phoenix Contact | 1 |
| Datasheet | 4 Weeks | Silver | Free Hanging | Through Hole | - | Polyamide (PA), Nylon | 4.535924kg | - | - | 16A | - | 250V | 400V | - | Bulk | 2006 | COMBICON MSTBO | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Gray | - | - | - | - | - | 0.197 5.00mm | Right Angle | 3.99mm | 0.709 18.00mm | - | 12A | Solder | - | - | - | - | Grey | - | 300V | - | - | - | - | 50A | 1 | 12A | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 14.95mm | 4.98mm | 16.5mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 1767384 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 155.999998g | - | - | 15A | - | 250V | 630V | - | Bulk | 2010 | COMBICON SMSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PA; 94V-2 | - | - | 0.200 5.08mm | 45 deg | 16.5mm | 0.583 14.80mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 10A | - | - | - | - | 1 | - | - | 3 | CSA; UL | - | 45° | - | - | - | 3 | - | - | - | PLUG IN | - | - | 16.5mm | 17.24mm | 17.24mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |