- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1939830000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate BC | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 3 | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.150 3.81mm | - | IP20 | - | 0.411 10.44mm | - | 17.5A | Screw - Clamping Yoke (Tension Sleeve) | CSA, cURus | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | 16-28 AWG | 3 | UL; CSA | 90° | - | 0.2-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1977210000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | 10A | - | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | Black | 1 | - | STANDARD: UL 94V-0 | - | 0.150 3.81mm | - | IP20 | - | 0.433 11.00mm | - | 17.5A | Solder | cURus | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | Tin | 1 | - | 3 | UL; CSA | - | 135° | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1941020000 Weidmüller | 37 |
| - | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate BC | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 3 | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.150 3.81mm | - | IP20 | - | 0.437 11.10mm | - | 10A | Screw - Clamping Yoke (Tension Sleeve) | CSA, cURus | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | 16-28 AWG | 3 | UL; CSA | 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 7mm | - | - | Mating Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399800419 Molex | 37 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | - | Brass | - | - | - | - | - | 140°C | Bulk | - | Eurostyle 39980 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Partial Shroud | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 15.72mm | 0.700 17.78mm | unknown | 10A | Solder | - | - | 300V | 0.150 3.81mm | 18 | - | - | - | 1 | 10A | - | - | - | Tin | - | - | - | - | - | Vertical | - | - | - | 19 | - | - | - | - | Locking Feature | - | 97.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1939860000 Weidmüller | 37 |
| - | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate BC | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 5 | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.150 3.81mm | - | IP20 | - | 0.411 10.44mm | - | 17.5A | Screw - Clamping Yoke (Tension Sleeve) | CSA, cURus | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | 16-28 AWG | 5 | UL; CSA | 90° | - | 0.2-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045855 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 36.969989g | - | 32A | - | - | 800V | 800V | - | Bulk | 2010 | CLIPLINE COMBI UPBV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 6 | Gray | - | - | - | - | - | - | - | - | 1.909 48.50mm | - | 32A | Screw | - | - | 600V | - | - | - | - | - | 1 | 30A | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | 90° | - | 0.14-6mm2 | 9mm | - | - | M3 | - | - | - | - | - | 21mm | 37.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1776113 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | - | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | - | 300V | - | - | 320V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 7 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | 7 | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side), Strain Relief | 39.5mm | 35.56mm | 61.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040368 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 35.739989g | - | 24A | - | - | 500V | - | - | Bulk | 2011 | CLIPLINE COMBI SP | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | 12 | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | 600V | - | - | - | - | - | 1 | 20A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | 39mm | 15.8mm | 62.4mm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 5452113 Phoenix Contact | 40 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 160V | - | Bulk | 2016 | BCH | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | - | - | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | 300V | 0.134 3.40mm | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1857883 Phoenix Contact | 385 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 102.999998g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON IMC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | Green | 1 | Male | - | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 11.1mm | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | CB, VDE, cULus | 2 | 300V | - | - | - | - | 8A | 1 | 8A | 30 AWG | 28 AWG | 16 AWG | - | 1 | 14-30 AWG | 2 | - | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 11.1mm | 8.41mm | 17.9mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1731565 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 0.362 9.20mm | unknown | 8A | Solder | - | - | 300V | 0.134 3.40mm | - | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | 10 | - | - | Vertical | - | - | - | 10 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395319503 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | Green | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 17.24mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1923898 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.799996g | - | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 1 | Male | STANDARD: UL 94V-0, PA | - | 0.200 5.08mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 16A | Solder | - | - | 300V | 0.138 3.50mm | - | - | - | 16A | 1 | 16A | - | - | - | Tin | 1 | - | 5 | CB; CCA; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | 12mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4H-11A1 Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 11 | Black | - | - | - | - | 0.100 2.54mm | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | 160V | - | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | Tin | - | 20-26 AWG | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Latch Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2200486 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Through Hole | - | - | - | - | 12A | - | - | 400V | 250V | - | Bulk | 2015 | COMBICON MSTBO | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 12A | Solder | - | - | 300V | - | - | - | - | - | 1 | 15A | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395273002 Molex | 37 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 10A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39527 | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 2 | Black | - | - | - | - | 0.197 5.00mm | - | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 12-26 AWG | - | - | 90° | - | - | 5mm | - | - | - | - | - | - | Mating Flange, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1981584 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 23.839993g | - | 12A | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON FKICS | yes | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | 16 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 16 | - | - | 2.5 mm2 | SPRING LOADED | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1913620 Phoenix Contact | 42 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 61.850013g | - | 41A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 7 | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | 0.400 10.16mm | - | - | - | 1.085 27.55mm | - | 41A | Screw - Rising Cage Clamp | - | - | 600V | - | - | - | - | - | 1 | 50A | 20 AWG | 8 AWG | - | Silver | 1 | 8-20 AWG | 7 | UL | 180° | - | 0.75-10mm2 | 12mm | - | - | M4 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1784778 Phoenix Contact | 603 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 3 | Orange | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | Tin | - | 12-30 AWG | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1769803 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.05999g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON SMSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | 45 deg | - | 16.5mm | 0.583 14.80mm | - | 12A | Solder | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | - | - | 1 | - | 2 | UL; CSA | - | 45° | - | - | - | - | - | - | - | - | - | 14.8mm | 12mm | 16.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |