- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1149440000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Orange | - | Male | - | - | 0.200 5.08mm | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1813062 Phoenix Contact | 9052069 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 16A | - | - | 630V | - | - | Bulk | 2015 | COMBICON GMSTBVA | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | - | 300V | 0.154 3.90mm | - | - | - | - | 1 | 18.5A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 11 | - | - | - | - | - | Locking Ramp, Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1782475 Phoenix Contact | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2014 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Black | 1 | - | LCP, UL 94V-0, LOW PROFILE | - | 0.150 3.81mm | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | 300V | 0.102 2.60mm | - | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 3 | CUL; GOST; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1789009 Phoenix Contact | 251 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 250V | - | - | Bulk | 2015 | COMBICON MC | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | 300V | 0.055 1.40mm | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 5 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1777358 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 134.000003g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | 0.200 5.08mm | Straight | - | 27.5mm | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | - | 300V | - | - | 320V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M2.5 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 27.2mm | 45.72mm | 45.72mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828948 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 7.070003g | - | 12A | - | - | 500V | 1kV | - | Bulk | 2010 | COMBICON GICV | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | - | - | - | 0.300 7.62mm | - | - | - | 0.748 19.00mm | - | 12A | Solder | - | - | - | 300V | 0.142 3.60mm | - | - | - | - | 1 | 10A | - | - | - | - | 1 | - | - | 5 | UL | - | Vertical | - | - | - | 5 | - | - | - | PLUG IN | - | Retention Latches | 22.6mm | 10.2mm | 38mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1817738 Phoenix Contact | 89 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 250V | - | Bulk | 2015 | COMBICON MC | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | - | 0.285 7.25mm | not_compliant | - | Solder | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1702013 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 1kV | - | - | Bulk | 2014 | COMBICON PC | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 6 | - | - | Black | - | - | - | - | 0.300 7.62mm | - | - | - | - | not_compliant | 41A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 8 AWG | 24 AWG | - | Tin | - | 8-24 AWG | - | - | - | - | - | 0.2-10mm2 | - | - | 6 | - | - | - | - | - | Positions Stamped | - | 21.2mm | 77.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1952254 Phoenix Contact | 48 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 22 | - | - | Black | 2 | - | LCP, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | 150V | 0.102 2.60mm | - | - | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 11 | UL | - | Vertical | - | - | - | 11 | - | - | - | CONNECTOR | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1943930000 Weidmüller | 48 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | - | 300V | 400V | -50°C~100°C | Box | 2010 | Omnimate BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | - | PBT, STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 0.632 16.05mm | - | 15.5A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 14 | UL | 180° | - | 0.2-4mm2 | - | - | 14 | M2.5 | 7mm | 4 mm2 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000695 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | 40A | - | 1kV | 1000V | - | Bulk | 2015 | CLIPLINE COMBI PT | - | Active | - | - | - | - | Plug, Blade Pins | 4 | - | - | Gray | - | - | - | - | 0.323 8.20mm | - | - | - | 0.972 24.70mm | - | 41A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 180° | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1817806 Phoenix Contact | 63 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 250V | 250V | - | Bulk | 2014 | COMBICON MC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | 300V | - | - | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 2 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | 2 | - | - | - | CONNECTOR | - | Locking Ramp, Mating and Mounting Flange | - | 18.01mm | 7.25mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1911965 Phoenix Contact | 107 | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.489996g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 0.591 15.00mm | not_compliant | 16A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 2 | M3 | - | - | - | - | Retention Latches (Non-Wire Side) | 15mm | 10.16mm | 18.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1002280000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | IP20 | - | 0.813 20.65mm | - | 10A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 2 | UL | 90° | - | 0.2-2.5mm2 | - | - | 2 | - | 10mm | - | - | - | Ejector Latches, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399300404 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 4 | - | - | Black | 2 | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 8 | - | 300V | - | 3 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 4 (Mate), 2 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1623000000 Weidmüller | 52 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 23A | 15A | - | 300V | 400V | -50°C~100°C | Bulk | 2011 | Omnimate BL | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Orange | 1 | Female | STANDARD: UL 94V-0, GLASS FILLED PBT | - | 0.200 5.08mm | Right Angle | - | 20.3mm | 0.406 10.31mm | - | 20A | Solder | CSA, UR | - | - | - | 0.126 3.20mm | - | - | - | 10A | 1 | - | - | - | 8 | Tin | 1 | - | - | 8 | CSA; EAC; UL | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | CONNECTOR | - | Retention Latches | - | 40.64mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395221014 Molex | 37 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | 105°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Horizontal | - | 12mm | 0.330 8.38mm | - | - | Solder | - | - | Black | 300V | 0.150 3.81mm | 14 | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | 14 | - | - | - | 90°, Right Angle | - | - | - | 14 | - | - | - | - | - | - | - | 72mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0399300412 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 12 | 120°C | -40°C | Black | 2 | Female | - | - | 0.150 3.81mm | Vertical | - | 18.29mm | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 24 | Black | 300V | - | 12 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 12 (Mate), 6 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | 300V | Mating Flange | - | 56.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300214 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Copper | - | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 14 | 120°C | -40°C | Black | 2 | - | - | - | 0.150 3.81mm | Vertical | - | 18.29mm | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 28 | Black | 300V | - | 13 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | 14-22 AWG | 14 (Mate), 7 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | 300V | - | - | 58.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1002290000 Weidmüller | 71 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | IP20 | - | 0.813 20.65mm | - | 10A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 3 | UL | 90° | - | 0.2-2.5mm2 | - | - | 3 | - | 10mm | - | - | - | Ejector Latches, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |