- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1934913 Phoenix Contact | 100 |
| Datasheet | 18 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 8.049989g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2003 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug for Unshrouded Header | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle/Straight | - | - | 0.449 11.40mm | unknown | 12A | Screw - Rising Cage Clamp | UL | - | 300V | - | - | 12A | 1 | 15A | 26 AWG | 12 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 7 | UL | 90° | - | 0.2-2.5mm2 | - | - | 7 | M2.6 | 5mm | - | - | - | 11.3mm | 14.9mm | 30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1762732 Phoenix Contact | 384 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 600.102706g | - | - | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON MDSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | 1 | - | PA, 94V-0 | - | 0.197 5.00mm | Right Angle | - | 22mm | 1.122 28.50mm | - | 10A | Solder | - | - | 300V | 0.138 3.50mm | - | 10A | 2 | 15A | - | - | - | - | - | 1 | - | 6 | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 31.56mm | 32mm | 32mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1832552 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 170.097139g | - | 12A | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 5 | - | - | Green | 1 | - | PA, 94V-0 | - | 0.300 7.62mm | - | - | - | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 5 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Wire Side) | 26mm | 12.6mm | 36.06mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1833140 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | Tin | - | Board Mount | - | Polyamide (PA), Nylon | 15.03001g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MCVU | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Receptacle, Male Pins | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 0.492 12.50mm | - | 8A | Screw - Rising Cage Clamp | - | 14 | 300V | - | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | - | 14 | UL | - | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating and Mounting Flange | 20.3mm | 19.4mm | 63.73mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120614001000 HARTING | 37 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 11A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14120615002000 HARTING | 21 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.150 3.81mm | Horizontal | - | - | 0.276 7.00mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 11A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 6 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1029950000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Orange | - | - | - | - | 0.150 3.81mm | - | IP20 | - | 0.862 21.89mm | - | 10A | Solder | cURus | - | - | 0.126 3.20mm | - | - | 2 | - | - | - | - | - | Tin | - | - | 4 | - | - | - | Vertical | - | - | 1 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120815002000 HARTING | 21 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.150 3.81mm | Horizontal | - | - | 0.276 7.00mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 11A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14120815001000 HARTING | 37 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 11A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14120414001000 HARTING | 37 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 11A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 4 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14120616002000 HARTING | 37 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.197 5.00mm | Horizontal | - | - | 0.317 8.05mm | - | - | Solder | - | - | 600V | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 6 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1786837 Phoenix Contact | 57 |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMC | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | 2 | Male | - | - | 0.138 3.50mm | - | - | - | 0.425 10.80mm | unknown | 8A | Solder | - | - | 150V | 0.079 2.00mm | - | - | - | 8A | - | - | - | 2 | - | 1 | - | - | 4 | CB; CUL; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | 11.6mm | 7.8mm | 12.8mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 1943260000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | IP20 | - | 0.362 9.20mm | - | 17.5A | Solder | cURus | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 10 | UL | - | Vertical | - | - | 1.2 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120615001000 HARTING | 21 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 11A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14120817001000 HARTING | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | 600V | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14120617001000 HARTING | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | 600V | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1846409 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 749.788188g | - | 10A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MDSTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 12 | - | - | Green | 1 | - | PBT, 94V-0 | - | 0.197 5.00mm | - | - | - | 0.933 23.70mm | - | 10A | Solder | - | - | 300V | 0.126 3.20mm | - | - | 2 | 15A | - | - | - | - | Tin | 1 | - | 6 | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045145 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.550096kg | - | 24A | - | - | 500V | 500V | - | Bulk | 2010 | CLIPLINE COMBI UPBV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | - | - | - | Gray | 2 | - | - | 8536.69.40.40 | - | - | - | 5mm | 1.850 47.00mm | - | 24A | Screw | UL | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 2 | 12-26 AWG | - | 6 | - | 90° | - | 0.14-4mm2 | 9mm | - | - | M3 | - | 4 mm2 | - | - | - | 21mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3045499 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 400.000006g | - | 24A | - | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 10 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | 1.850 47.00mm | not_compliant | 24A | Screw | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 90° | - | 0.14-4mm2 | 9mm | - | - | M3 | - | - | - | - | - | 21mm | 52mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1942170 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 6.810009g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | 85°C | -40°C | Green | 1 | Female | - | - | 0.197 5.00mm | Straight | - | 25.6mm | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | 4 | 300V | - | 250V | 16A | 1 | 16A | 26 AWG | 12 AWG | - | - | - | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | 20.1mm | 20.1mm | 25.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |