- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395166012 Molex | 37 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.270 6.86mm | - | - | Solder | - | 12 | - | Green | 8mOhm | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | 12 | - | - | - | 90°, Right Angle | - | - | 12 | - | - | - | - | Mating Flange | - | 56.11mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1737822 Phoenix Contact | 54 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 1.59982kg | - | - | 15A | Nylon | 500V | 1kV | - | Bulk | 2008 | COMBICON GMVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | 500V | - | - | - | - | - | - | 0.295 7.50mm | - | Straight | - | 26mm | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | 3 | - | - | - | - | 300V | - | - | - | 500V | 12A | 1 | 10A | 30 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | 3 | UL | 270° | - | 0.2-2.5mm2 | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 17.7mm | 20.5mm | 26mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1858840 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 19.830009g | - | 12A | - | - | 400V | 1kV | - | Bulk | 2014 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 10 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 86.59mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39502-1017 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | Nylon | - | Brass | - | - | - | 300V | - | - | - | 2012 | - | - | - | Active | - | Solder | EAR99 | - | - | - | 105°C | -40°C | Black | 1 | - | PA66 | 8536.69.40.40 | - | - | - | - | - | - | - | 3.5mm | - | Horizontal | - | - | - | unknown | 8A | - | - | 17 | - | - | 8mOhm | - | 300V | - | Compliant | - | - | - | - | 8A | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | 60.9mm | 9.2mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1873281 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 17.68001g | Copper | - | - | - | 250V | 630V | - | Bulk | 2012 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25.6mm | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | 250V | 12A | 1 | 10A | 12 AWG | 24 AWG | - | Tin | 1 | - | 12-26 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 10 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | 25.6mm | 15mm | 60.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395040003 Molex | 1222 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 3 | 115°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Horizontal | - | - | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | 3 | - | Black | - | - | 300V | - | - | 3 | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | - | 16-30 AWG | 3 | - | - | 180° | - | - | 6.5mm | 3 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1952487 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 10 | 85°C | -40°C | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 4.4mm | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | - | 2 | 8A | - | - | - | - | 1 | - | - | - | 5 | UL | - | Vertical | - | - | 5 | - | - | - | CONNECTOR | Locking Ramp | 16mm | 3mm | 21.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1755273 Phoenix Contact | 37 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 3.175147kg | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTBV | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | 5 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1762062 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 158g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 1 | - | - | - | 508mV | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 22.1mm | 0.933 23.70mm | - | 10A | Solder | CSA, UL | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | 10A | - | 15A | - | - | - | - | 2 | - | - | 2 | 2 | CB; CCA; CSA; CUL; EAC; GL | - | 90°, Right Angle | - | - | 2 | - | - | - | CONNECTOR | Interlocking (Side) | 22.1mm | 12.7mm | 26.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1753631 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.50003kg | - | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | 1 | Female | PBT, 94V-0 | 8536.69.40.40 | 400V | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | unknown | 12A | Solder | CSA, UL | - | - | - | - | - | 300V | 0.154 3.90mm | Compliant | - | - | 12A | 1 | 12A | - | - | 12 | - | 1 | - | - | - | 12 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 60mm | 22.8mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1793240000 Weidmüller | 105 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | 300V | 320V | -50°C~120°C | Bulk | 2009 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 2 | - | IP20 | - | 0.278 7.06mm | - | 8A | Solder | - | - | 94V-0 | - | - | 5MOhm | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 2 | - | - | - | - | - | 7.15mm | - | 9.2mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 5433079 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 400V | - | Bulk | 2015 | BCH | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | - | 1 | 15A | - | - | - | Tin | 1 | - | - | - | 8 | CUL; UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395373520 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25.9mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | - | - | - | - | Mating Flange, Retention Latches (Wire Side) | - | 111.8mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395233822 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 22 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 22 | - | Black | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | 22 | - | - | 90° | - | - | 5mm | 22 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395377922 Molex | 11 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 22 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | - | Mating Flange, Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395333819 Molex | 20 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.7mm | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | 19 | - | - | 90° | - | - | 5mm | 19 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | 96.52mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395233919 Molex | 50 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 12.7mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | 95mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395238521 Molex | 50 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 21 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395305723 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 15A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39530 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | 115°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | 23 | - | Green | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | - | 12-26 AWG | 23 | - | - | 180° | - | - | 5mm | 23 | M3 | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395372324 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | - | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | - | Mating Flange, Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |