- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Operating Supply Voltage | Insulation Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1728700000 Weidmüller | 71 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | - | 150V | 250V | -50°C~100°C | Bulk | 2002 | Omnimate S2L | e3 | yes | Active | Not Applicable | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 20 | Right Angle | IP10 | 14.2mm | 0.413 10.49mm | - | 10A | Solder | CSA, UR | - | - | - | 150V | 1MOhm | 150V | 0.138 3.50mm | - | - | - | 10A | 2 | 7A | - | - | 16 AWG | 20 | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | Mating and Mounting Flange | - | 77mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1961986 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Black | 1 | Female | PA, UL 94V-0, SAFETY APPROVAL: CSA | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | 320V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 2 | CB; CCA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | 2 | M3 | - | Mating Flange | - | 5.08mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1149680000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Orange | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395333524 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 24 | - | Black | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 24 | - | - | 90° | - | - | 5mm | - | 24 | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395237919 Molex | 50 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | 19 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395232521 Molex | 50 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 21 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | 21 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395238521 Molex | 50 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 21 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395305723 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 15A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39530 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | 115°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | 23 | - | Green | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 23 | - | - | 180° | - | - | 5mm | - | 23 | M3 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395372324 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | Mating Flange, Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395238024 Molex | 21 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 24 | - | Green | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | 24 | - | - | 90° | - | - | 5mm | - | 24 | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395314009 Molex | 1064 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | 9 | - | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | 47.72mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ELFA18110 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Brass | - | - | - | 300V | - | 125°C | Bulk | 2006 | ELFA | - | - | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 22.47mm | 1.107 28.12mm | unknown | 15A | Solder | - | - | - | - | - | - | 300V | 0.155 3.94mm | - | - | - | 15A | 2 | 15A | - | - | - | - | Tin | 2 | - | 9 | 18 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395214021 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 21 | - | - | Black | - | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 8.3mm | 0.470 11.94mm | unknown | - | Solder | - | 21 | - | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | 107mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395045011 Molex | 233 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 11 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 11 | 115°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | 11 | - | - | 180° | - | - | 6.5mm | - | 11 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1606780000 Weidmüller | 24 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | PBT | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 16 | Right Angle | IP20 | 18.5mm | 0.512 13.00mm | - | 17A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | 94V-0 | - | - | - | 300V | - | - | 300V | - | 10A | 1 | 10A | 28 AWG | 14 AWG | 28 AWG | - | Tin | - | 14-28 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | 16 | M2 | 6mm | Mating Flange | - | 63mm | 18.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1762826 Phoenix Contact | 29 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 99.999994g | - | 10A | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 30 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | Compliant | - | - | - | 2 | 15A | - | - | - | - | Tin | 1 | - | 15 | 15 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | 28.5mm | 77mm | 22mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1996391 Phoenix Contact | 21646843 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 35.429987g | - | - | 66A | - | 1kV | - | - | Bulk | 2010 | COMBICON PC | - | yes | Active | 1 (Unlimited) | IDC | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.528 13.40mm | - | 76A | Solder | - | - | - | - | - | - | 600V | 0.157 4.00mm | - | - | - | - | 1 | 5A | - | - | - | - | Silver | 1 | - | - | 9 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | 13.4mm | 34mm | 32mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1756582 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON GICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.748 19.00mm | - | 16A | Solder | - | - | - | - | - | - | 250V | 0.142 3.60mm | - | - | - | - | 1 | 16A | - | - | - | - | Tin | 1 | - | - | 12 | - | - | Vertical | - | - | - | 12 | - | - | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786129 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 165.000008g | - | 12A | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 20 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.748 19.00mm | unknown | 12A | Solder | - | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 20 | UL | - | Vertical | - | - | - | - | - | - | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1289460000 Weidmüller | 61 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.425 10.80mm | - | 10A | Solder | - | - | - | - | - | - | 150V | 0.126 3.20mm | - | - | - | - | 2 | 10A | - | - | - | - | Tin | - | - | 3 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |