- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Height
- Series
- Unit Weight
- Connection Method
- Type
- Number of Positions
- Depth
- RoHS
Attribute column
Categories
Terminal Blocks - Interface Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Connector | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Channels / Ports | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Current Rating | Operating Supply Voltage | Wire Gauge | Interface | Operating Supply Current | Number of Ports | Input Type | Connection Method | Input Range | Process Side Connection | Control Side Connection | Positions / Poles | Control Side Cable Retainer | Product | Features | Current Rating (Per Contact) | Number of Axes | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCI-1610C-BE Advantech | In Stock | - | - | - | - | 4-port RS-232 universal PCI communication card with surge isolation protection | 185 mm x 100 mm | 1 | PCI, RS-232 | 921.6 kb/s | + 60 C | - | - 10 C | - | 4 Port | - | - | - | Details | 5 V | 5 V | - | - | - | - | - | - | PCI-1610 | RS-232 | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | - | - | - | - | - | ||
![]() PCI-1620A-DE Advantech | In Stock | - | - | PCI-1620 | - | - | - | 1 | PCI, RS-232 | 921.6 kb/s | + 60 C | Advantech Corp | - 10 C | - | 8 Port | Bulk | - | Active | Details | - | - | 1.146 lbs | - | - | - | - | - | PCI-1620 | RS-232 | - | - | 3.3 V | - | PCI | - | 8 | - | - | - | - | - | - | - | Serial Communication Cards | - | - | - | - | - | - | ||
![]() PCM-24D2R2-AE Advantech | In Stock | - | - | - | - | - | 51 mm x 30 mm x 12.4 mm | - | mPCIe, RS-232 | 921.6 kb/s | - | - | - | - | 2 Port | - | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | PCM-24D | RS-232 | - | - | 3.3 V | - | - | 400 mA | - | - | - | - | - | - | - | - | Expansion Kits | - | - | - | - | - | - | ||
![]() FHW4U2SASBP Intel | In Stock | - | - | - | - | SAS/SATA backplane | - | 1 | - | - | - | - | - | - | - | - | 885051 | - | Details | - | - | - | - | - | - | - | - | - | 4U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplanes | - | - | - | - | - | - | ||
![]() BB-LDVDSV2CAN-S-P9 Advantech | In Stock | - | - | - | - | - | - | 1 | OBDII | - | - | Advantech Corp | - | - | 1 Port | Bulk | - | Obsolete | Details | 30 V | 8 V | - | - | - | - | - | - | - | OBDII | - | - | 8 V to 30 V | - | - | - | - | - | - | - | - | - | - | - | Converters | - | - | - | - | - | - | ||
![]() IRJ0845P0 Amphenol Pcd | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | Modular Jack | 8 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | Passive Interface Modules | - | - | - | - | - | - | ||
![]() 1278799 Phoenix Contact | 12 |
| - | - | - | - | - | 1 | - | - | + 70 C | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | - | - | - | - | 30VAC, 60VDC | 30 VAC, 60 VDC | 16 AWG | 24 AWG | -40°C ~ 70°C | Varioface | - | 14 Position | 1 A | - | 16-24 AWG | - | - | - | - | Push-In | - | Terminal Blocks - Spring Connection | Rectangular, Male | 14 | Latches | Interface Modules | - | 1 A | - | 127 mm | 40.25 mm | 18.9 mm | ||
![]() 1278796 Phoenix Contact | 10 |
| - | - | - | - | - | 1 | - | - | + 70 C | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | - | - | - | - | 30VAC, 60VDC | 30 VAC, 60 VDC | 16 AWG | 24 AWG | -40°C ~ 70°C | Varioface | - | 16 Position | 1 A | - | 16-24 AWG | - | - | - | - | Push-In | - | Terminal Blocks - Spring Connection | Rectangular, Male | 16 | Latches | Interface Modules | - | 1 A | - | 127 mm | 40.25 mm | 18.9 mm | ||
![]() 1278824 Phoenix Contact | 17 |
| - | - | - | - | - | 1 | - | - | + 70 C | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | - | - | - | - | 30VAC, 60VDC | 30 VAC, 60 VDC | 16 AWG | 24 AWG | -40°C ~ 70°C | Varioface | - | 15 Position | 2 A | - | 16-24 AWG | - | - | - | - | Push-In | - | Terminal Blocks - Spring Connection | D-Sub, Female | 15 | Jackscrew Socket | Interface Modules | - | 2 A | - | 127 mm | 40.25 mm | 18.9 mm | ||
![]() 1278788 Phoenix Contact | 11 |
| - | - | - | - | - | 1 | - | - | + 70 C | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | - | - | - | - | 30VAC, 60VDC | 30 VAC, 60 VDC | 16 AWG | 24 AWG | -40°C ~ 70°C | Varioface | - | 20 Position | 1 A | - | 16-24 AWG | - | - | - | - | Push-In | - | Terminal Blocks - Spring Connection | Rectangular, Male | 20 | Latches | Interface Modules | - | 1 A | - | 127 mm | 40.25 mm | 18.9 mm | ||
![]() 1278825 Phoenix Contact | 9 |
| - | - | - | - | - | 1 | - | - | + 70 C | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | - | - | - | - | 30VAC, 60VDC | 30 VAC, 60 VDC | 16 AWG | 24 AWG | -40°C ~ 70°C | Varioface | - | 9 Position | 2 A | - | 16-24 AWG | - | - | - | - | Push-In | - | Terminal Blocks - Spring Connection | D-Sub, Male | 9 | Jackscrew Socket | Interface Modules | - | 2 A | - | 127 mm | 40.25 mm | 18.9 mm | ||
![]() 1278826 Phoenix Contact | 13 |
| - | - | - | - | - | 1 | - | - | + 70 C | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | - | - | - | - | 30VAC, 60VDC | 30 VAC, 60 VDC | 16 AWG | 24 AWG | -40°C ~ 70°C | Varioface | - | 9 Position | 2 A | - | 16-24 AWG | - | - | - | - | Push-In | - | Terminal Blocks - Spring Connection | D-Sub, Female | 9 | Jackscrew Socket | Interface Modules | - | 2 A | - | 127 mm | 40.25 mm | 18.9 mm | ||
![]() MPCI-IBD189 iBASE Technology | In Stock | - | - | - | - | Mini PCI-E cards for expansion | - | 1 | CAN, mPCIe | - | - | - | - | - | 2 Port | - | - | - | Details | - | - | - | - | - | - | - | - | - | mPCIe to CANbus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Modules | - | - | - | - | - | - | ||
![]() APAX-5490-IP4AE Advantech | In Stock | - | - | - | - | - | - | 1 | RS-232/422/485 | 230.4 kb/s | - | - | - | - | 4 Port | - | - | - | Details | 5 V | 5 V | 2.116438 oz | - | - | - | - | - | APAX-5490 | RS-232/422/485 | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | - | - | - | - | - | ||
![]() ADAM-5090-AE Advantech | In Stock | - | - | - | - | - | - | 1 | RS-232 | 115.2 kb/s | - | - | - | - | 4 Port | - | - | - | Details | - | - | - | - | - | - | - | - | ADAM-5090 | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Communication Cards | - | - | - | - | - | - | ||
![]() MPCI-IBD186V iBASE Technology | In Stock | - | - | - | - | Mini PCI-E cards for expansion | 50.95 mm x 30 mm | 1 | mPCIe, RS-232 | - | - | - | - | - | 2 Port | - | - | - | Details | - | - | - | - | - | - | - | - | - | mPCIe to RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Modules | - | - | - | - | - | - | ||
![]() PCM-26R2PL-SAE Advantech | In Stock | - | - | - | - | - | 50 mm x 30 mm x 12.4 mm | 1 | mPCIe | 100 Mb/s | - | - | - | - | 2 Port | - | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | PCM-26R2PL | POWERLINK | - | - | 3.3 V | - | - | 650 mA | - | - | - | - | - | - | - | - | Communication Modules | - | - | - | - | - | - | ||
![]() PCM-24U2U3-AE Advantech | In Stock | - | - | - | - | - | 51 mm x 30 mm x 12.4 mm | 1 | mPCIe, USB 3.0 | 5 Gb/s | - | - | - | - | 2 Port | - | - | - | Details | 24 V | 5 V | - | - | - | - | - | - | - | USB 3.0 | - | - | 5 V to 24 V | - | - | 900 mA | - | - | - | - | - | - | - | - | Expansion Kits | - | - | - | - | - | - | ||
![]() BP-3S-RS-R40 IEI | In Stock | - | - | - | - | - | - | 1 | ISA | - | - | - | - | - | 3 Slot | - | - | - | Details | - | - | 10.342590 oz | - | - | - | - | - | - | ISA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplanes | - | - | - | - | - | - | ||
![]() PCI-1245-AE Advantech | In Stock | - | - | - | 1 x 100-pin SCSI Female Connector | - | 175 x 100 (6.9 x 3.9) | 1 | PCI | 5 Mb/s | + 60 C | - | 0 C | - | 4-Axis | - | - | - | Details | 10 V | 0 V | 10.582189 oz | - | - | - | - | - | PCI-1245/1265/1285 | Stepping and Servo Motor | - | - | 0 V to 10 V | - | - | - | - | Quadrature (A/B phase) or up/down | - | 5 ~ 15 V | - | - | - | - | Motion Control Cards | - | - | 4 | - | - | - |