- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | AWG (min.) | AWG max. | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contamination level | Content | Country of Origin | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Mfr | Min. cross section | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pins per row | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Stripping length (max.) | Termination Method | Torque-Screw | Total number of pins | Tradename | Type of electric connection | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Number of Levels | Current | Accessory Type | Contact Finish Termination | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector System | Rated Current | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39990-0402 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | Nylon | Nylon | - | - | - | - | - | - | - | - | - | TIN | Tin | - | - | US | - | - | - | - | - | - | - | - | - | 2500 | MOLEX LLC | - | OBSOLETE (Last Updated: 2 years ago) | - | 39990-0402 | - | - | - | - | STRAIGHT | - | - | - | - | 1 | - | - | 399900402 991502 0399900402 | Obsolete | - | - | 5.84 | Details | Yes | Pluggable Terminal Blocks NEO 5.00mm PCB Hdr S Hdr S99 Sty15 Ckt 02 | - | - | - | - | Eurostyle | - | - | - | - | 300 V | - | - | - | Bulk | 39990 | e3 | Yes | Solder | EAR99 | BOARD CONNECTOR | - | 2 Position | Black | 1 | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 mm | 2 | Vertical | - | 5 mm | 15.2 mm | - | compliant | 10 A | - | 2 | MALE | 94V-0 | Black | - | 300 V | - | 2 | 300 V | SOLDER | Tin | 1 | 10 A | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Vertical | - | - | 10.59 mm | - | - | - | - | UL 94 V-0 | ||
![]() 3211277 Phoenix Contact | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | 24A | 20 A | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3211277 | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.71 | Details | - | - | - | - | - | - | - | Spring clamp connection | 0.139967 oz | 800 V | 600 V | - | - | - | -60°C ~ 105°C | - | CLIPLINE COMBI PP-H | - | - | - | - | - | Plug, Female Sockets | 1 Position | Gray | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | 1.622 (41.20mm) | unknown | 24 A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Modular Connector | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-26 AWG | 1 | - | - | 180° | - | 0.14-4mm² | 8-10mm | - | - | - | - | - | - | - | Push-In | - | - | - | Push Button Actuated | 41.2 mm | 16 mm | 5.2 mm | - | - | UL94 V-0 | - | ||
![]() 1788916 Phoenix Contact | 8890268 | - | - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 470 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | Solder | - | - | - | - | 0.077603 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 Position | Black | 1 | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | 11 | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | - | 1 | - | - | - | Tin | - | - | - | 11 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 39.89 mm | - | - | UL94 V-0 | - | ||
![]() 1788893 Phoenix Contact | 40 | - | - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 470 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | Solder | - | - | - | - | 0.121695 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 Position | Black | 1 | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | 10 | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | - | 1 | - | - | - | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 36.39 mm | - | - | UL94 V-0 | - | ||
![]() 1789177 Phoenix Contact | 40 | - | - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 470 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1789177 | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.72 | Details | Yes | - | - | Solder | - | - | - | - | 0.088890 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 Position | Black | 1 | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 2 | - | - | Black | - | - | 0.102 (2.60mm) | - | - | - | - | 1 | - | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | - | - | Headers | - | Flange | 9.5 mm | 9.2 mm | 17.3 mm | - | - | UL94 V-0 | - | ||
![]() 3211274 Phoenix Contact | 14 | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | Pull spring | - | - | - | - | 50pc(s) | - | 2.5mm² | 0.14mm² | 4mm² | 0.14mm² | - | 24A | 20 A | - | - | 50 | - | - | - | 3211274 | - | - | - | Phoenix Contact | - | - | - | 24A | - | 24V | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | Spring clamp connection | 0.132701 oz | 800 V | 600 V | - | - | - | -60°C ~ 105°C | - | CLIPLINE COMBI PP-H | - | - | - | - | - | Phoenix Contact | 1 Position | Gray | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | 1.622 (41.20mm) | - | 24 A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Modular Connector | - | - | - | - | 12-26 AWG | 1 | - | - | 180° | - | 0.14-4mm² | 8-10mm | - | - | - | - | - | - | - | Push-In | - | - | - | Push Button Actuated | 41.2 mm | 16 mm | 5.2 mm | - | - | UL94 V-0 | - | ||
![]() 1789119 Phoenix Contact | 26 | - | - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 470 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1789119 | 1789119 | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | Active | - | Active | 5.72 | Details | Yes | - | - | Solder | - | - | - | - | 0.078308 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 Position | Black | 1 | - | STANARD: UL 94V-0, LCP | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | unknown | 8 A | Solder | 10 | - | - | Black | - | - | 0.055 (1.40mm) | - | - | - | - | 1 | - | - | - | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | 10 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | Wire to Board | 8 A | - | - | - | - | CONNECTOR | - | 160 V | Headers | - | - | 8.3 mm | 9.2 mm | 36.39 mm | - | - | UL94 V-0 | - | ||
![]() 39990-0415 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | - | - | - | - | TIN | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 10 | MOLEX LLC | - | - | - | 39990-0415 | - | - | - | - | STRAIGHT | - | - | - | - | 1 | - | - | 399900415 991515 0399900415 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | - | Eurostyle | - | - | - | - | 300 V | - | - | - | - | 39990 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | 15 Position | Black | - | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 mm | 15 | - | - | 5 mm | - | - | compliant | 10 A | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1788770 Phoenix Contact | 38 | - | - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 470 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1788770 | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.72 | Details | Yes | - | - | Solder | - | - | - | - | 0.027866 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 Position | Black | 1 | - | STANDARD: UL 94V-0, LCP | 8536.69.40.40 | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 4 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | 1 | - | - | - | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | 4 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | Wire to Board | 8 A | - | - | - | - | CONNECTOR | - | 160 V | Headers | - | - | 8.9 mm | 9.2 mm | 15.39 mm | - | - | UL94 V-0 | - | ||
![]() 1940224 Phoenix Contact | 38 | - | - | - | - | - | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1940224 | 1940224 | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | Active | - | Active | 5.71 | Details | Yes | - | - | Spring Cage | - | - | - | - | 0.472283 oz | 160 V | 300 V | 160 V | - | - | -40°C ~ 100°C | - | COMBICON FK-MCP | - | Yes | - | EAR99 | - | Plug, Female Sockets | 15 Position | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.488 (12.40mm) | unknown | 8 A | Screwless - Leg Spring, Push-In Spring | 15 | - | - | - | 16 AWG | - | - | - | - | - | - | 1 | - | - | - | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | 16-28 AWG | 15 | 15 | UL | 180° | - | 0.14-1.5mm² | 9mm | - | 8 A | - | - | - | 1.5 mm2 | SPRING LOADED | Push-In | 160 V | Plugs | - | Mating Flange, Push Button Actuated | 12.4 mm | 20.8 mm | 62.8 mm | - | - | UL94 V-0 | - | ||
![]() 3210868 Phoenix Contact | In Stock |
| - | - | - | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | 28 | 14 | - | - | - | - | Pull spring | - | - | - | 3 | 50pc(s) | - | 2.50mm² | 0.08mm² | 4mm² | 0.08mm² | - | 24A | 20 A | - | Green,Yellow | 50 | PHOENIX CONTACT GMBH & CO KG | Yes | - | 3210868 | 3210868 | - | - | Phoenix Contact | - | Cable Mounts | - | 24A | - | 500V | - | Bulk | - | SP-H_2,5/_1-R_GNYE SPH251RGNYE | Active | - | Active | 2.32 | Details | Yes | - | 10mm | - | - | - | - | - | 0.116968 oz | 500 V | 300 V | 500 V | 12 AWG | 28 AWG | -60°C ~ 105°C | - | CLIPLINE COMBI SP-H | - | - | - | - | - | Plug, Female Sockets | 1 Position | Green, Yellow | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | 1.535 (39.00mm) | compliant | 24 A | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Modular Connector | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-28 AWG | 1 | - | - | 180° | - | 0.08-4mm² | 8-10mm | - | - | - | - | - | - | - | Spring Cage | - | Plugs | - | - | 39 mm | 15.8 mm | 5.2 mm | - | - | UL94 V-0 | - | ||
![]() 1803112 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24 | 12 | - | - | - | - | Screw terminal,Plug | Tin plated | - | - | - | 50pc(s) | - | - | - | - | - | 5.08mm | 12 A | 10 A | (L x W x H) 27.20 x 102.76 x 37.00 mm | Green | 50 | - | Yes | - | 1803112 | - | - | 2.5mm² | Phoenix Contact | 0.2mm² | - | 1 | 12A | 12A | 320V | - | Bulk | - | - | - | 18 | Active | - | Details | - | - | 7.00mm | Screw | - | 18 | - | - | 1.594383 oz | 320 V | 300 V | - | - | - | -40°C ~ 100°C | - | MSTBVK | - | - | - | - | - | MSTBVK 2,5/18-GF-5,08 | 18 Position | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | 12 A | Plug Receptacles, Screw | - | - | - | Green | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-30 AWG | - | - | - | - | - | 0.2-2.5mm² | - | - | - | - | - | 7mm | - | - | Screw | - | Headers | - | + extractor sleeve,+ TS35 mounting feet | 29.2 mm | 27.21 mm | 102.76 mm | 1.150 (29.20mm) | 102.8mm | UL94 V-0 | - | ||
![]() 1832784 Phoenix Contact | In Stock | - | - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 10A | 12 A | - | - | 50 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | 0.846575 oz | 320 V | 300 V | - | - | - | -40°C ~ 100°C | - | COMBICON MDSTBVA | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 Position | Green | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | 0.866 (22.00mm) | - | - | Solder | - | - | - | - | - | - | 0.154 (3.90mm) | - | - | - | - | 2 | - | - | - | Tin | - | - | - | 16 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 1788673 Phoenix Contact | In Stock | - | - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 470 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | 0.118873 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 Position | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | - | Solder | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | 1 | - | - | - | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 1789151 Phoenix Contact | In Stock | - | - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 380 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1789151 | 1789151 | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | Active | - | Active | 5.72 | Details | Yes | - | - | Solder | - | - | - | - | 0.078308 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | 1 | - | STANDARD: UL 94V-0, LCP | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | unknown | 8 A | Solder | 12 | - | - | Black | - | - | 0.055 (1.40mm) | - | - | - | - | 1 | - | - | - | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | 12 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | Wire to Board | 8 A | - | - | - | - | CONNECTOR | - | 160 V | Headers | - | - | 8.3 mm | 9.2 mm | 43.39 mm | - | - | UL94 V-0 | - | ||
![]() 1782679 Phoenix Contact | In Stock | - | - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 380 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1782679 | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.72 | Details | Yes | - | - | Solder | - | - | - | - | 0.073370 oz | 160 V | 300 V | 160 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | - | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | 0.272 (6.91mm) | compliant | - | Solder | 12 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | 1 | - | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 47.11 mm | - | - | UL94 V-0 | - | ||
![]() 1782103 Phoenix Contact | 20746869 | - | - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 380 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1782103 | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | 5.71 | Details | Yes | - | - | Solder | - | - | - | - | 0.082894 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 Position | Black | - | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 10 | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | 1 | - | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | - | - | Headers | - | Flange | 8.9 mm | 9.2 mm | 48.49 mm | - | - | UL94 V-0 | - | ||
![]() 1789371 Phoenix Contact | 40 | - | - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 8A | 8 A | - | - | 380 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | Solder | - | - | - | - | 0.188539 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | 1 | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | 12 | - | - | Black | - | - | 0.102 (2.60mm) | - | - | - | - | 1 | - | - | - | Tin | - | - | - | 12 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | - | - | Headers | - | Flange | 9.5 mm | 9.2 mm | 52.3 mm | - | - | UL94 V-0 | - | ||
![]() 1810094 Phoenix Contact | 25357266 | - | - | - | - | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 12A | - | - | - | 50 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | Screw | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | - | - | 1.033174 oz | 352 V | - | 1 kV | - | - | -60°C ~ 110°C | - | COMBICON GMVSTBW | - | - | - | - | - | Plug, Female Sockets | 11 Position | Green | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | 1.024 (26.01mm) | - | 12 A | Screw - Clamping Yoke (Tension Sleeve) | 11 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tin | - | - | 12-24 AWG | 11 | - | - | 270° | - | 0.2-2.5mm² | 7mm | - | - | - | - | - | - | - | Screw | - | Plugs | - | Mating Flange, Retention Latches (Non-Wire Side) | 26 mm | 12.52 mm | 81.78 mm | - | - | UL94 V-0 | - | ||
![]() 1810081 Phoenix Contact | 25357266 | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 12A | - | - | - | 50 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | Screw | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | - | - | 1 oz | 352 V | - | 1 kV | - | - | -60°C ~ 110°C | - | COMBICON GMVSTBW | - | - | - | - | - | Plug, Female Sockets | 10 Position | Green | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | 1.024 (26.01mm) | - | 12 A | Screw - Clamping Yoke (Tension Sleeve) | 10 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tin | - | - | 12-24 AWG | 10 | - | - | 270° | - | 0.2-2.5mm² | 7mm | - | - | - | - | - | - | - | Screw | - | Plugs | - | Mating Flange, Retention Latches (Non-Wire Side) | 26 mm | 12.52 mm | 74.16 mm | - | - | UL94 V-0 | - |