- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Panel Mount Type | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Number of Positions Per Level | Stripping Length | Wire Cross Section | Connection Method | Front Panel Wire Connection | Rear Panel Wire Connection | Product | Features | Height | Length | Width | Panel Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1714514 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | Cable Mounts | - | Details | - | 0.141096 oz | - | 160 V | 16 AWG | 24 AWG | - | - | DFMC | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | 3.5 mm | - | - | - | 8 A | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | Plugs | - | - | - | - | - | - | - | - | - | ||
![]() 1752366 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | Through Hole | - | Details | - | 0.118556 oz | - | 320 V | - | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 12 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | ||
![]() 0717241 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | Polyamide | - | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | - | CLIPLINE HDFKV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 3 | - | - | Gray | - | - | - | - | - | Straight | 68mm | not_compliant | 70A | - | cULus | - | - | 6-24 AWG | 600V | - | 500V | 70A | - | 65A | 24 AWG | 6 AWG | - | - | - | MODULAR TERMINAL BLOCK | 1 | - | - | - | 10mm | - | - | Bolt/Screw Clamp - Wire Entry Parallel to Panel (2) | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.398 10.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0708522 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel | - | - | Polyamide | 133.379999g | 2 Piece | - | - | - | - | - | - | - | 690V | - | - | - | - | - | CLIPLINE HDFKV | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Gray | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | 91.6mm | - | 150A | - | - | 2 | - | 1/0-6 AWG | 600V | - | 690V | 150A | - | 150A | 6 AWG | 0 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | CB; CSA; GOST; KEMA; UL | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.740 18.80mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1840612 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Panel, Wall | - | - | Polyamide | 300.000012g | Screw Mount - Front Flange | Tin | - | - | - | - | - | - | 400V | - | - | - | - | 2003 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | - | - | - | Green | 1 | Female | PA, 94V-0 | - | 0.300 7.62mm | Right Angle | 32mm | not_compliant | 20A | - | CSA, UL | 8 | - | 10-30 AWG | 600V | - | 400V | 20A | 1 | 35A | 10 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | - | 7mm | 4 mm2 | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | - | Threaded Mating Lock | 32mm | 82.58mm | 3.251 82.58mm | 0.039 ~ 0.197 1.0 ~ 5.0mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0711056 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | - | 7.85999g | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | - | CLIPLINE VDFK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | - | - | - | Gray | - | - | POLYAMIDE | 8536.69.40.40 | 10mm | Right Angle | - | unknown | 41A | - | - | - | - | 8-26 AWG | 300V | 2 | - | 57A | - | 50A | 26 AWG | 24 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | CSA | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Circular Clamp, Solder Hook | - | - | 30.2mm | 30.2mm | 0.394 10.00mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39519-0007 Molex | In Stock | - | - | - | Tin | Free Hanging, Panel | - | - | Polyamide | - | - | Bronze, Steel | 1260 | Cable Mounts | 0395190007 395190007 | Details | Eurostyle | 0.215348 oz | - | - | - | - | - | - | 39519 | - | - | - | Screw | - | - | 4 | 105 °C | -40 °C | - | 1 | - | - | - | 3.81 mm | Right Angle | 16.1 mm | - | - | Screw | - | 4 | - | - | 300 V | - | - | - | 1 | 8 A | 24 AWG | 16 AWG | - | - | - | - | - | - | - | 4 | - | - | Screw | - | - | Plugs | - | - | 25.6 mm | - | - | - | - | - | - | ||
![]() 3001721 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Wall | - | - | Polyamide | 39.800009g | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | 2011 | CLIPLINE HDFK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Gray | 2 | - | - | 8536.69.40.40 | - | - | - | not_compliant | 101A | - | - | 1 | - | 4-20 AWG | 600V | - | 500V | 101A | - | 85A | 20 AWG | 20 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | CB; CUL; EAC | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | 40mm | 60.2mm | 0.476 12.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1899388 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polybutylene | 9.720003g | Screw Mount - Rear Flange | Tin | - | - | - | - | - | - | 320V | - | - | - | - | 2011 | COMBICON DFK-MSTBVA | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 12 | - | - | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | unknown | 12A | - | - | - | - | - | 300V | - | - | 12A | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 12 | UL | - | - | - | - | Header, Male Pins | PCB Pins - Straight | - | Sealing Gasket, Threaded Mate Lock | 18.2mm | 90.72mm | 3.572 90.72mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0708739 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Panel | - | - | - | 126.449986g | 2 Piece | - | - | - | - | - | - | - | 690V | - | - | - | - | - | CLIPLINE HDFK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | 150A | - | CB, CSA, UL, cULus | 2 | - | 1/0-6 AWG | 600V | - | - | 150A | - | 150A | 1 AWG | 0 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | UL | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.740 18.80mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210017 Phoenix Contact | In Stock | - | - | - | - | Termination | Plug-In | - | - | - | - | - | 50 | Cable Mounts | - | Details | - | 0.127692 oz | - | 500 V | 12 AWG | 26 AWG | - | - | Combi Pluggable Solutions | - | - | - | - | - | - | 1 Position | - | - | Blue | - | - | - | - | 5.2 mm | - | - | - | 24 A | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connector | 12 AWG | - | - | - | - | - | - | - | - | Push-In | - | - | Plugs | - | 40.2 mm | 15.8 mm | 5.2 mm | - | - | - | - | - | ||
![]() 0714079 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Polyamide | - | - | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | - | CLIPLINE HDFKV | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Gray | 1 | Female | - | - | - | - | - | not_compliant | 76A | - | - | 2 | - | 4-20 AWG | 600V | - | - | - | - | 85A | 20 AWG | 4 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry Parallel to Panel | - | - | - | 64.6mm | 0.476 12.10mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1899197 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | - | BOARD AND PANEL | - | - | 6.240014g | Screw Mount - Rear Flange | - | - | - | - | - | - | - | 320V | - | - | - | - | 2010 | COMBICON DFK-MSTBVA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | - | - | Green | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | - | - | unknown | 12A | - | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL | - | - | - | - | Header, Male Pins | PCB Pins - Straight | - | Sealing Gasket | - | 12mm | 2.372 60.24mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0709233 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | Nylon | 4.613006g | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | - | CLIPLINE VDFK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | - | - | - | Gray | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | 10mm | Right Angle | - | unknown | 32A | - | - | - | Grey | 10-30 AWG | 300V | 2 | - | 32A | - | 30A | 30 AWG | 10 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | UL; CSA | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Circular Clamp, Solder Hook | - | - | 25.5mm | 25.5mm | 0.394 10.00mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1840654 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Cable, Panel | - | - | Polyamide | 300.000012g | Screw Mount - Front Flange | Tin | - | - | - | - | - | - | 400V | - | - | - | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | 30.5mm | unknown | 20A | - | - | 12 | - | 10-30 AWG | 600V | - | - | 20A | 1 | 35A | 30 AWG | 10 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | - | - | 4 mm2 | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | - | Threaded Mating Lock | 32mm | 113.06mm | 4.451 113.06mm | 0.039 ~ 0.197 1.0 ~ 5.0mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0709796 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | - | 28.349523g | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | - | CLIPLINE HDFK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 2 | - | - | Gray | - | - | POLYAMIDE | 8536.69.40.40 | - | - | - | unknown | 76A | - | - | - | - | 4-20 AWG | 600V | - | - | 101A | - | 85A | 20 AWG | 4 AWG | - | - | - | MODULAR TERMINAL BLOCK | 1 | - | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Screw Terminal | - | - | - | 58mm | 0.476 12.10mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0707073 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Panel | - | Nylon | Polyamide | 19.999993g | 2 Piece | - | - | - | - | - | - | - | 400V | - | - | - | Bulk | - | CLIPLINE HDFK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Gray | 1 | - | - | 8536.69.40.40 | - | - | 44mm | - | 57A | - | CB, CSA, KEMA, cULus | 2 | - | 6-24 AWG | 300V | - | 400V | 76A | - | 65A | 20 AWG | 20 AWG | - | 6 AWG | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL; CSA | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.398 10.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0709550 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel | - | - | - | 29.069998g | 2 Piece | - | - | - | - | - | - | - | 400V | - | - | - | - | - | CLIPLINE HDFKV | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Gray | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | Straight | - | - | 57A | - | CSA, cULus | 2 | - | 6-24 AWG | 600V | - | - | 76A | - | 65A | 24 AWG | 20 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | UL; CSA | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry Parallel to Panel (2) | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.398 10.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1840638 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide | 300.000012g | Screw Mount - Front Flange | Tin | - | - | - | - | - | - | 400V | - | - | - | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 20A | - | - | - | - | 10-30 AWG | 600V | - | - | - | 1 | 35A | 10 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | 10 | - | 4 mm2 | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | - | Threaded Mating Lock | 32mm | 30.5mm | 3.851 97.82mm | 0.039 ~ 0.197 1.0 ~ 5.0mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0709136 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | - | 48.480009g | 2 Piece | - | - | - | - | - | - | - | 500V | - | - | - | - | - | CLIPLINE HDFK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | unknown | 101A | - | - | - | - | 2-8 AWG | 600V | 2 | - | 125A | - | 115A | 8 AWG | 2 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | 1 | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Screw Terminal | - | - | - | 68.6mm | 0.594 15.10mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - |