- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Panel Mount Type | Contact Materials | Current-UL | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Number of Positions Per Level | Wire Cross Section | Fastening Method | Front Panel Wire Connection | Rear Panel Wire Connection | Features | Height | Length | Width | Panel Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1899029 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | - | 6.779987g | Screw Mount - Rear Flange | - | - | 320V | - | 2011 | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | - | - | Green | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | - | - | - | 12A | - | - | - | - | 300V | - | - | 1 | 10A | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 6 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Sealing Gasket, Threaded Mate Lock | - | 12mm | 2.372 60.24mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1829374 Phoenix Contact | 57 | - | Datasheet | 7 Weeks | - | Panel | - | - | Polyamide | 198.446662g | Screw Mount - Front Flange | Tin | - | 160V | - | 2011 | COMBICON DFK-MC | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 5 | - | - | Green | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | Straight | 29.4mm | not_compliant | 8A | - | - | - | - | 300V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 5 | UL | - | - | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Threaded Mating Lock | 29.4mm | 33.44mm | 1.317 33.44mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1716522 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole, Wall | - | Polyamide | Plastic | 22.219988g | 2 Piece, Snap Lock - Front Flange | Tin | - | 500V | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | - | - | - | Green | 1 | Male | - | - | 0.300 7.62mm | Right Angle | 26.24mm | - | 41A | - | 4 | - | 8-24 AWG | 600V | - | 41A | 1 | 41A | 24 AWG | 8 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | - | - | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | - | 48.95mm | 55.98mm | 2.204 55.98mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1599150000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Panel | - | - | Polybutylene | - | Screw Mount - Front Flange | CuSn | - | 300V | Box | 2008 | Omnimate SLDF | yes | Active | - | Solder | EAR99 | - | - | 100°C | -25°C | Orange | 1 | - | - | - | 0.200 5.08mm | Straight | 28mm | - | 15A | CSA, UR | - | - | - | 300V | - | 15A | 1 | 15A | - | - | 4 | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | - | 2.5 mm2 | PLUG IN | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Lock Opening | - | 39.98mm | 1.574 39.98mm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1701456 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | BOARD AND PANEL | - | Polyamide | 15.419986g | 2 Piece, Snap Lock | Silver | - | 1kV | - | 2005 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.400 10.16mm | - | - | - | 76A | - | - | - | - | 300V | - | - | 1 | 66A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | - | - | - | 1.565 39.76mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1702413 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | BOARD AND PANEL | - | Polyamide | 453.59237g | 2 Piece, Snap Lock | Silver | - | 1kV | - | 2011 | COMBICON DFK-IPC | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.400 10.16mm | Right Angle | - | - | 76A | - | - | - | - | 600V | - | 76A | 1 | 5A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | - | - | Header, Female Sockets | PCB Pins - Right Angle | - | - | 44.44mm | 1.750 44.45mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1703771 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2 Piece, Snap Lock - Front Flange | Silver | - | 1kV | - | 1998 | COMBICON DFK-IPC | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.400 10.16mm | - | - | unknown | 76A | - | - | - | 6-20 AWG | 600V | Compliant | - | 1 | 55A | 20 AWG | 6 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | - | - | Header, Female Sockets | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Threaded Mating Lock, Shield Connection Front Side | - | - | 2.417 61.40mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 3073335 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Cable | - | - | - | - | 2 Piece | - | - | 500V | - | 2011 | CLIPLINE UW | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | not_compliant | 76A | - | 2 | - | 6-20 AWG | 600V | - | 76A | 1 | 65A | 20 AWG | 20 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | 31mm | 52.5mm | 0.398 10.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0710073 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Wall | - | - | Polyamide | - | Screw Mount - Front Flange | - | - | 320V | - | - | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 7 | - | - | Green | 1 | Male | - | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 12A | - | - | - | - | 300V | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | - | 2.5 mm2 | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | - | 29.5mm | 55mm | 1.181 30.00mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0710154 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | - | - | Screw Mount - Front Flange | Tin | - | 320V | - | - | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 15 | - | - | Green | 1 | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 12A | - | - | - | - | 300V | - | 12A | 1 | 10A | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 15 | UL; CSA | - | 2.5 mm2 | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | - | 27.2mm | 17.5mm | 3.740 95.00mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0708344 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | Snap Fit | - | - | 400V | - | - | CLIPLINE DFK | yes | Active | Not Applicable | - | EAR99 | - | 2 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | 10A | - | - | - | 10-30 AWG | 300V | - | - | - | 8A | 30 AWG | 10 AWG | - | - | MODULAR TERMINAL BLOCK | 1 | - | UL | - | - | SCREW AND SOLDER | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Fuse, 6.3x32 | - | 51mm | 0.480 12.20mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1821067 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel | - | Polyamide | - | - | 2 Piece | - | - | 1kV | - | 2014 | CLIPLINE PLW | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Granite | - | Male | - | - | 0.394 10.00mm | Straight | 35.7mm | - | 41A | - | - | - | 6-16 AWG | 500V | - | - | 1 | 40A | 16 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 3 | - | - | Push In Clamp - Wire Entry Angled to Panel | Push In Clamp - Wire Entry 90° to Panel | Lever Actuated | - | 54.8mm | 2.142 54.40mm | 0.758 19.26mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1727582 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | - | 22.219988g | 2 Piece, Snap Lock - Front Flange | - | - | 500V | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 41A | - | - | - | - | 300V | - | - | 1 | 41A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | - | - | - | 1.604 40.74mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1727605 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | - | BOARD AND PANEL | - | - | 15.410007g | 2 Piece, Snap Lock - Front Flange | Copper | - | 500V | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 4 | - | - | Green | 1 | - | - | - | 0.300 7.62mm | - | - | - | 41A | - | - | - | - | 300V | - | - | 1 | 41A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | - | - | - | 2.204 55.98mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0707798 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2 Piece | - | - | 500V | - | - | CLIPLINE HDFK | yes | Active | Not Applicable | - | EAR99 | - | 2 | - | - | Green, Yellow | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2-8 AWG | 600V | - | - | - | 115A | 8 AWG | 2 AWG | - | 1 | MODULAR TERMINAL BLOCK | 1 | - | UL | - | - | - | Bolt/Screw Clamp - Wire Entry Angled to Panel | Bolt/Screw Clamp - Wire Entry Parallel to Panel | - | - | - | 0.594 15.10mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1899294 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | 5.350009g | Screw Mount - Rear Flange | Tin | - | 320V | - | 2010 | COMBICON DFK-MSTBA | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 3 | - | - | Green | 1 | - | PBT, UL 94V0 | - | 0.200 5.08mm | - | - | unknown | 12A | - | - | - | - | 300V | - | - | 1 | 10A | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 3 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket, Threaded Mate Lock | 18.2mm | 12mm | 1.772 45.00mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1899362 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | - | - | - | 8.899993g | Screw Mount - Rear Flange | - | - | 320V | Tape and Reel | 2011 | COMBICON DFK-MSTBA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | - | - | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | 0.200 5.08mm | - | 1.75mm | - | 12A | - | - | - | - | 300V | - | - | 1 | 10A | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 10 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket, Threaded Mate Lock | - | 3mm | 3.172 80.56mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1829361 Phoenix Contact | 190 |
| Datasheet | 7 Weeks | Tin | Panel | - | Polyamide | Polyamide | 198.446662g | Screw Mount - Front Flange | Tin | 8A | 160V | - | 2010 | COMBICON DFK-MC | - | Active | 1 (Unlimited) | Solder | - | Socket | 4 | - | - | Green | 1 | Male | - | - | 0.150 3.81mm | Straight | 29.4mm | - | 8A | - | 4 | Green | - | 300V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 4 | - | - | 4 | - | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Threaded Mating Lock | 29.4mm | 29.63mm | 1.167 29.63mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1708744 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2 Piece | - | - | - | - | 2015 | TW 50 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 1/0-8 AWG | - | - | - | - | - | 8 AWG | 0 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 1 | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.039 ~ 0.197 1.0 ~ 5.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0711030 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | Polyamide | - | 7.369997g | 2 Piece | - | - | 500V | - | - | CLIPLINE VDFK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | - | - | - | Green, Yellow | - | Female | - | 8536.69.40.40 | - | - | - | - | 57A | - | 2 | - | 8-26 AWG | - | - | - | - | - | 26 AWG | 24 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | CSA | 1 | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Circular Clamp, Solder Hook | - | 30.2mm | 10mm | 0.394 10.00mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-2 | - |