- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Panel Mount Type | Contact Materials | Current-UL | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Wire Gauge | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Number of Positions Per Level | Wire Cross Section | Fastening Method | Front Panel Wire Connection | Rear Panel Wire Connection | Features | Height | Length | Width | Panel Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3073584 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | - | - | - | - | Polyamide | - | - | 2 Piece | - | - | 1kV | 2011 | CLIPLINE RW | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | Gray | 1 | Female | - | 8536.69.40.40 | - | - | - | not_compliant | 76A | 6-26 AWG | 600V | - | - | - | 65A | 26 AWG | 6 AWG | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | 0.642 16.30mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 0707141 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | - | Polyamide | 6.880004g | Screw Mount - Front Flange | Tin | 15A | 320V | - | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 6 | Green | 1 | - | - | - | 0.197 5.00mm | Straight | 29.5mm | unknown | 12A | - | 300V | - | 12A | 1 | 10A | 12 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | - | 2.5 mm2 | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Lock Opening | 27.2mm | 50mm | 1.969 50.00mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1701728 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | BOARD AND PANEL | - | - | Polyamide | 28.349523g | 2 Piece, Snap Lock - Front Flange | Silver | - | 1kV | 2005 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 5 | Green | 1 | - | PA, UL 94V-0 | - | 0.400 10.16mm | Right Angle | 46.4mm | - | 76A | - | 600V | - | 76A | 1 | 5A | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Threaded Mating Lock, Shield Connection Front Side | - | 86.16mm | 3.392 86.16mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1702264 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | BOARD AND PANEL | - | - | Polyamide | 22.780004g | 2 Piece, Snap Lock - Front Flange | Silver | - | 1kV | 2005 | COMBICON DFK-PCV | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | Green | 1 | - | UL 94V-0 | - | 0.400 10.16mm | Straight | 46.4mm | - | 76A | - | 600V | - | 76A | 1 | 5A | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Threaded Mating Lock, Shield Connection Feedthrough | - | 65.84mm | 2.592 65.84mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1899139 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | - | BOARD | - | - | Polybutylene | 3.360014g | Screw Mount - Rear Flange | - | - | 320V | 2007 | COMBICON DFK-MSTBVA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Straight | 12mm | unknown | 12A | - | 300V | - | 12A | 1 | 10A | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | - | 2 | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket | - | 12mm | 1.172 29.76mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1829387 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | Wall | - | - | - | Polyamide | 198.446662g | Screw Mount - Front Flange | Tin | - | 160V | 2011 | COMBICON DFK-MC | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 6 | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | - | 0.150 3.81mm | Straight | 20.4mm | not_compliant | 8A | - | 300V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | CB; CCA; CSA; CUL; EAC; UL | - | - | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Threaded Mating Lock | 29.4mm | 37.25mm | 1.467 37.25mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1899346 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | - | - | - | - | - | 7.890012g | Screw Mount - Rear Flange | - | - | 320V | 2010 | COMBICON DFK-MSTBA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | Green | 1 | - | PBT, UL 94V0 | - | 0.200 5.08mm | - | - | - | 12A | - | 300V | - | - | 1 | 10A | - | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket, Threaded Mate Lock | - | - | 2.772 70.40mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0707840 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2 Piece | - | - | - | - | CLIPLINE HDFK | - | Active | Not Applicable | - | EAR99 | Screw | - | - | - | - | - | 8536.69.40.40 | - | - | - | not_compliant | - | - | - | - | 10A | - | - | - | - | - | MODULAR TERMINAL BLOCK | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0709903 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | Polyamide | - | - | 2 Piece | - | - | 500V | - | CLIPLINE HDFKV | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green, Yellow | - | Female | - | 8536.69.40.40 | - | Right Angle | - | not_compliant | 76A | 4-20 AWG | 600V | 2 | 101A | - | 85A | 20 AWG | 20 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 1 | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Screw Terminal | - | - | 63.6mm | 0.476 12.10mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1716739 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | - | Plastic | 2.100133kg | 2 Piece, Snap Lock - Front Flange | - | - | 500V | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | - | 0.300 7.62mm | - | - | - | 41A | 8-24 AWG | 600V | - | - | 1 | 41A | 24 AWG | 8 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | 3 | - | SCREW | Header, Male Pins | PCB Pins - Right Angle | Threaded Mating Lock, Shield Connection Feedthrough | - | - | 2.263 57.48mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 0707329 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | PANEL | - | - | Polyamide | - | Screw Mount - Front Flange | Tin | 15A | 320V | - | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | - | Green | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Straight | 29.5mm | - | 12A | - | 300V | - | 12A | 1 | 10A | - | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; CSA | 11 | 2.5 mm2 | - | Header, Male Pins | Quick Connect - 0.110 (2.80mm), Solder Eyelet | Lock Opening | 27.2mm | 76.2mm | 3.000 76.20mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 1899401 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | - | - | - | - | 10.96999g | Screw Mount - Rear Flange | - | - | 320V | 2011 | COMBICON DFK-MSTBVA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 14 | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 12A | - | 800V | - | - | 1 | 8A | - | - | 1 | STRIP TERMINAL BLOCK | - | 14 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket, Threaded Mate Lock | - | - | 3.972 100.88mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1899100 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | - | - | 10.979997g | Screw Mount - Rear Flange | - | - | 320V | 2010 | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 14 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 12A | - | 300V | - | - | 1 | 10A | - | - | 1 | STRIP TERMINAL BLOCK | - | 14 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Sealing Gasket, Threaded Mate Lock | - | - | 3.972 100.88mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1716690 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | - | - | - | - | Plastic | 56.699046g | 2 Piece, Snap Lock - Front Flange | - | - | 500V | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 41A | 8-24 AWG | 600V | - | - | 1 | 41A | 24 AWG | 8 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | 10 | - | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Threaded Mating Lock, Shield Connection Front Side | - | - | 4.363 110.82mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1716700 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | - | - | - | Plastic | 22.219988g | 2 Piece, Snap Lock - Front Flange | - | - | 500V | 2012 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 41A | 8-24 AWG | 600V | - | - | 1 | 41A | 24 AWG | 8 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | 11 | - | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Threaded Mating Lock, Shield Connection Front Side | - | - | 4.663 118.44mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1703755 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | - | - | - | - | - | - | 2 Piece, Snap Lock | - | - | 1kV | 1998 | COMBICON DFK-IPC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | - | 0.400 10.16mm | - | - | - | 76A | 6-20 AWG | 600V | - | - | 1 | 55A | 20 AWG | 6 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 8 | - | - | Header, Female Sockets | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | 4.150 105.40mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 0709880 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | - | - | - | - | 2 Piece | - | - | - | - | CLIPLINE HDFK | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 1 | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | 0.476 12.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | RoHS Compliant | - | - | ||
![]() 1708746 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2 Piece | - | - | - | 2015 | TW 50 | yes | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 1/0-8 AWG | - | - | - | 1 | - | 8 AWG | 0 AWG | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | - | - | - | Push In Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | - | 0.039 ~ 0.197 1.0 ~ 5.0mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 0735032 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Wall | - | Metal | - | - | - | Snap Fit | - | - | 250V | - | CLIPLINE DFK | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | Gray | - | - | - | 8536.69.40.40 | - | Straight | - | unknown | 10A | 12-28 AWG | 300V | - | 10A | - | 10A | 28 AWG | 24 AWG | - | MODULAR TERMINAL BLOCK | 1 | - | UL; CSA | - | - | - | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Wire Wrap Terminals | - | - | - | 0.240 6.10mm | 0.059 1.50mm | RoHS Compliant | UL94 V-2 | - | ||
![]() 0706524 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | - | - | 7.930014g | Snap Fit | - | - | 400V | - | CLIPLINE DFK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 2 | Gray | - | - | - | 8536.69.40.40 | - | Straight | - | unknown | 17.5A | 12-28 AWG | 300V | - | 17.5A | - | 15A | 28 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | 1 | - | UL; CSA | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Quick Connect - 0.110 (2.80mm), Solder Eyelet | - | - | - | 0.244 6.20mm | 0.098 2.50mm | RoHS Compliant | UL94 V-2 | - |