- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Panel Mount Type | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Number of Positions Per Level | Stripping Length | Wire Cross Section | Front Panel Wire Connection | Rear Panel Wire Connection | Features | Height | Length | Width | Panel Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1703616 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Silver | Wall | - | - | - | 300.000012g | 2 Piece, Snap Lock - Front Flange | - | 1kV | - | 1998 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.400 10.16mm | Straight/Right Angle | - | - | 76A | - | 2 | - | 6-20 AWG | 600V | - | - | 76A | 1 | 55A | 20 AWG | 6 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | - | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry 90° to Panel | Threaded Mating Lock, Shield Connection Feedthrough | - | - | 2.192 55.68mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1840641 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | - | Copper | - | 44.68999g | Screw Mount - Front Flange | - | 400V | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 20A | - | - | - | 10-30 AWG | 600V | Compliant | - | - | 1 | 35A | 30 AWG | 10 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | 11 | - | 4 mm2 | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Threaded Mating Lock | - | - | 4.151 105.44mm | 0.039 ~ 0.197 1.0 ~ 5.0mm | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 0709547 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel | - | - | Polyamide | 269.019993g | 2 Piece | - | - | - | - | CLIPLINE HDFKV | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | 232A | - | 2 | - | 4 AWG | 600V | - | - | 232A | - | 230A | 4 AWG | 0 AWG | 4 AWG | - | - | MODULAR TERMINAL BLOCK | 1 | - | UL; CSA | - | - | - | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | 0.984 25.00mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1716506 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Wall | - | - | Plastic | 17.260012g | 2 Piece, Snap Lock - Front Flange | Tin | 500V | - | 2011 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 41A | - | 2 | - | 8-24 AWG | 600V | - | - | 41A | 1 | 41A | 24 AWG | 8 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | - | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | 40.74mm | 26.24mm | 1.604 40.74mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1703483 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Silver | Through Hole | - | Polyamide | - | 179.999996g | 2 Piece, Snap Lock - Front Flange | - | 1kV | - | 1998 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 5 | Green | 1 | Male | PA, UL 94V-0 | - | 0.400 10.16mm | Straight | 30.55mm | unknown | 76A | CB, UL | - | - | 6-20 AWG | 600V | - | - | - | 1 | 55A | 20 AWG | 6 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | - | 12mm | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Threaded Mating Lock, Shield Connection Front Side | - | 86.16mm | 3.392 86.16mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0708593 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Polyamide | - | - | 2 Piece | - | 690V | - | - | CLIPLINE HDFKV | yes | Active | Not Applicable | Screw | EAR99 | - | - | Gray | 1 | Female | - | 8536.69.40.40 | - | - | - | - | 150A | - | 2 | - | 6 AWG | 600V | - | - | - | - | 150A | 1 AWG | 6 AWG | 6 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | UL | - | - | - | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Screw Terminal | - | - | - | 0.740 18.80mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0710125 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | - | Polyamide | - | Screw Mount - Front Flange | Tin | 320V | - | - | COMBICON DFK-MSTB | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 12 | Green | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | Straight | 29.5mm | unknown | 12A | - | - | - | - | 300V | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; CSA | - | - | 2.5 mm2 | Header, Male Pins | Quick Connect - 0.187 (4.75mm), Solder Eyelet | - | 27.2mm | 70mm | 3.150 80.00mm | 0.020 ~ 0.157 0.5 ~ 4.0mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1898897 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | - | 6.39999g | Screw Mount - Rear Flange | - | 320V | - | 2011 | COMBICON DFK-MSTBA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | Green | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | - | - | unknown | 12A | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Sealing Gasket | - | - | 2.372 60.24mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1898884 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | PBT | 5.899989g | Screw Mount - Rear Flange | - | 320V | - | 2011 | COMBICON DFK-MSTBA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 7 | Green | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | - | 3.91mm | - | 12A | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 7 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Sealing Gasket | - | 12mm | 2.172 55.16mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1899155 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | - | BOARD AND PANEL | - | PBT | 4.289992g | Screw Mount - Rear Flange | - | 320V | - | 2011 | COMBICON DFK-MSTBVA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 4 | Green | 1 | - | - | - | 0.200 5.08mm | - | - | - | 12A | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket | - | - | 1.572 39.92mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703454 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide | 300.000012g | 2 Piece, Snap Lock - Front Flange | Silver | 1kV | - | 1998 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.400 10.16mm | - | - | unknown | 76A | - | - | - | 6-20 AWG | 600V | - | - | - | 1 | 55A | 20 AWG | 6 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | 2 | - | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Threaded Mating Lock, Shield Connection Front Side | 55.68mm | 30.55mm | 2.192 55.68mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3056336 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | Polyamide | - | - | 2 Piece | - | 1kV | - | 2013 | CLIPLINE RW | yes | Obsolete | Not Applicable | - | - | - | - | Gray | 1 | Female | - | - | - | - | - | - | 125A | - | 2 | - | 2-14 AWG | 600V | - | - | - | - | 115A | 14 AWG | 2 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | 0.799 20.30mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3056132 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Wall | - | Polyamide | - | - | 2 Piece | - | 1kV | - | 2011 | CLIPLINE RW | - | Obsolete | 1 (Unlimited) | PCB | EAR99 | - | - | Gray | 1 | Female | - | 8536.69.40.40 | - | - | - | - | 125A | - | 2 | - | 2-14 AWG | 600V | - | - | 125A | 1 | 115A | 14 AWG | 2 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | - | - | 0.799 20.30mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3056284 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Screw | - | Polyamide | - | - | 2 Piece, Snap Lock | - | 1kV | - | 2013 | CLIPLINE RW | - | Obsolete | Not Applicable | - | EAR99 | - | - | Gray | 2 | Female | - | 8536.69.40.40 | - | - | 76mm | - | 76A | - | - | - | - | 600V | - | - | 76A | - | 65A | 26 AWG | 6 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 1 | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | Engagement Pin | - | 16.3mm | 0.642 16.30mm | 0.039 ~ 0.236 1.0 ~ 6.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1701553 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | BOARD AND PANEL | - | Polyamide | 24.039999g | 2 Piece, Snap Lock - Front Flange | Silver | 1kV | - | 2005 | COMBICON DFK-PC | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 4 | Green | 1 | - | - | - | 0.400 10.16mm | Right Angle | 46.4mm | - | 76A | - | - | - | - | 600V | - | - | 76A | 1 | 66A | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Threaded Mating Lock, Shield Connection Front Side | - | 76mm | 2.992 76.00mm | 0.039 ~ 0.118 1.0 ~ 3.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1899168 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | - | 4.740012g | Screw Mount - Rear Flange | - | 320V | - | 2011 | COMBICON DFK-MSTBVA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 5 | Green | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | - | - | - | 12A | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 5 | UL | - | - | - | Header, Male Pins | PCB Pins - Straight | Sealing Gasket | - | 12mm | 1.772 45.00mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0708250 Phoenix Contact | 134 |
| Datasheet | 4 Weeks | - | Wall | - | - | Polyamide | 4.080007g | 2 Piece | - | 500V | Bulk | - | CLIPLINE VDFK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw, Socket | - | Gray | 1 | - | - | 8536.69.40.40 | 10mm | Right Angle | 25.5mm | - | 32A | CB, CSA, KEMA, cULus | - | Grey | 10-30 AWG | 300V | - | 500V | 32A | - | 30A | 24 AWG | 24 AWG | - | 2 | 1 | MODULAR TERMINAL BLOCK | 1 | 6 | UL; CSA | 1 | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Circular Clamp, Solder Hook | - | 20.5mm | 25.5mm | 0.394 10.00mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073306 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Plug-In, Wall | - | Polyamide | - | 10.399994g | 2 Piece | - | 500V | Bulk | 2012 | CLIPLINE UW | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | Gray | - | Female | - | 8536.69.40.40 | - | Straight | - | unknown | 41A | - | - | - | 10-24 AWG | 600V | - | - | 41A | 1 | 30A | 24 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Bolt/Screw Clamp - Wire Entry 90° to Panel | Bolt/Screw Clamp - Wire Entry 90° to Panel | - | 23.5mm | 44.4mm | 0.319 8.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3059744 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Screw Mount - Front Flange | - | - | - | 2017 | CLIPLINE PW | yes | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | 300V | - | - | - | - | 30A | 24 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 1 | - | - | - | - | - | Push In Clamp - Wire Entry Angled to Panel | Solder Tabs | Engagement Pin | - | - | 0.319 8.10mm | 0.039 ~ 0.157 1.0 ~ 4.0mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1899016 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | - | BOARD AND PANEL | - | Plastic | 6.460006g | Screw Mount - Rear Flange | - | 320V | - | 2010 | COMBICON DFK-MSTBA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 5 | Green | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | - | - | - | 12A | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 5 | UL | - | - | - | Header, Male Pins | PCB Pins - Right Angle | Sealing Gasket, Threaded Mate Lock | - | 55.2mm | 2.172 55.16mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |