- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Panel Mount | Component Type | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Tradename | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Wire Gauge | Contact Tail Length | Number of Levels | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39506-1520 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 570 | - | - | - | - | - | - | 395061520 0395061520 | - | - | - | - | - | - | Eurostyle | - | - | 300 V | - | - | - | - | 39506 | - | - | - | 20 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | ||
![]() 39506-1503 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 3456 | - | - | - | - | - | - | 395061503 0395061503 | - | - | - | - | - | - | Eurostyle | - | - | 300 V | - | - | - | - | 39506 | - | - | - | 3 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | ||
![]() 1110613 Phoenix Contact | In Stock | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper | 16A | 16 A | 50 | - | - | - | Phoenix Contact | Cable Mounts | Bulk | - | - | Active | - | Details | - | - | - | 320 V | 300 V | 320 V | 12 AWG | 26 AWG | - | -40°C ~ 105°C | COMBICON LPC | - | - | Plug, Female Sockets | 8 Position | Green | 1 | Female | - | - | 5.08 mm | - | - | 0.606 (15.39mm) | - | 16 A | Spring Clamp | 8 | - | - | 1 | Tin | - | - | 12-26 AWG | 8 | - | - | 180° | - | 0.2-2.5mm² | 10mm | - | - | - | - | Push-In | - | Plugs | Straight | Ejector Latches, Lever Actuated | 20.98 mm | 33.52 mm | 50.19 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1110619 Phoenix Contact | In Stock | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper | 16A | 16 A | 50 | - | - | - | Phoenix Contact | Cable Mounts | Bulk | - | - | Active | - | Details | - | - | - | 320 V | 300 V | 320 V | 12 AWG | 26 AWG | - | -40°C ~ 105°C | COMBICON LPC | - | - | Plug, Female Sockets | 13 Position | Green | 1 | Female | - | - | 5.08 mm | - | - | 0.606 (15.39mm) | - | 16 A | Spring Clamp | 13 | - | - | 1 | Tin | - | - | 12-26 AWG | 13 | - | - | 180° | - | 0.2-2.5mm² | 10mm | - | - | - | - | Push-In | - | Plugs | Straight | Ejector Latches, Lever Actuated | 20.98 mm | 33.52 mm | 75.59 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1110611 Phoenix Contact | In Stock | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper | 16A | 16 A | 50 | - | - | - | Phoenix Contact | Cable Mounts | Bulk | - | - | Active | - | Details | - | - | - | 320 V | 300 V | 320 V | 12 AWG | 26 AWG | - | -40°C ~ 105°C | COMBICON LPC | - | - | Plug, Female Sockets | 6 Position | Green | 1 | Female | - | - | 5.08 mm | - | - | 0.606 (15.39mm) | - | 16 A | Spring Clamp | 6 | - | - | 1 | Tin | - | - | 12-26 AWG | 6 | - | - | 180° | - | 0.2-2.5mm² | 10mm | - | - | - | - | Push-In | - | Plugs | Straight | Ejector Latches, Lever Actuated | 20.98 mm | 33.52 mm | 40.03 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1110615 Phoenix Contact | In Stock | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper | 16A | 16 A | 50 | - | - | - | Phoenix Contact | Cable Mounts | - | - | - | Active | - | Details | - | - | - | 320 V | 300 V | 320 V | 12 AWG | 26 AWG | - | -40°C ~ 105°C | - | - | - | Plug, Female Sockets | 10 Position | Green | 1 | Female | - | - | 5.08 mm | - | - | 0.606 (15.39mm) | - | 16 A | Spring Clamp | 10 | - | - | 1 | Tin | - | - | 12-26 AWG | 10 | - | - | 180° | - | 0.2-2.5mm² | 10mm | - | - | - | - | Push-In | - | Plugs | Straight | Ejector Latches, Lever Actuated | 20.98 mm | 33.52 mm | 60.35 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 39523-7319 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | 0395237319 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39523 | - | - | - | 19 Position | - | - | - | - | - | 5 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39501-6015 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 1152 | MOLEX LLC | 395016015 | - | - | - | - | 0395016015 | Active | - | 5.77 | Details | Yes | - | Eurostyle | - | - | 300 V | - | - | - | - | 39501 | - | EAR99 | - | 15 Position | - | - | - | - | 8536.69.40.40 | 3.5 mm | - | - | - | unknown | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39534-5615 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 234 | - | - | - | - | - | - | 0395345615 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39534 | - | - | - | 15 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39513-7017 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 324 | MOLEX LLC | 39513-7017 | 39513-7017 | - | - | - | 0395137017 | Active | - | 5.74 | Details | Yes | - | Eurostyle | - | - | 300 V | 16 AWG | 30 AWG | - | - | 39513 | - | EAR99 | - | 17 Position | - | - | - | - | 8536.69.40.40 | 3.81 mm | - | - | - | unknown | 8 A | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39533-3813 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | 0395333813 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39533 | - | - | - | 13 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39537-2317 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 126 | - | - | - | - | - | - | 0395372317 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39537 | - | - | - | 17 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39533-3418 Molex | In Stock | - | - | - | CABLE | - | - | - | - | - | - | 126 | MOLEX LLC | 395333418 | - | - | - | - | 0395333418 | Active | - | 5.67 | Details | Yes | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39533 | - | EAR99 | - | 18 Position | - | 1 | - | - | 8536.69.40.40 | 5.08 mm | - | - | - | unknown | 18 A | - | - | 12 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 18 | - | - | - | - | - | 15 A | - | - | SCREW | - | 300 V | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39530-0218 Molex | In Stock | - | - | Tin | - | Nylon | - | - | Copper Alloy | - | - | 216 | MOLEX LLC | 395300218 | - | - | - | - | 0395300218 | Active | - | 5.73 | Details | Yes | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39530 | - | - | - | 18 Position | - | - | - | - | - | 5.08 mm | - | - | - | unknown | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39500-5204 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | 0395005204 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 16 AWG | 30 AWG | - | - | 39500 | - | - | - | 4 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39426-0005 Molex | In Stock | - | - | Tin | BOARD | Nylon | No | PCB Header | Tin | - | - | 40 | MOLEX LLC | 39426-0005 | 39426 | - | - | - | 394260005 425905 0394260005 | Active | Active | 5.69 | - | Yes | - | EuroMax | - | - | 600 V | - | - | - | - | 39426 | Yes | EAR99 | Euro Block | 5 Position | Black | 1 | - | PBT | 8536.69.40.40 | 12 mm | Right Angle | - | - | compliant | 85 A | Through Hole | - | 3 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 5 | - | - | - | - | - | 85 A | - | 21.2 mm2 | SCREW | - | 600 V | - | Right Angle | - | - | - | - | - | - | ||
![]() 39513-8518 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 360 | MOLEX LLC | 39513-8518 | 39513-8518 | - | - | - | 0395138518 | Active | - | 5.73 | Details | Yes | - | Eurostyle | - | - | 300 V | 16 AWG | 30 AWG | - | - | 39513 | - | EAR99 | - | 18 Position | - | - | - | - | 8536.69.40.40 | 3.81 mm | - | - | - | unknown | 8 A | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39532-4508 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | 0395324508 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | - | - | - | - | 39532 | - | - | - | 8 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | - | - | - | - | - | - | ||
![]() 39374-0808 Molex | In Stock | - | - | - | CABLE | - | No | Plug | - | - | - | 75 | MOLEX LLC | 39374-0808 | 39374 | - | - | - | 393740808 370808 0393740808 | Active | Active | 5.68 | Details | Yes | - | Eurostyle | - | - | 300 V | 12 AWG | 30 AWG | 90 deg | - | 39374 | Yes | EAR99 | Euro Block | 8 Position | - | 1 | - | POLYAMIDE66, UL 94V-0 | 8536.69.40.40 | 7.5 mm | Vertical | - | - | unknown | 15 A | - | - | 12 AWG | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 8 | UL | - | - | - | - | 15 A | - | - | SCREW | - | 400 V | - | Vertical | - | - | - | - | - | UL 94 V-0 | ||
![]() 39538-6004 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 2340 | - | - | - | - | Through Hole | - | 0395386004 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | - | - | - | - | 39538 | - | - | - | 4 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | 15 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | - | - | - | - | - | - |