- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Torque-Screw | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Connection Method | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170269-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA400191R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.3107 Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | UR | Copper Alloy | - | - | 50 | 39.3107 | - | Free Hanging | - | - | - | - | - | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | - | - | 7 Position | Gray (Dark Gray) | 5 mm | - | - | 10 A, 12 A | Spring Clamp | - | - | 7 | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | - | 15 mm | 35 mm | 25.6 mm | - | UL 94 V-0 | ||
![]() 39.3104 Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | UR | Copper Alloy | - | - | 50 | 39.3104 | - | Free Hanging | - | - | - | - | - | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | - | - | 4 Position | Gray (Dark Gray) | 5 mm | - | - | 10 A, 12 A | Spring Clamp | - | - | 4 | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | - | 15 mm | 20 mm | 25.6 mm | - | UL 94 V-0 | ||
![]() 39.3108 Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | UR | Copper Alloy | - | - | 50 | 39.3108 | - | Free Hanging | - | - | - | - | - | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | - | - | 8 Position | Gray (Dark Gray) | 5 mm | - | - | 10 A, 12 A | Spring Clamp | - | - | 8 | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | - | 15 mm | 40 mm | 25.6 mm | - | UL 94 V-0 | ||
![]() 39.3105 Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | UR | Copper Alloy | - | - | 50 | 39.3105 | - | Free Hanging | - | - | - | - | - | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | - | - | 5 Position | Gray (Dark Gray) | 5 mm | - | - | 10 A, 12 A | Spring Clamp | - | - | 5 | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | Push-In | Plugs - Spring Cage | - | - | 15 mm | 25 mm | 25.6 mm | - | UL 94 V-0 | ||
![]() TBP03P4-350-08GR CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.2 Nm (1.7 Lb-In) | 320 V | 300 V | 300 VDC, 320 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | -40°C ~ 105°C | TBP03P4-350 | Plug, Female Sockets | 8 Position | Green | 3.5 mm | - | 0.756 (19.20mm) | +/- 7 A, +/- 8 A | Screw | - | 1 | - | Nickel | 16-28 AWG | 8 | 90° | - | 0.2-1.5mm² | 6-7mm | M2 | - | Screw | Plugs | Vertical | - | 10.5 mm | 28.3 mm | 19.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P3-350-10GR CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.2 Nm (1.7 Lb-In) | 250 V | 300 V | 300 VDC, 250 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | -40°C ~ 105°C | TBP03P3-350 | Plug, Female Sockets | 10 Position | Green | 3.5 mm | - | 0.441 (11.20mm) | +/- 7 A, +/- 8 A | Screw | - | 1 | - | Nickel | 16-28 AWG | 10 | 180° | - | 0.5-1.5mm² | 6-7mm | M2 | - | Screw | Plugs | Vertical | - | 11.2 mm | 35.8 mm | 16.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P5-350-12BE CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.2 Nm (1.7 Lb-In) | 320 V | 300 V | 300 VDC, 320 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | -40°C ~ 105°C | TBP03P5-350 | Plug, Female Sockets | 12 Position | Blue | 3.5 mm | - | 0.756 (19.20mm) | +/- 7 A, +/- 8 A | Screw | - | 1 | - | Nickel | 16-28 AWG | 12 | 270° | - | 0.2-1.5mm² | 6-7mm | M2 | - | Screw | Plugs | Vertical | - | 10.5 mm | 42.8 mm | 19.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03R3-350-12BK CUI Devices | In Stock | - | - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 8A | 8 A | - | - | CUI Devices | PCB Mount | Box | Active | Details | - | 250 V | 300 V | 300 VDC, 250 VDC | - | - | - | -40°C ~ 130°C | TBP03R3-350 | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | 3.5 mm | - | 0.524 (13.30mm) | 8 A | Through Hole | 0.102 (2.60mm) | 2 | - | Tin | - | 12 | - | Vertical | - | - | - | - | - | Sockets | Vertical | - | 13.3 mm | 43.5 mm | 15.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P3-350-12GR CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.2 Nm (1.7 Lb-In) | 250 V | 300 V | 300 VDC, 250 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | -40°C ~ 105°C | TBP03P3-350 | Plug, Female Sockets | 12 Position | Green | 3.5 mm | - | 0.441 (11.20mm) | +/- 7 A, +/- 8 A | Screw | - | 1 | - | Nickel | 16-28 AWG | 12 | 180° | - | 0.5-1.5mm² | 6-7mm | M2 | - | Screw | Plugs | Vertical | - | 11.2 mm | 42.8 mm | 16.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04P1-500-02GR CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.5 Nm (4.4 Lb-In) | 630 V | 300 V | 300 VDC, 630 VDC | 12 AWG | 28 AWG | 28 AWG to 12 AWG | -40°C ~ 105°C | TBP04P1-500 | Plug, Female Sockets | 2 Position | Green | 5 mm | - | 0.713 (18.10mm) | +/- 10 A, +/- 15 A | Screw | - | 1 | - | Nickel | 12-28 AWG | 2 | 180° | - | 0.5-2.5mm² | 7-8mm | M3 | - | Screw | Plugs | Horizontal | Retention Latches (Non-Wire Side) | 15.05 mm | 10 mm | 18.1 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03R1-350-07BE CUI Devices | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | PCB Mount | Box | Active | Details | - | 250 V | 300 V | 300 VDC, 250 VDC | - | - | - | -40°C ~ 105°C | TBP03R1-350 | Header, Male Pins, Shrouded (4 Side) | 7 Position | Blue | 3.5 mm | - | 0.284 (7.21mm) | +/- 7 A, +/- 8 A | Through Hole | 0.134 (3.40mm) | 1 | - | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | Sockets | Horizontal | Notch Guide | 7.2 mm | 25.3 mm | 9.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP05R2-762-10BE CUI Devices | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | PCB Mount | Box | Active | Details | - | 630 V | 300 V | 300 VDC, 630 VDC | - | - | - | -40°C ~ 105°C | TBP05R2-762 | Header, Male Pins, Shrouded (4 Side) | 10 Position | Blue | 7.62 mm | - | 0.472 (12.00mm) | +/- 10 A, +/- 15 A | Through Hole | 0.157 (4.00mm) | 1 | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | Sockets | Vertical | - | 8.5 mm | 75.78 mm | 12 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03R1-350-03BE CUI Devices | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | PCB Mount | Box | Active | Details | - | 250 V | 300 V | 300 VDC, 250 VDC | - | - | - | -40°C ~ 105°C | TBP03R1-350 | Header, Male Pins, Shrouded (4 Side) | 3 Position | Blue | 3.5 mm | - | 0.284 (7.21mm) | +/- 7 A, +/- 8 A | Through Hole | 0.134 (3.40mm) | 1 | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | Sockets | Horizontal | Notch Guide | 7.2 mm | 11.3 mm | 9.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04P1-500-09BE CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.5 Nm (4.4 Lb-In) | 630 V | 300 V | 300 VDC, 630 VDC | 12 AWG | 28 AWG | 28 AWG to 12 AWG | -40°C ~ 105°C | TBP04P1-500 | Plug, Female Sockets | 9 Position | Blue | 5 mm | - | 0.713 (18.10mm) | +/- 10 A, +/- 15 A | Screw | - | 1 | - | Nickel | 12-28 AWG | 9 | 180° | - | 0.5-2.5mm² | 7-8mm | M3 | - | Screw | Plugs | Horizontal | Retention Latches (Non-Wire Side) | 15.05 mm | 45 mm | 18.1 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04P1-500-10BE CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.5 Nm (4.4 Lb-In) | 630 V | 300 V | 300 VDC, 630 VDC | 12 AWG | 28 AWG | 28 AWG to 12 AWG | -40°C ~ 105°C | TBP04P1-500 | Plug, Female Sockets | 10 Position | Blue | 5 mm | - | 0.713 (18.10mm) | +/- 10 A, +/- 15 A | Screw | - | 1 | - | Nickel | 12-28 AWG | 10 | 180° | - | 0.5-2.5mm² | 7-8mm | M3 | - | Screw | Plugs | Horizontal | Retention Latches (Non-Wire Side) | 15.05 mm | 50 mm | 18.1 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP05R1-762-05BE CUI Devices | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | PCB Mount | Box | Active | Details | - | 630 V | 300 V | 300 VDC, 630 VDC | - | - | - | -40°C ~ 105°C | TBP05R1-762 | Header, Male Pins, Shrouded (4 Side) | 5 Position | Blue | 7.62 mm | - | 1.122 (28.50mm) | +/- 10 A, +/- 15 A | Through Hole | 0.157 (4.00mm) | 1 | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | Sockets | Horizontal | - | 8.5 mm | 37.68 mm | 12 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04R12-500-04BE CUI Devices | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | PCB Mount | Box | Active | Details | - | 400 V | 300 V | 300 VDC, 400 VDC | - | - | - | -40°C ~ 105°C | TBP04R12-500 | Header, Male Pins, Shrouded (4 Side) | 4 Position | Blue | 5 mm | - | 1.122 (28.50mm) | +/- 10 A, +/- 15 A | Through Hole | 0.157 (4.00mm) | 1 | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | Sockets | Horizontal | - | 11.8 mm | 21.4 mm | 12 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04P1-500-03BE CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 10A | 15 A | - | - | CUI Devices | Free Hanging | Box | Active | Details | 0.5 Nm (4.4 Lb-In) | 630 V | 300 V | 300 VDC, 630 VDC | 12 AWG | 28 AWG | 28 AWG to 12 AWG | -40°C ~ 105°C | TBP04P1-500 | Plug, Female Sockets | 3 Position | Blue | 5 mm | - | 0.713 (18.10mm) | +/- 10 A, +/- 15 A | Screw | - | 1 | - | Nickel | 12-28 AWG | 3 | 180° | - | 0.5-2.5mm² | 7-8mm | M3 | - | Screw | Plugs | Horizontal | Retention Latches (Non-Wire Side) | 15.05 mm | 15 mm | 18.1 mm | UL94 V-0 | UL 94 V-0 |