- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Panel Mount | AWG (min.) | AWG max. | Case material | Component Type | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | Country of Origin | CS | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Part # Aliases | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Stripping length (max.) | Total number of pins | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Packaging | Series | Pbfree Code | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Wire Size (AWG) | Rated Current | Number of Positions Per Level | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2383941-2 TE Connectivity | In Stock | - | - | - | Tin | - | Board Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | Details | - | - | - | - | - | - | - | 300 VAC | 18 AWG | 28 AWG | - | Side | Reel | - | - | - | - | - | 2 Position | - | - | Black | 1 | Female to Male | - | - | 3.81 mm | - | - | - | 7 A | Solder | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | Screw | 300V | Headers | Vertical | - | 7.5 mm | 7.62 mm | 7.3 mm | UL 94 V-0 | ||
![]() 1-2383941-0 TE Connectivity | In Stock | - | - | - | Tin | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | Details | - | - | - | - | - | - | - | 300 V | 18 AWG | 28 AWG | - | Side | Reel | - | - | - | - | - | 10 Position | - | - | Black | - | - | - | - | 3.81 mm | - | - | - | 7 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | Screw | 300V | Headers | Vertical | - | 7.5 mm | 38.1 mm | 7.3 mm | UL 94 V-0 | ||
![]() 2459070000 Weidmuller | In Stock | - | - | - | Tin | - | - | Polyamide (PA) | - | 28 | 16 | PA GF | - | 0.25 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | Pull spring | Tin plated | Copper Alloy | 132pc(s) | - | 3.50mm | IP20 | Orange | 132 | - | Yes | V0 | - | 2459070000 | - | - | Copper | Plastic | Tin | 1.50mm² | +100°C | 0.25mm² | -50°C | Cable Mounts | 1 | 14.50A | 14.5A | 320V | III | - | - | 4 | - | 2 | - | 17.1 | 2.5 | - | - | - | Yes | 8mm | 4 | - | Push-in clamp connection | - | 300 V | 16 AWG | 26 AWG | 26 AWG to 16 AWG | - | - | BL/SL | - | - | - | BLF 3.50/04/180 SN OR BX | 4 Position | - | - | Orange | - | - | - | - | 3.5 mm | - | - | - | 10 A | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | Straight | encodable | 9 mm | 22.7 mm | 14 mm | UL 94 V-0 | ||
![]() 2741490000 Weidmuller | 200 |
| - | - | Tin | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 10 | - | - | V0 | - | - | - | - | - | - | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MHS 5/10 H T3 B T | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | THR connection | Solder | 300 V, 400 V | - | - | - | - | - | Omnimate 4.0 MHS | - | - | - | - | 10 Position | - | - | Black | 1 | Header | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.8A | - | - | Plug | 400V | Headers | Right Angle | - | 11.9 mm | 45 mm | 14 mm | UL 94 V-0 | ||
![]() 2741740000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | - | IP20 | - | 36 | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/09 S F5 TN B B | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 9 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 40 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741640000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/10 S TN B B | - | - | 5mm | - | - | - | - | - | Details | - | - | - | - | Omnimate | - | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 10 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 45 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741670000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/02 S F1 TN B B | - | - | 5mm | - | - | - | - | - | Details | - | - | - | - | Omnimate | - | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 2 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 5 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741480000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 11 | - | - | V0 | - | - | - | - | - | - | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MHS 5/09 H T3 B T | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | THR connection | Solder | 300 V, 400 V | - | - | - | - | - | Omnimate 4.0 MHS | - | - | - | - | 9 Position | - | - | Black | 1 | Header | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.8A | - | - | Plug | 400V | Headers | Right Angle | - | 11.9 mm | 40 mm | 14 mm | UL 94 V-0 | ||
![]() 2741660000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | - | IP20 | - | 30 | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/12 S TN B B | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 12 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 55 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741600000 Weidmuller | 180 | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | - | IP20 | - | 60 | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/06 S TN B B | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 6 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 25 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741750000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | - | IP20 | - | 36 | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/10 S F5 TN B B | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 10 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 45 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741690000 Weidmuller | In Stock | - | - | - | Tin | - | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | - | IP20 | - | 84 | - | - | V0 | - | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/04 S F2 TN B B | - | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | - | Omnimate 4.0 MPS | - | - | - | - | 4 Position | - | - | Black | 1 | Female | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG to 14AWG | 26.8A | - | - | Plug | 400V | Plugs | Straight | - | 15.5 mm | 15 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741500000 Weidmuller | In Stock | - | - | - | Tin | - | Plug-In | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MHS 5/11 H T3 B T | - | - | 5mm | - | - | - | - | - | Details | - | - | - | - | Omnimate | - | - | 300 V, 400 V | - | - | - | - | - | Omnimate 4.0 MHS | - | - | - | - | 11 Position | - | - | Black | 1 | Male | - | - | 5 mm | - | - | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.8A | - | - | Plug | 400V | Headers | Right Angle | - | 11.9 mm | 50 mm | 14 mm | UL 94 V-0 | ||
![]() 39537-3907 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Cable, Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CN | - | - | - | 216 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0395373907 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | Bulk | 39537 | - | Screw | - | - | 7 Position | 105 °C | -40 °C | Black | 1 | - | - | - | 5.08 mm | Vertical | - | - | 18 A | - | 7 | Black | - | 300 V | 7 | - | 1 | 10 A | 26 AWG | 12 AWG | - | - | - | - | - | - | 7 | - | - | - | Plugs | Vertical | - | - | - | - | - | ||
![]() 39531-6517 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0395316517 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | - | 17 Position | - | - | Green | - | - | - | - | 5.08 mm | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | ||
![]() 39510-5010 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 756 | MOLEX LLC | - | - | - | - | 39510-5010 | 39510 | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | 395105010 0395105010 | Active | - | - | - | - | - | - | 2.06 | Details | Yes | - | - | - | Eurostyle | - | - | 300 V | 16 AWG | 24 AWG | - | - | - | 39510 | - | - | EAR99 | - | 10 Position | - | - | - | - | - | - | 8536.69.40.40 | 3.81 mm | - | - | unknown | 8 A | Screw | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Screw | - | Plugs | Horizontal | - | - | - | - | - | ||
![]() 39532-5009 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Brass | - | CN | - | - | - | 900 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 0395325009 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | 300 V | - | - | - | - | Bulk | 39532 | - | Solder | - | - | 9 Position | 105 °C | -40 °C | Green | 1 | - | - | - | 5.08 mm | Horizontal | 12 mm | - | 15 A | Solder Pin | - | Green | - | 300 V | 9 | 300 V | 1 | 15 A | - | - | - | - | - | - | - | - | 9 | - | - | - | Headers | Horizontal | - | - | 45.72 mm | - | - | ||
![]() 39523-8921 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0395238921 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39523 | - | - | - | - | 21 Position | - | - | - | - | - | - | - | 5 mm | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | ||
![]() 39371-0011 Molex | In Stock | - | - | - | - | - | CABLE | - | No | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 50 | MOLEX LLC | - | - | - | - | 39371-0011 | 39371 | - | - | - | - | - | - | - | - | - | - | - | - | - | 393710011 370511 0393710011 | Active | - | - | - | Active | - | - | 5.68 | Details | Yes | - | - | - | Eurostyle | - | - | 300 V | 12 AWG | 30 AWG | - | 180 deg | - | 39371 | Yes | - | EAR99 | Euro Block | 11 Position | - | - | - | 1 | - | POLYAMIDE66, UL 94V-0 | 8536.69.40.40 | 7.5 mm | Right Angle | - | unknown | 15 A | - | - | - | 12 AWG | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 11 | UL | - | 15 A | - | SCREW | - | 400 V | - | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 39537-8914 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0395378914 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39537 | - | - | - | - | 14 Position | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - |