- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Body Material | Number of Terminals | Contact Material - Plating | Body Orientation | Cable entry | Colour outer sheath | Conductor category | Conductor surface | Contact Classification | Contact Materials | Core identification | Degree of protection (IP), front side | Flame retardant | For Use With/Related Products | Halogen free according to IEC 60754-2 | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Operating Temp Range | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Status | Rad Hardened | Rated permanent current Iu | RoHS | Screen over stranding | Screen over stranding element | Shell Size / Insert Arrangement | Stranding element | Termination Method | Test Conditions | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Applications | Gender | Subcategory | Technology | Voltage - Supply | Shielding | Current Rating | Frequency | Frequency Stability | Base Part Number | Insulation Color | Function | Current - Supply (Max) | Number of Contacts | Contact Gender | Voltage - Input (Max) | Output Type | ESR (Equivalent Series Resistance) | Polarization | Current - Output (Max) | Load Capacitance | Number of Ports | Output Configuration | Operating Mode | Current - Output | Accessory Type | Frequency Tolerance | Power Line Protection | Voltage - Breakdown (Min) | Control Features | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output (Min/Fixed) | Voltage - Clamping (Max) @ Ipp | Number of Regulators | Family | Voltage - Reverse Standoff (Typ) | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Unidirectional Channels | Thread Size | Product Type | Bidirectional Channels | Number of Positions/Contacts | Includes | Capacitance @ Frequency | Voltage - Output (Max) | Internal Switch(s) | Shell Plating | Sensing Range | Body Color | Panel Hole Size | Industry Recognized Mating Diameter | Actual Diameter | Signal Lines | Mating Length/Depth | Features | Strain Relief | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1710857 RS Pro | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 48 MHz | ±30ppm | - | - | - | - | - | - | - | - | 40 Ohms | - | - | 17pF | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() 1701518 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710867 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710856 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710847 RS Pro | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA66), Nylon 6/6 | -- | - | Tin | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16VDC | - | -25°C ~ 85°C | Bulk | -- | - | Obsolete | - | Solder | Phone Jack, Dual | - | - | Female | - | - | - | Shielded | 300mA | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 2 Sets of 3 Conductors, 6 Contacts | -- | - | - | Does Not Contain Switch | - | - | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo | -- | Board Lock | - | - | - | - | ||
![]() 1710876 RS Pro | In Stock | - | - | - | Surface Mount | DO-219AB | SMF (DO-219AB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | -- | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 8.33V | - | - | 200W | 15.5A | - | 12.9V | - | - | 7.5V | - | - | - | - | 1 | - | - | - | - | - | 773pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710869 RS Pro | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | - | Obsolete | -- | - | - | Zener | Automotive | - | - | - | - | - | - | - | - | SMAJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | - | - | 400W | 3.7A | - | 107V | - | - | 60V | - | - | - | - | - | - | - | 1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1780969 RS Pro | In Stock | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Tubing | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermofit® SASR | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diameter - 0.37 (9.50mm) | - | - | - | - | ||
![]() 1835914 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710895 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1710866 RS Pro | In Stock | - | - | - | - | 4-SMD, Flat Leads | SNT-4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25°C | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | S-5724 | - | Active | - | - | - | - | - | - | - | Hall Effect | 1.6 V ~ 3.5 V | - | - | - | - | - | - | Latch | 1mA | - | - | - | Push-Pull | - | South Pole | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() 1839130 RS Pro | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | S-1111 | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65µA | - | - | 6.5V | Fixed | - | - | - | - | - | Positive | - | 150mA | - | - | - | - | Enable | - | - | - | 4.9V | - | 1 | - | - | Over Current | 1µA | 0.26V @ 100mA | 70dB (1kHz) | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135307 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | - | - | Numbers | - | According to IEC/EN 60332-1-2 | - | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 67.8 | - | 1.5 | 500 | - | 11.3 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199219R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1835723 RS Pro | In Stock | - | - | Silver | - | - | - | - | - | - | 5 | - | Straight | - | - | - | - | 5Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | -55C to 125C | - | - | - | - | 29.8(mm) | - | No | - | - | - | - | 14S-5 | - | Crimp | - | - | - | - | 250VDC/200VAC | - | - | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Cobalt | - | - | - | - | - | - | - | - | Yes | 120(mm) | - | 29.8(mm) | ||
![]() 1829674 RS Pro | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | 3 | - | Straight | - | - | - | - | 3Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | -55C to 125C | - | - | - | - | - | - | No | - | - | - | - | 16-10 | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 1829690 RS Pro | In Stock | - | - | Gold | - | - | - | - | - | - | 128 | - | Straight | - | - | - | - | 128Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | -65C to 175C | - | - | - | - | - | - | No | - | - | - | - | 25-35 | - | Crimp | - | - | - | - | 550VDC/400VAC | - | - | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 128(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Nickel | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 1713617 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top/bottom | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2428470000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172000.0 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-13814 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |