- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer Part Number | Mfr | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Torque-Screw | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Number of Contacts | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Wire Type | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1710158 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | 1.80 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 9.00 mm | - | - | - | ||
![]() 1741759 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | Cable Mounts | - | - | - | Details | - | - | - | 320 V | 12 AWG | 24 AWG | - | - | - | - | - | - | 7 Position | - | - | - | 5.08 mm | - | - | 12 A | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | - | - | - | - | - | - | - | ||
![]() 1110588 Phoenix Contact | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper | - | - | - | - | - | PCB Mount | - | - | - | Details | - | - | - | 320 V | 12 AWG | 26 AWG | - | - | - | - | - | - | 2 Position | Green | - | - | 5.08 mm | - | - | 16 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Edge Connector - PCB | Straight | - | 15.39 mm | 27.37 mm | 11.87 mm | - | UL 94 V-0 | ||
![]() TBP03P1-350-03BEOR CUI Devices | In Stock | - | - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | Copper Alloy | 7A | 8 A | - | - | CUI Devices | Cable Mounts | Box | - | Active | Details | - | 320 V | 300 V | 320 V | 16 AWG | 28 AWG | 28 AWG to 16 AWG | - | -40°C ~ 105°C | - | TBP03P1-350 | Plug, Female Sockets | 3 Position | Blue | - | - | 3.5 mm | - | 0.488 (12.40mm) | 8 A | Crimp | - | - | 1 | - | Nickel | 16-28 AWG | 3 | 180° | - | 0.2-1.5mm² | 7-8mm | - | - | - | - | - | Plugs | Straight | Push Button Actuated | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 1-2385014-8 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 500 | - | - | PCB Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 18 Position | Green (Light Green) | - | - | 3.5 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2385010-1 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 95 | - | - | PCB Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 11 Position | Green (Light Green) | - | - | 7.62 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 2383942-9 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 300 | - | - | PCB Mount | - | 3.5mm | - | Details | - | - | - | 300 V | 16 AWG | 28 AWG | - | Side | - | Reel | - | - | 9 Position | Black | - | - | 3.5 mm | - | - | 12 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | Screw | 300V | Headers | Vertical | - | 8.5 mm | 31.5 mm | 7.3 mm | - | UL 94 V-0 | ||
![]() 1-2385002-4 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 500 | - | - | PCB Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 14 Position | Green (Light Green) | - | - | 2.5 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 2385007-2 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 800 | - | - | PCB Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | Green (Light Green) | - | - | 5.08 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 2383942-7 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 300 | - | - | PCB Mount | - | 3.5mm | - | Details | - | - | - | 300 V | 16 AWG | 28 AWG | - | Side | - | Reel | - | - | 7 Position | Black | - | - | 3.5 mm | - | - | 12 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | Screw | 300V | Headers | Vertical | - | 8.5 mm | 24.5 mm | 7.3 mm | - | UL 94 V-0 | ||
![]() 2383938-4 TE Connectivity | In Stock | - | - | Tin | Board Mount | Polyamide (PA) | - | Copper Alloy | - | - | 230 | - | - | SMD/SMT | - | 5mm | - | Details | - | - | - | 300 VAC | 16 AWG | 30 AWG | - | Side | - | Reel | - | - | 4 Position | Black | 1 | Female to Male | 5 mm | - | - | 13.5 A | Solder | 4 | - | - | - | - | - | - | - | - | - | - | 13.5A | - | - | Screw | 300V | Headers | Vertical | - | 10 mm | 20.8 mm | 8.2 mm | - | UL 94 V-0 | ||
![]() 2383938-7 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 230 | - | - | PCB Mount | - | 5mm | - | Details | - | - | - | 300 V | 16 AWG | 30 AWG | - | Side | - | Reel | - | - | 7 Position | Black | - | - | 5 mm | - | - | 13.5 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 13.5A | - | - | Screw | 300V | Headers | Vertical | - | 10 mm | 35.8 mm | 8.2 mm | - | UL 94 V-0 | ||
![]() 2383942-8 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 300 | - | - | PCB Mount | - | 3.5mm | - | Details | - | - | - | 300 V | 16 AWG | 28 AWG | - | Side | - | Reel | - | - | 8 Position | Black | - | - | 3.5 mm | - | - | 12 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | Screw | 300V | Headers | Vertical | - | 8.5 mm | 28 mm | 7.3 mm | - | UL 94 V-0 | ||
![]() 2385001-9 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 500 | - | - | PCB Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | Green (Light Green) | - | - | 2.5 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs - Spring Cage | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 2383941-9 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 300 | - | - | PCB Mount | - | 3.81mm | - | Details | - | - | - | 300 V | 18 AWG | 28 AWG | - | Side | - | Reel | - | - | 9 Position | Black | - | - | 3.81 mm | - | - | 7 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | Screw | 300V | Headers | Vertical | - | 7.5 mm | 34.29 mm | 7.3 mm | - | UL 94 V-0 | ||
![]() 2383938-3 TE Connectivity | In Stock | - | - | Tin | Board Mount | Polyamide (PA) | - | Copper Alloy | - | - | 230 | - | - | SMD/SMT | - | 5mm | - | Details | - | - | - | 300 VAC | 16 AWG | 30 AWG | - | Side | - | Reel | - | - | 3 Position | Black | 1 | Female to Male | 5 mm | - | - | 13.5 A | Solder | 3 | - | - | - | - | - | - | - | - | - | - | 13.5A | - | - | Screw | 300V | Headers | Vertical | - | 10 mm | 15.8 mm | 8.2 mm | - | UL 94 V-0 | ||
![]() 2383942-2 TE Connectivity | In Stock | - | - | Tin | Board Mount | Polyamide (PA) | - | Copper Alloy | - | - | 300 | - | - | SMD/SMT | - | 3.5mm | - | Details | - | - | - | 300 VAC | 16 AWG | 28 AWG | - | Side | - | Reel | - | - | 2 Position | Black | 1 | Female to Male | 3.5 mm | - | - | 12 A | Solder | 2 | - | - | - | - | - | - | - | - | - | - | 12A | - | - | Screw | 300V | Headers | Vertical | - | 8.5 mm | 7 mm | 7.3 mm | - | UL 94 V-0 | ||
![]() 2383938-8 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 230 | - | - | PCB Mount | - | 5mm | - | Details | - | - | - | 300 V | 16 AWG | 30 AWG | - | Side | - | Reel | - | - | 8 Position | Black | - | - | 5 mm | - | - | 13.5 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 13.5A | - | - | Screw | 300V | Headers | Vertical | - | 10 mm | 40.8 mm | 8.2 mm | - | UL 94 V-0 | ||
![]() 2383938-6 TE Connectivity | In Stock | - | - | Tin | - | Polyamide (PA) | - | Copper Alloy | - | - | 230 | - | - | SMD/SMT | - | 5mm | - | Details | - | - | - | 300 VAC | 16 AWG | 30 AWG | - | Side | - | Reel | - | - | 6 Position | Black | - | - | 5 mm | - | - | 13.5 A | Solder | - | - | - | - | - | - | - | - | - | - | - | 13.5A | - | - | Screw | 300V | Headers | Vertical | - | 10 mm | 30.8 mm | 8.2 mm | - | UL 94 V-0 | ||
![]() 39.3107 Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | UR | Copper Alloy | - | - | 50 | 39.3107 | - | Free Hanging | - | - | - | - | - | - | - | 250 V, 300 V | 12 AWG | 26 AWG | 26~12 AWG | - | - | - | - | - | 7 Position | Gray (Dark Gray) | - | - | 5 mm | - | - | 10 A, 12 A | Spring Clamp | - | - | - | 7 | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | Push-In | - | Plugs - Spring Cage | - | - | 15 mm | 35 mm | 25.6 mm | - | UL 94 V-0 |