- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Panel Mount Type | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Overvoltage category | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Torque-Screw | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | With protective conductor | Operating Temperature | Series | Pbfree Code | ECCN Code | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Wire Size (AWG) | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Fastening Method | Connection Method | Rated Voltage | Front Panel Wire Connection | Rear Panel Wire Connection | Product | Mounting Angle | Features | Height | Length | Width | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1096152 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | Screw Mount - Front Flange | Side Entry | 0.25 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper | - | 50 | - | V0 | - | Copper | Other | Tin | Phoenix Contact | Cable Mounts | III | Bulk | - | - | - | 2 | Active | 12 | 4 | - | Details | - | - | - | Screw connection | - | 250 V | 12 AWG | 24 AWG | No | - | DFK-MSTB | - | - | 2 Position | Green | 1 | Male | - | - | 5.08 mm | - | 12 A | Screw | 2 | 12-24 AWG | - | 1 | - | - | - | 2 | - | - | - | - | - | - | - | Screw | - | Header, Male Pins | Bolt/Screw Clamp - Wire Entry Parallel to Panel | Plugs | - | Threaded Mating Lock | 16.5 mm | 19.3 mm | 35.13 mm | 0.079 ~ 0.197 (2.0 ~ 5.0mm) | - | ||
![]() 1161098 Phoenix Contact | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | Copper Alloy - Tin Plated | - | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | - | 125 | - | V0 | - | - | - | - | Phoenix Contact | PCB Mount | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 320 V | 16 AWG | 24 AWG | - | -40°C ~ 100°C | COMBICON SPTAF | - | - | 3 Position | Multiple | 1 | - | - | - | 5 mm | - | 16 A | Solder Pin | 3 | 16-24 AWG | 300 V | 1 | 8 A | - | - | 3 | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | Push-In | - | - | - | Headers | Straight | Push Button Actuated | 10.6 mm | 11 mm | 15 mm | - | UL 94 V-0 | ||
![]() 1161105 Phoenix Contact | In Stock | - | - | Tin | Through Hole | Polyamide (PA) | Copper Alloy - Tin Plated | - | - | - | - | - | 0.2 - 2.5 | 0.2 - 4 | Copper Alloy | - | 50 | - | V0 | - | - | - | - | Phoenix Contact | PCB Mount | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 176 V | 14 AWG | 24 AWG | - | - | COMBICON SPT | - | - | 3 Position | Multiple | 3 | - | - | - | 5 mm | - | 23 A | Solder Pin | 3 | 12-24 AWG | 300 V | 1 | 20 A | - | - | 3 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | Push-In | - | - | - | Headers | Straight | - | 16.9 mm | 13.5 mm | 16.4 mm | - | UL 94 V-0 | ||
![]() 1710158 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | 1.80 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 9.00 mm | - | - | - | ||
![]() 1741759 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 320 V | 12 AWG | 24 AWG | - | - | - | - | - | 7 Position | - | - | - | - | - | 5.08 mm | - | 12 A | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | Plugs | - | - | - | - | - | - | - | ||
![]() 39506-1516 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 570 | - | - | - | - | - | - | - | - | - | - | 395061516 0395061516 | - | - | - | - | - | - | - | - | - | - | Eurostyle | - | - | 300 V | - | - | - | - | 39506 | - | - | 16 Position | - | - | - | - | - | 3.5 mm | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | ||
![]() 2741490000 Weidmuller | 200 |
| - | Tin | PCB Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | 10 | - | V0 | - | - | - | Tin | - | PCB Mount | - | - | MHS 5/10 H T3 B T | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | THR connection | Solder | 300 V, 400 V | - | - | - | - | Omnimate 4.0 MHS | - | - | 10 Position | Black | 1 | Header | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | - | - | - | 26.8A | - | - | Plug | 400V | - | - | Headers | Right Angle | - | 11.9 mm | 45 mm | 14 mm | - | UL 94 V-0 | ||
![]() 2741740000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 36 | - | V0 | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/09 S F5 TN B B | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 9 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 9 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 40 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741640000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | 36 | - | - | - | - | - | - | - | PCB Mount | - | - | MPS 5/10 S TN B B | - | 5mm | - | - | - | - | - | Details | - | - | Omnimate | - | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 10 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 45 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741670000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | 168 | - | - | - | - | - | - | - | PCB Mount | - | - | MPS 5/02 S F1 TN B B | - | 5mm | - | - | - | - | - | Details | - | - | Omnimate | - | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 2 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 2 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 5 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741480000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | 11 | - | V0 | - | - | - | Tin | - | PCB Mount | - | - | MHS 5/09 H T3 B T | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | THR connection | Solder | 300 V, 400 V | - | - | - | - | Omnimate 4.0 MHS | - | - | 9 Position | Black | 1 | Header | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 9 | - | - | - | - | - | - | - | - | - | - | - | 26.8A | - | - | Plug | 400V | - | - | Headers | Right Angle | - | 11.9 mm | 40 mm | 14 mm | - | UL 94 V-0 | ||
![]() 2741660000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 30 | - | V0 | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/12 S TN B B | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 12 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 12 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 55 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741600000 Weidmuller | 180 | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 60 | - | V0 | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/06 S TN B B | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 6 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 6 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 25 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741750000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 36 | - | V0 | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/10 S F5 TN B B | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 10 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 45 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741690000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | Copper Alloy | IP20 | 84 | - | V0 | - | Other copper alloys | Plastic | Tin | - | PCB Mount | - | - | MPS 5/04 S F2 TN B B | - | 5mm | - | - | 23.1 | 4 | - | Details | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | - | 4 Position | Black | 1 | Female | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 4 | - | - | - | - | - | - | - | - | 20AWG to 14AWG | - | - | 26.8A | - | - | Plug | 400V | - | - | Plugs | Straight | - | 15.5 mm | 15 mm | 12.3 mm | - | UL 94 V-0 | ||
![]() 2741500000 Weidmuller | In Stock | - | - | Tin | Plug-In | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | 9 | - | - | - | - | - | - | - | PCB Mount | - | - | MHS 5/11 H T3 B T | - | 5mm | - | - | - | - | - | Details | - | - | Omnimate | - | - | 300 V, 400 V | - | - | - | - | Omnimate 4.0 MHS | - | - | 11 Position | Black | 1 | Male | - | - | 5 mm | - | +/- 14 A, +/- 26.8 A | Through Hole | 10 | - | - | - | - | - | - | - | - | - | - | - | 26.8A | - | - | Plug | 400V | - | - | Headers | Right Angle | - | 11.9 mm | 50 mm | 14 mm | - | UL 94 V-0 | ||
![]() 39533-8917 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | - | - | - | - | - | - | - | - | 0395338917 | - | - | - | - | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39533 | - | - | 17 Position | - | - | - | - | - | 5.08 mm | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39523-2918 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | 0395232918 | - | - | - | - | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39523 | - | - | 18 Position | - | - | - | - | - | 5 mm | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39530-0707 Molex | In Stock | - | - | Tin | - | Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | 540 | - | - | - | - | - | - | - | - | - | - | 0395300707 | - | - | - | - | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39530 | - | - | 7 Position | - | - | - | - | - | 5.08 mm | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39523-8412 Molex | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | 216 | MOLEX LLC | - | 395238412 | - | - | - | - | - | - | - | 0395238412 | Active | - | - | - | - | - | 5.73 | Details | Yes | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | 39523 | Yes | EAR99 | 12 Position | - | 1 | - | PA66 | 8536.69.40.40 | 5 mm | unknown | 18 A | - | - | 12 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | - | - | - | 15 A | - | SCREW | - | 300 V | - | - | Plugs | Vertical | - | - | - | - | - | - |