- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Wire Gauge | Termination Type | Contact Finish Termination | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Rated Current | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39532-6007 Molex | In Stock | - | - | BOARD | - | 1680 | MOLEX LLC | 395326007 | - | - | - | - | 395326007 0395326007 | Active | 5.73 | Details | Yes | Eurostyle | 300 V | - | - | 39532 | - | EAR99 | - | 7 Position | 1 | PA66 | 8536.69.40.40 | - | - | - | - | - | - | 5.08 mm | - | - | unknown | 15 A | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 7 | 15 A | SOLDER | - | 300 V | Headers | Horizontal | ||
![]() 39512-6008 Molex | In Stock | - | - | BOARD | TIN | 2304 | MOLEX LLC | 395126008 | - | Through Hole | 1 | - | 395126008 0395126008 | Active | 5.75 | Details | Yes | Eurostyle | 300 V | - | - | 39512 | e3 | EAR99 | BOARD CONNECTOR | 8 Position | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.81 mm | 8 | 3.81 mm | unknown | 8 A | Solder Pin | MALE | - | SOLDER | Tin (Sn) | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39512-6005 Molex | In Stock | - | - | BOARD | TIN | 3456 | MOLEX LLC | 395126005 | - | RIGHT ANGLE | 1 | - | 395126005 0395126005 | Active | 5.77 | Details | Yes | Eurostyle | 300 V | - | - | 39512 | e3 | EAR99 | BOARD CONNECTOR | 5 Position | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.81 mm | 5 | 3.81 mm | compliant | 8 A | - | MALE | - | SOLDER | Tin (Sn) | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39502-6009 Molex | In Stock | - | - | - | - | 1872 | - | - | - | - | - | - | 395026009 0395026009 | - | - | Details | - | Eurostyle | 300 V | - | - | 39502 | - | - | - | 9 Position | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39512-6011 Molex | In Stock | - | - | - | - | 1404 | - | - | - | - | - | - | 395126011 0395126011 | - | - | Details | - | Eurostyle | 300 V | - | - | 39512 | - | - | - | 11 Position | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39512-6502 Molex | In Stock | - | - | BOARD | GOLD (30) | 4200 | MOLEX LLC | 395126502 | - | RIGHT ANGLE | 1 | - | 0395126502 | Active | 5.77 | Details | Yes | Eurostyle | 300 V | - | - | 39512 | e4 | EAR99 | BOARD CONNECTOR | 2 Position | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.81 mm | 2 | 3.81 mm | unknown | 8 A | - | MALE | - | SOLDER | Gold (Au) | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39502-6502 Molex | In Stock | - | - | BOARD | - | 4200 | MOLEX LLC | 395026502 | 39502 | - | - | - | 0395026502 | Active | 5.68 | Details | Yes | Eurostyle | 300 V | - | - | 39502 | - | EAR99 | - | 2 Position | 1 | PA66 | 8536.69.40.40 | - | - | - | - | - | - | 3.5 mm | - | - | unknown | 8 A | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 8 A | SOLDER | - | 300 V | Headers | Horizontal | ||
![]() 39516-6520 Molex | In Stock | - | - | - | - | 702 | MOLEX LLC | 39516-6520 | 39516-6520 | - | - | - | 0395166520 | Active | 5.73 | Details | Yes | Eurostyle | 300 V | - | - | 39516 | - | EAR99 | - | 20 Position | - | - | 8536.69.40.40 | - | - | - | - | - | - | 3.81 mm | - | - | unknown | 8 A | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Headers | Horizontal | ||
![]() 39516-1520 Molex | In Stock | - | - | - | - | 702 | MOLEX LLC | 39516-1520 | 39516-1520 | - | - | - | 0395161520 | Active | 5.73 | Details | Yes | Eurostyle | 300 V | - | - | 39516 | - | EAR99 | - | 20 Position | - | - | 8536.69.40.40 | - | - | - | - | - | - | 3.81 mm | - | - | unknown | 8 A | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Headers | Horizontal | ||
![]() 39517-8819 Molex | In Stock | - | - | - | - | 270 | - | - | - | - | - | - | 0395178819 | - | - | Details | - | Eurostyle | 300 V | 16 AWG | 30 AWG | 39517 | - | - | - | 19 Position | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | ||
![]() 39517-8008 Molex | In Stock | - | - | - | - | 648 | MOLEX LLC | 395178008 | 39517 | Cable Mounts | - | ROHS COMPLIANT | 0395178008 | Active | 5.65 | Details | Yes | Eurostyle | 300 V | 16 AWG | 30 AWG | 39517 | - | EAR99 | - | 8 Position | 1 | NYLON 66 | 8536.69.40.40 | - | - | - | - | - | - | 3.81 mm | - | - | not_compliant | 8 A | Screw | - | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | - | SCREW | Screw | - | Plugs | Vertical | ||
![]() 39517-8006 Molex | In Stock | - | - | - | - | 648 | MOLEX LLC | 395178006 | 39517 | Cable Mounts | - | ROHS COMPLIANT | 0395178006 | Active | 5.65 | Details | Yes | Eurostyle | 300 V | 16 AWG | 30 AWG | 39517 | - | EAR99 | - | 6 Position | 1 | NYLON 66 | 8536.69.40.40 | - | - | - | - | - | - | 3.81 mm | - | - | not_compliant | 8 A | Screw | - | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 6 | - | SCREW | Screw | - | Plugs | Vertical | ||
![]() 39522-6016 Molex | In Stock | - | - | - | - | 120 | - | - | - | - | - | - | 0395226016 | - | - | Details | - | Eurostyle | 300 V | - | - | 39522 | - | - | - | 16 Position | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39532-6015 Molex | In Stock | - | - | BOARD | - | 420 | MOLEX LLC | 395326015 | - | - | - | - | 0395326015 | Active | 5.73 | Details | Yes | Eurostyle | 300 V | - | - | 39532 | - | EAR99 | - | 15 Position | 1 | PA66 | 8536.69.40.40 | - | - | - | - | - | - | 5.08 mm | - | - | unknown | 15 A | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 15 | 15 A | SOLDER | - | 300 V | Headers | Horizontal | ||
![]() 39532-5519 Molex | In Stock | - | - | - | - | 450 | - | - | - | - | - | - | 0395325519 | - | - | Details | - | Eurostyle | 300 V | - | - | 39532 | - | - | - | 19 Position | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39517-8815 Molex | In Stock | - | - | - | - | 324 | MOLEX LLC | 395178815 | 39517 | - | - | ROHS COMPLIANT | 0395178815 | Active | 5.65 | Details | Yes | Eurostyle | 300 V | 16 AWG | 30 AWG | 39517 | - | EAR99 | - | 15 Position | 1 | NYLON 66 | 8536.69.40.40 | - | - | - | - | - | - | 3.81 mm | - | - | unknown | 8 A | - | - | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 15 | - | SCREW | - | - | Plugs | Vertical | ||
![]() 39517-8005 Molex | In Stock | - | - | - | - | 1080 | - | - | - | - | - | - | 395178005 0395178005 | - | - | - | - | Eurostyle | 300 V | 16 AWG | 30 AWG | 39517 | - | - | - | 5 Position | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | ||
![]() 39532-5511 Molex | In Stock | - | - | BOARD | - | 240 | MOLEX LLC | 395325511 | 39532 | - | - | - | 0395325511 | Active | 5.68 | Details | Yes | Eurostyle | 300 V | - | - | 39532 | - | EAR99 | - | 11 Position | 1 | PA66 | 8536.69.40.40 | - | - | - | - | - | - | 5.08 mm | - | - | unknown | 15 A | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 11 | 15 A | SOLDER | - | 300 V | Headers | Horizontal | ||
![]() 39512-6013 Molex | In Stock | - | - | BOARD | TIN | 1404 | MOLEX LLC | 395126013 | - | RIGHT ANGLE | 1 | - | 0395126013 | Active | 5.77 | Details | Yes | Eurostyle | 300 V | - | - | 39512 | e3 | EAR99 | BOARD CONNECTOR | 13 Position | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.81 mm | 13 | 3.81 mm | unknown | 8 A | - | MALE | - | SOLDER | Tin (Sn) | - | - | - | - | - | - | - | Headers | Horizontal | ||
![]() 39535-5523 Molex | In Stock | - | - | - | - | 300 | MOLEX LLC | 395355523 | - | - | - | - | 0395355523 | Active | 5.73 | Details | Yes | Eurostyle | 300 V | - | - | 39535 | - | - | - | 23 Position | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | unknown | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical |