- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | AWG (min.) | AWG max. | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Material contact | max. cross section | Mfr | Min. cross section | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Total number of pins | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Type | Number of Positions | Color | Gender | Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Terminal and Terminal Block Type | Connector System | Connection Method | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1948909 Phoenix Contact | In Stock | - | - | - | 24 | 12 | - | - | Screw terminal,Plug | Tin plated | - | 50pc(s) | 5mm | (L x W x H) 15.50 x 25.60 x 20.00 mm | Blue,Grey | 50 | - | Yes | - | 1948909 | - | - | 2.5mm² | - | 0.2mm² | - | 1 | 12A | 12A | 250V | - | - | 4 | - | - | - | Details | - | - | - | 4 | 0.146034 oz | - | - | - | SMSTB | SMSTB 2,5/ 4-ST BUGY BD:NZ2013 | 4 Position | - | - | 5 mm | - | - | - | - | - | - | Screw | Plugs | + extractor sleeve | 20.00mm | 15.50mm | 25.60mm | ||
![]() 1946163 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 1946163 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | - | 0.178522 oz | - | - | - | - | - | 3 Position | - | - | 5.08 mm | compliant | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | Push-In | Plugs | - | - | - | - | ||
![]() 1945973 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.285790 oz | - | - | - | - | - | 5 Position | - | - | 5.08 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | ||
![]() 1945960 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.178522 oz | - | - | - | - | - | 3 Position | - | - | 5.08 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | ||
![]() 1945902 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.179650 oz | - | - | - | - | - | 3 Position | - | - | 5.08 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | ||
![]() 1944699 Phoenix Contact | 8041656 |
| - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Solder | - | 0.208434 oz | 250 V | - | - | MSTBVA 2.5/12-G-RN | - | 12 Position | Green | - | 5 mm | - | 12 A | - | 12 | - | Wire to Board | - | - | - | 15.9 mm | 8.57 mm | 62 mm | ||
![]() 1945818 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.121695 oz | - | - | - | - | - | 2 Position | - | - | 5.08 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | ||
![]() 1943962 Phoenix Contact | In Stock | - | - | - | 18 | 8 | - | - | Screw terminal,Plug | Tin plated | - | 50pc(s) | 10.16mm | (L x W x H) 27.55 x 39.68 x 39.00 mm | Blue,Grey | 1 | - | Yes | - | 1943962 | - | - | 10mm² | - | 0.75mm² | - | 1 | 41A | 41A | 1000V | - | - | 4 | - | - | - | Details | - | - | - | 4 | 1.178785 oz | - | - | - | PC | PC 6/ 4-ST-10,16 BUGY NZ11802 | 4 Position | - | - | 10.16 mm | - | - | - | - | - | - | Screw | Plugs | - | 39.00mm | 27.55mm | 39.68mm | ||
![]() 1947010 Phoenix Contact | 9052053 |
| - | Polyamide, Tin | - | - | - | - | - | - | Copper | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Spring Cage | - | 0.817756 oz | 250 V | - | - | FKIC 2.5/13-ST-RN | Inverted Plug | 13 Position | - | Female | 5 mm | - | 12 A | - | 13 | - | - | Push-In | Plugs | - | 15 mm | 27 mm | 67 mm | ||
![]() 1947146 Phoenix Contact | 9052053 |
| - | Polyamide, Tin | - | - | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Copper | - | - | - | - | 50 | - | - | V0 | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Details | - | - | Spring Cage | - | 0.699624 oz | 250 V | - | - | FKC 2.5/11-ST-RF | Plug | 11 Position | - | Female | 5 mm | - | 12 A | - | 11 | - | - | Push-In | Plugs | - | 15 mm | 25.1 mm | 67.9 mm | ||
![]() 1944709 Phoenix Contact | 8041656 |
| - | - | - | - | - | - | - | - | Copper | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Solder | - | 0.201062 oz | 250 V | - | - | MSTBVA 2.5/13-G-RN | - | 13 Position | Green | - | 5 mm | - | 12 A | - | 13 | - | Wire to Board | - | - | - | 15.9 mm | 8.57 mm | 67 mm | ||
![]() 1947887 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.535635 oz | - | - | - | ZEC | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | - | - | ||
![]() 1941980 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.314855 oz | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | - | Push-In | - | - | - | - | - | ||
![]() 1948268 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.177146 oz | - | - | - | - | - | 3 Position | - | - | 5.08 mm | - | - | - | - | - | - | Screw | Headers | - | - | - | - | ||
![]() 1946927 Phoenix Contact | 28 |
| - | Polyamide, Tin | - | - | - | - | Push-in connector | Tin | Copper | 50pc(s) | 5mm | - | Green | 50 | - | - | - | 1946927 | - | - | - | Phoenix Contact | - | Cable Mounts | - | 12A | 12A | 320V | Bulk | - | - | Active | - | - | Details | - | - | Spring Cage | 4 | 0.236688 oz | 320 V | 16 AWG | 24 AWG | FKIC | FKIC 2,5/ 4-ST-RN | 4 Position | - | Female | 5 mm | - | 12 A | Spring Clamp | 4 | - | - | Push-In | Plugs | - | 15 mm | 27 mm | 22 mm | ||
![]() 1948161 Phoenix Contact | In Stock | - | - | - | 24 | 12 | - | - | Screw terminal,Plug | Tin plated | - | 50pc(s) | 5mm | (L x W x H) 15.00 x 20.00 x 18.20 mm | - | 50 | - | Yes | - | 1948161 | - | - | 2.5mm² | - | 0.2mm² | - | 1 | 12A | 12A | 320V | - | - | 4 | - | - | - | Details | - | 7.00mm | - | 4 | 0.233408 oz | - | - | - | MSTBT | MSTBT 2,5/ 4-ST BD:L,N | 4 Position | - | - | 5 mm | - | - | - | - | - | - | Screw | Headers | + extractor sleeve | 18.20mm | 15.00mm | 20.00mm | ||
![]() 1950230 Phoenix Contact | In Stock | - | - | - | 24 | 12 | - | - | Screw terminal,Plug | Tin plated | - | 50pc(s) | 5.08mm | (L x W x H) 15.00 x 20.32 x 18.30 mm | Blue,Grey | 50 | PHOENIX CONTACT GMBH & CO KG | Yes | - | 1950230 | 1950230 | - | 2.5mm² | - | 0.2mm² | - | 1 | 12A | 12A | 320V | - | Active | 4 | - | - | 5.73 | Details | Yes | 7.00mm | - | 4 | 0.259158 oz | - | - | - | MSTB | MSTB 2,5/ 4-ST-5,08 BUGY 2328 | 4 Position | - | - | 5.08 mm | not_compliant | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | Screw | Headers | - | 18.30mm | 15.00mm | 20.32mm | ||
![]() 1950214 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.080777 oz | - | - | - | - | - | 2 Position | - | - | 3.81 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | ||
![]() 1950188 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.080777 oz | - | - | - | - | - | 2 Position | - | - | 3.81 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | ||
![]() 1950243 Phoenix Contact | In Stock | - | - | - | 24 | 12 | - | - | Screw terminal,Plug | Tin plated | - | 50pc(s) | 5.08mm | (L x W x H) 15.00 x 20.32 x 18.30 mm | Blue,Grey | 50 | - | Yes | - | 1950243 | - | - | 2.5mm² | - | 0.2mm² | - | 1 | 12A | 12A | 320V | - | - | 4 | - | - | - | Details | - | 7.00mm | - | 4 | 0.233549 oz | - | - | - | MSTB | MSTB 2,5/ 4-ST-5,08 BUGY 2329 | 4 Position | - | - | 5.08 mm | - | - | - | - | - | - | Screw | Headers | - | 18.30mm | 15.00mm | 20.32mm |