- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Country of Origin | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Overvoltage category | Package | Packaging type | Part # Aliases | Part Life Cycle Code | Pollution degree | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Termination Method | Torque-Screw | Tradename | Type of electric connection | Type of fastening | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | With protective conductor | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Voltage Rating (AC) | Number of Levels | Current | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector System | Number of Positions Per Level | Screw Size | Connection Method | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1848574 Phoenix Contact | 29 |
| - | Tin | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 10A | 7 A | 100 | PHOENIX CONTACT GMBH & CO KG | - | 1848574 | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Active | - | - | 5.72 | Details | Yes | - | - | - | - | - | - | 400 V | 300 V | 400 V | - | - | - | -40°C ~ 100°C | - | TMP | - | EAR99 | Plug, Female Sockets | 6 Position | - | - | Green | - | 8536.69.40.40 | 5 mm | - | - | - | 0.561 (14.25mm) | compliant | 10 A | Screw | - | Green | - | - | - | - | 1 | - | Tin | BARRIER STRIP TERMINAL BLOCK | 14-26 AWG | 6 | 180° | - | 0.2-2.5mm² | 8mm | - | - | - | Push-In | Plugs | - | Push Button Actuated | 14.25 mm | 15.21 mm | 30 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1746534 Phoenix Contact | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.042611 oz | - | - | - | - | - | - | - | - | - | - | - | - | 5 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | ||
![]() 1711658 Phoenix Contact | 34 |
| - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | Cable Mounts | - | Bulk | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | 0.149491 oz | 160 V | 50 V | 160 V | 16 AWG | 24 AWG | - | -40°C ~ 100°C | - | DFMC | - | - | Plug, Female Sockets | 3 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.522 (13.25mm) | - | 8 A | Spring Clamp | - | - | - | - | - | - | 2 | - | Tin | - | 16-24 AWG | 3 | 180° | - | 0.2-1.5mm² | 10mm | - | - | - | Push-In | Plugs | - | Ejector Latches, Push Button Actuated | - | - | - | UL94 V-0 | - | ||
![]() 1821973 Phoenix Contact | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | - | - | Active | - | - | - | Details | - | - | 0.22-0.25 Nm (1.9-2.2 Lb-In) | - | - | - | 0.058202 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MCVR | - | - | Plug, Female Sockets | 2 Position | - | - | Blue | - | - | 3.81 mm | - | - | - | 0.752 (19.10mm) | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | - | - | - | - | - | 1 | - | Tin | - | 14-30 AWG | 2 | 90° | - | 0.14-1.5mm² | 7mm | - | - | - | Screw | Plugs | - | - | - | - | - | UL94 V-0 | - | ||
![]() 39531-9015 Molex | In Stock | - | - | Tin | Through Hole | - | Polyamide | - | - | - | Brass | CN | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | 0395319015 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | Bulk | 39531 | Solder | - | - | 15 Position | 140 °C | -40 °C | Green | 1 | - | 5.08 mm | Vertical | - | 8.3 mm | - | - | 15 A | - | - | Green | 300 V | - | 15 | 300 V | 1 | 15 A | - | - | - | - | - | - | - | - | - | 15 | - | - | Headers | Vertical | - | - | 78.2 mm | - | - | - | ||
![]() 39531-9005 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | 0395319005 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | 5 Position | - | - | Green | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39531-9003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 840 | - | - | - | - | - | - | - | - | - | - | - | 0395319003 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | 3 Position | - | - | Green | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39536-9524 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | 0395369524 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39536 | - | - | - | 24 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | - | - | - | - | - | - | ||
![]() 39532-9002 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1240 | - | - | - | - | - | - | - | - | - | - | - | 0395329002 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39532 | - | - | - | 2 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | - | - | - | - | - | - | ||
![]() 39536-9506 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | 0395369506 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39536 | - | - | - | 6 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | - | - | - | - | - | - | ||
![]() 39531-9510 Molex | In Stock | - | - | Gold | Through Hole | - | Polyamide | - | - | - | Brass | CN | - | - | 280 | - | - | - | - | - | - | - | - | - | - | - | 0395319510 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | Bulk | 39531 | Solder | - | - | 10 Position | 140 °C | -40 °C | Green | 1 | - | 5.08 mm | Vertical | - | 8.3 mm | - | - | 15 A | - | 10 | Green | 300 V | - | 10 | 300 V | 1 | 15 A | - | - | - | - | - | - | - | - | - | 10 | - | - | Headers | Vertical | - | - | 52.8 mm | - | - | - | ||
![]() 39531-9018 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 0395319018 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | 18 Position | - | - | Green | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39531-9021 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | 0395319021 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | 21 Position | - | - | Green | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39531-9009 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | - | - | - | - | - | - | - | - | - | 0395319009 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | 9 Position | - | - | Green | - | - | 5.08 mm | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39532-9008 Molex | In Stock | - | - | Tin | Through Hole | - | Polyamide | - | - | - | Brass | CN | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | 0395329008 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | Bulk | 39532 | Solder | - | - | 8 Position | 115 °C | -40 °C | Green | 1 | - | 5.08 mm | Horizontal | - | 12 mm | - | - | 15 A | - | - | Green | 300 V | - | 8 | 300 V | 1 | 18 A | - | - | - | - | - | - | - | - | - | 8 | - | - | Headers | Horizontal | - | - | 42.64 mm | - | - | - | ||
![]() 39531-9505 Molex | In Stock | - | - | Gold | Through Hole | - | Polyamide | - | - | - | Brass | CN | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | 0395319505 | - | - | - | - | - | - | Details | - | - | - | Eurostyle | - | - | - | - | - | 300 V | - | - | - | - | Bulk | 39531 | Solder | - | - | 5 Position | 140 °C | -40 °C | Green | 1 | - | 5.08 mm | Vertical | - | 8.3 mm | - | - | 15 A | - | 5 | Green | 300 V | - | 5 | 300 V | 1 | 15 A | - | - | - | - | - | - | - | - | - | 5 | - | - | Headers | Vertical | - | - | 27.4 mm | - | - | - | ||
![]() 1810353 Phoenix Contact | 20746872 |
| - | - | - | - | - | - | - | - | Tin | - | - | - | 1 | - | V0 | - | - | - | Tin | - | - | - | - | Carton (box) | - | - | - | - | - | - | - | Details | - | Solder | - | - | Other | Other | 0.220286 oz | - | - | - | - | - | - | - | - | IC | - | - | - | 4 Position | - | - | Green | - | - | 5.08 mm | - | - | - | - | - | 12 A | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | 13.7 mm | 19 mm | 30.44 mm | - | - | ||
![]() 1769405 Phoenix Contact | 16874461 |
| - | - | - | - | - | - | - | - | Tin | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | - | 0.337325 oz | - | - | - | - | - | - | - | - | SMSTB | - | - | - | 19 Position | - | - | Green | - | - | 5 mm | - | - | - | - | - | 12 A | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | 18.3 mm | 16.5 mm | 95 mm | - | - | ||
![]() 1704999 Phoenix Contact | 28862461 |
| - | Tin | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | 0.14 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | Copper Alloy | - | 8A | 8 A | 50 | - | V0 | - | Copper | Other | Tin | Phoenix Contact | - | III | Bulk | - | - | - | 2 | Active | 8 | 2.5 | - | Details | - | - | - | - | Spring clamp connection | - | 0.088432 oz | 160 V | 50 V | - | - | - | No | -40°C ~ 100°C | - | COMBICON FMC | - | - | Plug, Female Sockets | 4 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.305 (7.75mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | Black | - | - | - | - | 1 | - | Tin | - | 16-24 AWG | 4 | 180° | - | 0.2-1.5mm² | 10mm | - | - | - | Push-In | Plugs | - | Push Button Actuated | - | - | - | UL94 V-0 | - | ||
![]() 1789601 Phoenix Contact | 31 |
| - | Silver | - | Through Hole | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | - | - | Active | - | - | - | Details | - | Solder | - | - | - | - | 0.129103 oz | 160 V | 300 V | 250 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | 2 | Black | - | 0.055 (1.40mm) | - | - | 1 | - | Tin | - | - | 2 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | Flange | 8.3 mm | 9.2 mm | 17.3 mm | UL94 V-0 | - |