- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Torque-Screw | Unit Weight | Voltage-IEC | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Color | Gender | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Contact Tail Length | Number of Levels | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector System | Screw Size | Connection Method | Product | Features | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1808873 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.580080 oz | - | - | - | FKICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | ||
![]() 1809940 Phoenix Contact | 23052052 |
| - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | Screw | - | 0.670205 oz | - | 1 kV | - | GMVSTBR 2.5/ 7-STF-7.62 EX | Connector | 7 Position | - | - | 7.62 mm | - | - | - | 12 A | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.5 mm | 51.3 mm | - | ||
![]() 1809966 Phoenix Contact | 23052052 |
| - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | Screw | - | 0.778496 oz | - | 1 kV | - | GMVSTBR 2.5/ 9-STF-7.62 EX | Connector | 9 Position | - | - | 7.62 mm | - | - | - | 12 A | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.5 mm | 66.54 mm | - | ||
![]() 1809063 Phoenix Contact | In Stock | - | - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | 1.234236 oz | - | 250 V | - | - | - | 20 Position | - | - | 5.08 mm | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Headers | - | 15 mm | 29.3 mm | 110.72 mm | - | ||
![]() 1809791 Phoenix Contact | 23052052 |
| - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | Screw | - | 0.274079 oz | - | 630 V | - | MVSTBW 2.5/ 3-STF-5.08 EX | Connector | 3 Position | - | - | 5.08 mm | - | - | - | 12 A | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.6 mm | 25.4 mm | - | ||
![]() 1809704 Phoenix Contact | In Stock | - | - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | - | - | - | - | - | 5 Position | - | - | 5.08 mm | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.6 mm | 35.56 mm | - | ||
![]() 1809461 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | Through Hole | - | - | - | - | Details | - | - | - | 0.090584 oz | - | 240 V | - | PTDA | - | 2 Position | - | - | 3.5 mm | - | - | - | 17.5 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | ||
![]() 1809979 Phoenix Contact | 23052052 |
| - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | Screw | - | 1 oz | - | 1 kV | - | GMVSTBR 2.5/10-STF-7.62 EX | Connector | 10 Position | - | - | 7.62 mm | - | - | - | 12 A | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.5 mm | 74.16 mm | - | ||
![]() 1809982 Phoenix Contact | 23052052 |
| - | - | - | - | Copper | - | 1 | PHOENIX CONTACT GMBH & CO KG | 1809982 | - | - | - | Active | - | 5.72 | Details | Yes | Screw | - | 1.033174 oz | - | 1 kV | - | GMVSTBR 2.5/11-STF-7.62 EX | Connector | 11 Position | - | - | 7.62 mm | - | - | not_compliant | 12 A | - | 11 | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.5 mm | 81.78 mm | - | ||
![]() 1809678 Phoenix Contact | In Stock | - | - | - | - | - | Copper | - | 50 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.217993 oz | - | - | - | - | - | 2 Position | - | - | 5.08 mm | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 26 mm | 12.6 mm | 20.32 mm | - | ||
![]() 1810340 Phoenix Contact | 23052052 | - | - | - | - | - | Tin | - | 1 | PHOENIX CONTACT GMBH & CO KG | 1810340 | - | - | - | Active | - | 5.71 | Details | Yes | Solder | - | 0.198875 oz | - | - | - | IC | - | 3 Position | Green | - | 5.08 mm | - | - | not_compliant | 12 A | - | 3 | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Wire to Board | - | - | - | - | 13.7 mm | 19 mm | 25.36 mm | - | ||
![]() 1809526 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 1809526 | - | - | - | Obsolete | - | 5.84 | Details | Yes | - | - | 0.369706 oz | - | - | - | - | - | 13 Position | - | - | 3.81 mm | - | - | not_compliant | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | Screw | Headers | - | - | - | - | - | ||
![]() 1810419 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.197605 oz | - | - | - | - | - | 3 Position | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Headers | - | - | - | - | - | ||
![]() 1810049 Phoenix Contact | 23052052 |
| - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper | 12A | 50 | - | - | Phoenix Contact | - | Bulk | - | Active | - | Details | - | Screw | 0.5-0.6 Nm (4.4-5.3 Lb-In) | 0.587770 oz | 352 V | 1 kV | -60°C ~ 110°C | COMBICON GMVSTBW | Plug, Female Sockets | 6 Position | Green | - | 7.62 mm | - | 1.024 (26.01mm) | - | 12 A | Screw - Clamping Yoke (Tension Sleeve) | 6 | - | 1 | Tin | - | 12-24 AWG | 6 | 270° | - | 0.2-2.5mm² | 7mm | - | - | Screw | Plugs | Mating Flange, Retention Latches (Non-Wire Side) | 26 mm | 12.52 mm | 43.68 mm | UL94 V-0 | ||
![]() 1809513 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 1809513 | - | - | - | Obsolete | - | 5.84 | Details | Yes | - | - | 0.162049 oz | - | - | - | - | - | 13 Position | - | - | 3.81 mm | - | - | not_compliant | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | ||
![]() 1810366 Phoenix Contact | 23052052 |
| - | - | - | - | Tin | - | 1 | - | - | - | - | - | - | - | - | Details | - | Solder | - | 0.249810 oz | - | - | - | IC | - | 5 Position | Green | - | 5.08 mm | - | - | - | 12 A | - | 5 | - | - | - | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | 13.7 mm | 19 mm | 35.52 mm | - | ||
![]() 1810308 Phoenix Contact | In Stock | - | - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.633520 oz | - | - | - | FKIC | - | 10 Position | - | - | 5.08 mm | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 15 mm | 27 mm | 60.88 mm | - | ||
![]() 1810162 Phoenix Contact | 6062053 |
| - | - | Polyamide, Tin | - | Copper | - | 1 | - | - | - | - | - | - | - | - | Details | - | Screw | - | 0.466322 oz | - | 630 V | - | IC 2.5/ 7-STF-5.08 EX | Inverted Plug | 7 Position | - | Female | 5.08 mm | - | - | - | 12 A | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | 15 mm | 19 mm | 37.06 mm | - | ||
![]() 1811271 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.730277 oz | - | - | - | - | - | 10 Position | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | - | - | - | - | - | ||
![]() 1811501 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.134253 oz | - | - | - | - | - | 3 Position | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | Plugs | - | - | - | - | - |