- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Material contact | Material of contact surface | Part Life Cycle Code | Pollution degree | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Termination Method | Type of electric connection | Type of fastening | Unit Weight | Voltage, Rating | Series | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Terminal and Terminal Block Type | Connector System | Connection Method | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1881956 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | Tin | - | 2 | 4 | 2.5 | - | Details | - | - | Other | Other | 0.059789 oz | - | - | - | 8 Position | - | - | - | 2.5 mm | - | - | - | - | - | - | - | Headers | - | - | - | ||
![]() 1827456 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.160003 oz | - | - | - | 6 Position | - | - | - | 3.5 mm | - | - | - | - | - | - | Screw | Plugs | - | - | - | ||
![]() 1859182 Phoenix Contact | 8146849 |
| - | Silver, Tin | - | - | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.392952 oz | 500 V | GICV | - | 11 Position | Green | - | - | 7.62 mm | - | 12 A | 11 | Green | - | Wire to Board | - | - | 22.6 mm | 10.2 mm | 94.2 mm | ||
![]() 1909320 Phoenix Contact | 10052035 |
| - | Tin | Polyamide, Tin | Plastic | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 0.675038 oz | 320 V | FKCT 2.5/13-ST | Plug | 13 Position | - | - | Female | 5 mm | - | 12 A | 13 | Green | - | - | Push-In | Plugs | 15 mm | 25.6 mm | 65.1 mm | ||
![]() 1824049 Phoenix Contact | 14446849 |
| - | - | - | - | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | 0.493835 oz | 250 V | ICC | Inverted Plug | 22 Position | - | - | Female | 5.08 mm | - | 12 A | 22 | - | - | - | Crimp | - | 10.6 mm | 28.1 mm | 117.55 mm | ||
![]() 1825762 Phoenix Contact | 16082035 |
| - | - | - | - | - | - | Tin | 180 | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.085222 oz | - | MCV 1.5/12-G-3.81 P20 THRR72 | - | 12 Position | Black | 1 | - | 3.81 mm | - | 8 A | 12 | - | - | Wire to Board | - | Headers | 11.2 mm | 7.25 mm | 47.11 mm | ||
![]() 1781081 Phoenix Contact | 14473849 |
| - | - | - | - | - | - | Tin | 180 | PHOENIX CONTACT GMBH & CO KG | - | 1781081 | - | - | Active | - | - | - | 5.71 | Details | Yes | Solder | - | - | 0.158556 oz | - | MCV 1.5/12-G-3.5 P20 THRR72 | - | 12 Position | Black | 1 | - | 3.5 mm | compliant | 8 A | 12 | - | BARRIER STRIP TERMINAL BLOCK | Wire to Board | - | Headers | 11.2 mm | 6.9 mm | 43.4 mm | ||
![]() 1780684 Phoenix Contact | 14473849 |
| - | - | - | - | - | - | Tin | 200 | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.783787 oz | - | MCV 1.5/ 3-GF-3.5 P20 THRR56 | - | 3 Position | Black | 1 | - | 3.5 mm | - | 8 A | 3 | - | - | Wire to Board | - | Headers | 11.2 mm | 6.9 mm | 20.8 mm | ||
![]() 1824065 Phoenix Contact | 14446849 |
| - | - | - | - | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | 2.437431 oz | 250 V | ICC | Inverted Plug | 24 Position | - | - | Female | 5.08 mm | - | 12 A | 24 | - | - | - | Crimp | - | 10.6 mm | 28.1 mm | 127.71 mm | ||
![]() 1780820 Phoenix Contact | 14473849 |
| - | - | - | - | - | - | Tin | 180 | PHOENIX CONTACT GMBH & CO KG | - | 1780820 | - | - | Active | - | - | - | 5.72 | Details | Yes | Solder | - | - | 0.189915 oz | - | MCV 1.5/10-GF-3.5 P20 THRR72 | - | 10 Position | Black | - | - | 3.5 mm | not_compliant | 8 A | 10 | - | BARRIER STRIP TERMINAL BLOCK | Wire to Board | - | Headers | 11.2 mm | 6.9 mm | 45.3 mm | ||
![]() 1740433 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.150091 oz | - | - | - | 8 Position | - | - | - | 3.5 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | ||
![]() 1756002 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | - | 1 | - | V0 | - | Copper | - | - | - | 8 | - | - | Details | - | - | - | - | 0.067021 oz | - | - | - | 3 Position | - | - | - | 3.5 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | ||
![]() 1783571 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 6 | 0.2 - 10 | - | 50 | - | V0 | - | Copper | - | - | - | 41 | - | - | Details | - | - | - | - | 0.640681 oz | - | - | - | 4 Position | - | - | - | 7.62 mm | - | - | - | - | - | - | - | Plugs | - | - | - | ||
![]() 1752955 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | - | 50 | - | V0 | - | Copper | - | - | - | 8 | - | - | Details | - | - | - | - | 0.182860 oz | - | - | - | 9 Position | - | - | - | 3.5 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | ||
![]() 1783160 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 6 | 0.2 - 10 | - | 50 | - | V0 | - | Copper | - | - | - | 41 | - | - | Details | - | - | - | - | 0.330376 oz | - | - | - | 2 Position | - | - | - | 7.62 mm | - | - | - | - | - | - | - | Plugs | - | - | - | ||
![]() 1783746 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 6 | 0.2 - 10 | - | 50 | PHOENIX CONTACT GMBH & CO KG | V0 | 1783746 | Copper | - | Active | - | 41 | - | 5.73 | Details | Yes | - | - | - | 0.627877 oz | - | - | - | 4 Position | - | - | - | 7.62 mm | not_compliant | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | Plugs | - | - | - | ||
![]() 1809872 Phoenix Contact | 20746848 |
| - | - | - | - | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | 1 oz | 630 V | MVSTBW 2.5/11-STF-5.08 EX | Connector | 11 Position | - | - | - | 5.08 mm | - | 12 A | 11 | - | - | - | Screw | Plugs | 26 mm | 12.6 mm | 66.04 mm | ||
![]() 1809869 Phoenix Contact | 20746848 |
| - | - | Polyamide | - | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | 0.830702 oz | 630 V | MVSTBW 2.5/10-STF-5.08 EX | Plug | 10 Position | - | - | - | 5.08 mm | - | 12 A | 10 | - | - | - | Screw | Plugs | 26 mm | 12.6 mm | 60.96 mm | ||
![]() 1825462 Phoenix Contact | 21646848 |
| - | - | Polyamide, Tin | - | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | 1.295860 oz | 250 V | IC 2.5/17-STF-5.08 | Inverted Plug | 17 Position | - | - | Female | 5.08 mm | - | 12 A | 17 | - | - | - | Screw | Plugs | 15 mm | 19 mm | 96.48 mm | ||
![]() 1858950 Phoenix Contact | 20746848 |
| - | Tin | Polyamide, Tin | Plastic | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | Screw | - | - | 0.695708 oz | 400 V | GIC 2.5/10-STF-7.62 | Inverted Plug | 10 Position | - | - | Female | 7.62 mm | - | 12 A | 10 | Green | - | - | Screw | Plugs | 15 mm | 19.2 mm | 94.1 mm |