- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Manufacturer Series | Material contact | Material housing | Material of contact surface | Overvoltage category | Package Description | Part Life Cycle Code | Pollution degree | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Termination Method | Type of electric connection | Type of fastening | Unit Weight | Voltage, Rating | With protective conductor | Series | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Wire Gauge | Accessory Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Connector System | Rated Current | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1710613 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | 50 | - | V0 | - | - | - | - | Tin | III | - | - | 2 | 4 | 2.5 | - | Details | - | - | - | Other | 0.044516 oz | - | - | - | - | - | - | - | 5 Position | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | ||
![]() 3212605 Phoenix Contact | In Stock | - | - | - | DIN Rail | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.723469 oz | - | - | Combi Pluggable Solutions | - | - | - | - | 11 Position | - | - | - | - | - | 3.5 mm | - | 17.5 A | - | - | - | Modular Connector | - | - | - | - | - | - | - | - | Push-In | - | - | - | 16.5 mm | 38.5 mm | ||
![]() 1856045 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 5 | - | Other | - | - | - | - | Gold | III | - | - | 2 | 6 | 2.5 | - | Details | - | - | Other | Other | 0.066315 oz | - | - | - | - | - | - | - | 7 Position | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1847944 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 5 | - | Other | - | - | - | - | Gold | III | - | - | 2 | 6 | 2.5 | - | Details | - | - | Other | Other | 0.061377 oz | - | - | - | - | - | - | - | 7 Position | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1901645 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | V0 | - | - | - | - | Tin | III | - | - | 2 | 8 | 2.5 | - | Details | - | - | - | Other | 0.213372 oz | - | - | - | - | - | - | - | 5 Position | - | - | - | - | - | 3.81 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | ||
![]() 1910186 Phoenix Contact | 7768266 |
| - | - | - | Polyamide, Tin | - | - | Copper | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 1 oz | 250 V | - | FKCVW 2.5/17-ST | - | - | - | Plug | 17 Position | - | - | Female | - | - | 5 mm | - | 12 A | 17 | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 19.2 mm | 26.6 mm | 85.1 mm | ||
![]() 1910018 Phoenix Contact | 14368266 |
| - | - | - | Polyamide, Tin | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 1 oz | 250 V | - | FKCVR 2.5/15-STF | - | - | - | Plug | 15 Position | - | - | Female | - | - | 5 mm | - | 12 A | 15 | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 16.8 mm | 26.6 mm | 85.02 mm | ||
![]() 1910319 Phoenix Contact | 15468266 |
| - | - | - | Polyamide, Tin | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 0.807315 oz | 250 V | - | FKCVW 2.5/13-STF | - | - | - | Plug | 13 Position | - | - | Female | - | - | 5 mm | - | 12 A | 13 | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 19.1 mm | 26.6 mm | 75.02 mm | ||
![]() 1909951 Phoenix Contact | 14368266 |
| - | - | PANEL | Polyamide, Tin | - | - | Copper | 50 | PHOENIX CONTACT GMBH & CO KG | - | 1909951 | 1909951 | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.72 | Details | Yes | Spring Cage | - | - | 0.594825 oz | 250 V | - | FKCVR 2.5/ 9-STF | Yes | EAR99 | - | Plug | 9 Position | - | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 5 mm | unknown | 12 A | 9 | - | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 9 | UL | - | 12 A | 2.5 mm2 | SPRING LOADED | Push-In | 250 V | Plugs | 16.8 mm | 26.6 mm | 55.02 mm | ||
![]() 1910322 Phoenix Contact | 15468266 |
| - | - | - | Polyamide, Tin | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 0.860685 oz | 250 V | - | FKCVW 2.5/14-STF | - | - | - | Plug | 14 Position | - | - | Female | - | - | 5 mm | - | 12 A | 14 | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 19.1 mm | 26.6 mm | 80.02 mm | ||
![]() 1883873 Phoenix Contact | In Stock | - | - | - | - | - | 0.14 - 0.5 | 0.14 - 0.5 | - | 50 | - | V0 | - | - | Copper | Other | Tin | III | - | - | 2 | 4 | 2.5 | - | Details | - | - | Spring clamp connection | - | 0.202155 oz | - | No | - | - | - | - | - | 10 Position | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | - | - | - | ||
![]() 1944961 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | Tin | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.235736 oz | - | - | MSTBA 2.5/20-G-RN | - | - | - | - | 20 Position | Green | - | - | - | - | 5 mm | - | 12 A | 20 | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | 12.1 mm | 12 mm | 105.82 mm | ||
![]() 1944770 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.253373 oz | 250 V | - | MSTBVA 2.5/20-G-RN | - | - | - | - | 20 Position | Green | - | - | - | - | 5 mm | - | 12 A | 20 | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | Headers | 15.9 mm | 8.57 mm | 102 mm | ||
![]() 1966538 Phoenix Contact | In Stock | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | Tin | 50 | - | V0 | - | - | Copper | - | - | - | - | - | - | 8 | - | - | Details | - | - | - | - | 0.126916 oz | - | - | - | - | - | Socket | - | 4 Position | Green | 1 | - | - | - | 3.81 mm | - | 8 A | - | Green | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 16.03 mm | 12.4 mm | 20.8 mm | ||
![]() 1946998 Phoenix Contact | 11057266 |
| - | - | - | Polyamide, Tin | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 0.659023 oz | 250 V | - | FKIC 2.5/11-ST-RN | - | - | - | Inverted Plug | 11 Position | - | - | Female | - | - | 5 mm | - | 12 A | 11 | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 15 mm | 27 mm | 57 mm | ||
![]() 1940282 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.107797 oz | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | - | - | - | ||
![]() 1944767 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.253373 oz | 250 V | - | MSTBVA 2.5/19-G-RN | - | - | - | - | 19 Position | Green | - | - | - | - | 5 mm | - | 12 A | 19 | - | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | Headers | 15.9 mm | 8.57 mm | 97 mm | ||
![]() 1947162 Phoenix Contact | 9957266 |
| - | - | - | Polyamide, Tin | - | - | Copper | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 0.768161 oz | 250 V | - | FKC 2.5/13-ST-RF | - | - | - | Plug | 13 Position | - | - | Female | - | - | 5 mm | - | 12 A | 13 | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | Plugs | 15 mm | 25.1 mm | 77.9 mm | ||
![]() 1966046 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.054816 oz | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | 3.5 mm | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | - | - | - | ||
![]() 1966460 Phoenix Contact | 9957266 |
| - | Tin | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.266107 oz | - | - | - | - | - | - | - | 9 Position | - | - | - | - | - | 3.81 mm | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Screw | - | Headers | - | - | - |