- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Panel Mount | Component Type | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Tradename | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Operating Temperature | Series | Pbfree Code | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Wire Gauge | Contact Tail Length | Number of Levels | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39523-7520 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 150 | MOLEX LLC | 395237520 | - | - | - | - | - | 0395237520 | Active | - | 5.73 | Details | Yes | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39523 | - | EAR99 | - | 20 Position | - | - | - | 8536.90.40.00 | 5 mm | - | - | - | unknown | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39533-2914 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | 0395332914 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39533 | - | - | - | 14 Position | - | - | - | - | 5.08 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39372-0006 Molex | In Stock | - | - | - | CABLE | - | No | PCB Header | - | - | - | 125 | MOLEX LLC | 39372-0006 | 39372 | - | Through Hole | - | - | 393720006 371606 0393720006 | Active | Active | 5.69 | Details | Yes | - | Eurostyle | - | - | 300 V | - | - | - | Vertical | - | 39372 | Yes | EAR99 | Euro Block | 6 Position | - | 1 | POLYAMIDE66, UL 94V-0 | 8536.69.40.40 | 7.5 mm | Vertical | - | - | unknown | 15 A | Solder Pin | 12 AWG | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 6 | UL | - | - | - | - | 15 A | - | SCREW | - | 400 V | Headers | Vertical | - | - | - | - | - | UL 94 V-0 | ||
![]() 39520-0722 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | 0395200722 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39520 | - | - | - | 22 Position | - | - | - | - | 5 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39517-2816 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 324 | MOLEX LLC | 395172816 | 39517 | - | - | - | ROHS COMPLIANT | 0395172816 | Active | - | 5.65 | Details | Yes | - | Eurostyle | - | - | 300 V | 16 AWG | 30 AWG | - | - | - | 39517 | - | EAR99 | - | 16 Position | - | 1 | NYLON 66 | 8536.69.40.40 | 3.81 mm | - | - | - | unknown | 8 A | - | 16 AWG | - | - | - | 1 | STRIP TERMINAL BLOCK | - | - | 16 | - | - | - | - | - | - | - | SCREW | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39513-2007 Molex | In Stock | - | - | - | - | - | No | Plug | - | - | - | 720 | - | - | - | - | Cable Mounts | - | - | 0395132007 | - | Active | - | Details | - | - | Eurostyle | - | - | 300 V | 16 AWG | 30 AWG | - | Horizontal | - | 39513 | - | - | Euro Block | 7 Position | - | 1 | - | - | 3.81 mm | Vertical | - | - | - | 8 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39531-4517 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | 390 | - | - | - | - | - | - | - | 0395314517 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | - | - | - | - | - | 39531 | - | - | - | 17 Position | Black | - | - | - | 5.08 mm | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | ||
![]() 39513-7515 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 432 | MOLEX LLC | 395137515 | 39513-7515 | - | - | - | - | 0395137515 | Active | - | 5.73 | Details | Yes | - | Eurostyle | - | - | 300 V | 16 AWG | 30 AWG | - | - | - | 39513 | - | EAR99 | - | 15 Position | - | - | - | 8536.69.40.40 | 3.81 mm | - | - | - | unknown | 8 A | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39532-9023 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | 0395329023 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | - | - | - | - | - | 39532 | - | - | - | 23 Position | - | - | - | - | 5.08 mm | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Horizontal | - | - | - | - | - | - | ||
![]() 39520-0510 Molex | In Stock | - | - | - | CABLE | - | - | - | - | - | - | 360 | MOLEX LLC | 395200510 | - | - | - | - | - | 0395200510 | Active | - | 5.69 | Details | Yes | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39520 | - | EAR99 | - | 10 Position | - | 1 | PA66 | 8536.69.40.40 | 5 mm | - | - | - | compliant | 18 A | - | 12 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 10 | - | - | - | - | - | 15 A | - | SCREW | - | 300 V | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39537-3806 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 432 | - | - | - | - | - | - | - | 0395373806 | - | - | - | Details | - | - | Eurostyle | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39537 | - | - | - | 6 Position | - | - | - | - | 5.08 mm | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() TBP03R3-350-02BK CUI Devices | 1764 |
| - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | 8A | 8 A | - | - | - | - | CUI Devices | PCB Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 V | 300 V | 300 VDC, 250 VDC | - | - | - | - | -40°C ~ 130°C | TBP03R3-350 | - | - | Header, Male Pins, Shrouded (4 Side) | 2 Position | Black | - | - | - | 3.5 mm | - | - | 0.524 (13.30mm) | - | 8 A | Through Hole | - | 0.102 (2.60mm) | 2 | Tin | - | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | - | - | Sockets | Vertical | - | 13.3 mm | 8.5 mm | 15.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04R12-500-02GR CUI Devices | 37 |
| - | Tin | Through Hole | Polyamide (PA) | - | - | Copper Alloy | 10A | 15 A | - | - | - | - | CUI Devices | PCB Mount | Box | - | - | - | Active | - | Details | - | - | - | 400 V | 300 V | 300 VDC, 400 VDC | - | - | - | - | -40°C ~ 105°C | TBP04R12-500 | - | - | Header, Male Pins, Shrouded (4 Side) | 2 Position | Green | - | - | - | 5 mm | - | - | 1.122 (28.50mm) | - | +/- 10 A, +/- 15 A | Through Hole | - | 0.157 (4.00mm) | 1 | Tin | - | - | - | 2 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Sockets | Horizontal | - | 11.8 mm | 11.4 mm | 12 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P1-350-07BEGY CUI Devices | 37 |
| - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper Alloy | 7A | 8 A | - | - | - | - | CUI Devices | Free Hanging | Box | - | - | - | Active | - | Details | - | - | - | 320 V | 300 V | 300 VDC, 320 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | - | -40°C ~ 105°C | TBP03P1-350 | - | - | Plug, Female Sockets | 7 Position | Blue, Gray | - | - | - | 3.5 mm | - | - | 0.488 (12.40mm) | - | +/- 7 A, +/- 8 A | Screwless - Leg Spring, Push-In Spring | - | - | 1 | Nickel | - | - | 16-28 AWG | 7 | - | - | 180° | - | 0.2-1.5mm² | 7-8mm | - | - | - | - | - | Plugs | Vertical | Push Button Actuated | 12.4 mm | 25.4 mm | 21 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P3-350-05BE CUI Devices | 199 |
| - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper Alloy | 7A | 8 A | - | - | - | - | CUI Devices | Free Hanging | Box | - | - | - | Active | - | Details | - | 0.2 Nm (1.7 Lb-In) | - | 250 V | 300 V | 300 VDC, 250 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | - | -40°C ~ 105°C | TBP03P3-350 | - | - | Plug, Female Sockets | 5 Position | Blue | - | - | - | 3.5 mm | - | - | 0.441 (11.20mm) | - | +/- 7 A, +/- 8 A | Screw | - | - | 1 | Nickel | - | - | 16-28 AWG | 5 | - | - | 180° | - | 0.5-1.5mm² | 6-7mm | - | M2 | - | Screw | - | Plugs | Vertical | - | 11.2 mm | 18.3 mm | 16.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP05R1-762-03GR CUI Devices | 37 |
| - | Tin | Through Hole | Polyamide (PA) | - | - | Copper Alloy | 10A | 15 A | - | - | - | - | CUI Devices | PCB Mount | Box | - | - | - | Active | - | Details | - | - | - | 630 V | 300 V | 300 VDC, 630 VDC | - | - | - | - | -40°C ~ 105°C | TBP05R1-762 | - | - | Header, Male Pins, Shrouded (4 Side) | 3 Position | Green | - | - | - | 7.62 mm | - | - | 1.122 (28.50mm) | - | +/- 10 A, +/- 15 A | Through Hole | - | 0.157 (4.00mm) | 1 | Tin | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Sockets | Horizontal | - | 8.5 mm | 22.44 mm | 12 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P5-350-08GR CUI Devices | 37 |
| - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper Alloy | 7A | 8 A | - | - | - | - | CUI Devices | Free Hanging | Box | - | - | - | Active | - | Details | - | 0.2 Nm (1.7 Lb-In) | - | 320 V | 300 V | 300 VDC, 320 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | - | -40°C ~ 105°C | TBP03P5-350 | - | - | Plug, Female Sockets | 8 Position | Green | - | - | - | 3.5 mm | - | - | 0.756 (19.20mm) | - | +/- 7 A, +/- 8 A | Screw | - | - | 1 | Nickel | - | - | 16-28 AWG | 8 | - | - | 270° | - | 0.2-1.5mm² | 6-7mm | - | M2 | - | Screw | - | Plugs | Vertical | - | 10.5 mm | 28.8 mm | 19.2 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04R12-500-10BE CUI Devices | 908 |
| - | Tin | Through Hole | Polyamide (PA) | - | - | Copper Alloy | 10A | 15 A | - | - | - | - | CUI Devices | PCB Mount | Box | - | - | - | Active | - | Details | - | - | - | 400 V | 300 V | 300 VDC, 400 VDC | - | - | - | - | -40°C ~ 105°C | TBP04R12-500 | - | - | Header, Male Pins, Shrouded (4 Side) | 10 Position | Blue | - | - | - | 5 mm | - | - | 1.122 (28.50mm) | - | +/- 10 A, +/- 15 A | Through Hole | - | 0.157 (4.00mm) | 1 | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Sockets | Horizontal | - | 11.8 mm | 51.4 mm | 12 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP04R3-500-02GR CUI Devices | 29 |
| - | Tin | Through Hole | Polyamide (PA) | - | - | Copper Alloy | 10A | 15 A | - | - | - | - | CUI Devices | PCB Mount | Box | - | - | - | Active | - | Details | - | - | - | 400 V | 300 V | 300 VDC, 400 VDC | - | - | - | - | -40°C ~ 105°C | TBP04R3-500 | - | - | Header, Male Pins, Shrouded (2 Side) | 2 Position | Green | - | - | - | 5 mm | - | - | 0.472 (12.00mm) | - | +/- 10 A, +/- 15 A | Through Hole | - | 0.157 (4.00mm) | 1 | Tin | - | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | - | - | Sockets | Vertical | - | 16 mm | 10 mm | 8.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBP03P5-350-02BE CUI Devices | 1225 |
| - | Nickel | Free Hanging (In-Line) | Polyamide (PA) | - | - | Copper Alloy | 7A | 8 A | - | - | - | - | CUI Devices | Free Hanging | Box | - | - | - | Active | - | Details | - | 0.2 Nm (1.7 Lb-In) | - | 320 V | 300 V | 300 VDC, 320 VDC | 16 AWG | 28 AWG | 28 AWG to 16 AWG | - | -40°C ~ 105°C | TBP03P5-350 | - | - | Plug, Female Sockets | 2 Position | Blue | - | - | - | 3.5 mm | - | - | 0.756 (19.20mm) | - | +/- 7 A, +/- 8 A | Screw | - | - | 1 | Nickel | - | - | 16-28 AWG | 2 | - | - | 270° | - | 0.2-1.5mm² | 6-7mm | - | M2 | - | Screw | - | Plugs | Vertical | - | 10.5 mm | 7.8 mm | 19.2 mm | UL94 V-0 | UL 94 V-0 |