- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Torque-Screw | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Tail Length | ELV | Number of Levels | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector System | Rated Current | Screw Size | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Product | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1789041 Phoenix Contact | 31 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789041 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | Solder | - | - | 0.062329 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 7 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 7 | Black | 0.055 (1.40mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 7 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | - | 8.3 mm | 9.2 mm | 25.89 mm | UL94 V-0 | - | - | - | ||
![]() 1789229 Phoenix Contact | 31 |
| - | Silver, Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789229 | Phoenix Contact | - | Bulk | - | Active | Active | 5.71 | Details | Yes | - | Solder | - | - | 0.086421 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 5 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 5 | Black | 0.102 (2.60mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 5 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | Flange | 9.5 mm | 9.2 mm | 27.8 mm | UL94 V-0 | - | - | - | ||
![]() 1789643 Phoenix Contact | 27662461 |
| - | Silver, Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Solder | - | - | 0.073017 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 4 Position | Black | 2 | Male | - | - | 3.5 mm | - | 0.272 (6.91mm) | - | 8 A | Solder | 4 | Black | 0.055 (1.40mm) | Compliant | 1 | Tin | - | - | - | 4 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | Flange | 8.3 mm | 9.2 mm | 24.3 mm | UL94 V-0 | No SVHC | UL94 V-0 | Lead Free | ||
![]() 1816726 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.141590 oz | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | 3.81 mm | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Headers | - | - | - | - | - | - | - | - | ||
![]() 1919705 Phoenix Contact | 31 |
| - | - | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | Copper | 12A | 15 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Screw | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | 1.074727 oz | 320 V | 300 V | 250 V | - | - | -40°C ~ 100°C | COMBICON MSTBT | - | - | Plug, Female Sockets | 18 Position | Green | - | Female | - | - | 5 mm | - | 0.591 (15.00mm) | - | 12 A | Screw - Clamping Yoke (Tension Sleeve) | 18 | - | - | - | 1 | Tin | - | - | 12-30 AWG | 18 | - | - | 180° | - | 0.2-2.5mm² | 7mm | - | - | - | - | - | Screw | - | Headers | Retention Latches (Non-Wire Side) | 15 mm | 18.1 mm | 90 mm | UL94 V-0 | - | - | - | ||
![]() 1788929 Phoenix Contact | 32 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Solder | - | - | 0.099473 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | - | 8 A | Solder | - | Black | 0.079 (2.00mm) | - | 1 | Tin | - | - | - | 12 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Headers | - | 8.9 mm | 9.2 mm | 43.39 mm | UL94 V-0 | - | - | - | ||
![]() 1789588 Phoenix Contact | 32 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789588 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 12 | Black | 0.079 (2.00mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | Flange | 8.9 mm | 9.2 mm | 52.3 mm | UL94 V-0 | - | - | - | ||
![]() 1789740 Phoenix Contact | 32 |
| - | Silver, Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Solder | - | - | 0.078308 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 9 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | - | 8 A | Solder | 9 | Black | 0.055 (1.40mm) | - | 1 | Tin | - | - | - | 9 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | Flange | 8.3 mm | 9.2 mm | 41.8 mm | UL94 V-0 | - | - | - | ||
![]() 1810007 Phoenix Contact | 27662461 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper | 12A | - | 50 | PHOENIX CONTACT GMBH & CO KG | 1810007 | Phoenix Contact | - | Bulk | GMVSTBW_2,5/_2-STF-7,62_EX GMVSTBW252STF762EX | Active | Active | 5.72 | Details | Yes | - | Screw | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | 0.210233 oz | 352 V | - | 1 kV | - | - | -60°C ~ 110°C | COMBICON GMVSTBW | - | - | Plug, Female Sockets | 2 Position | Green | 1 | - | - | - | 7.62 mm | - | 1.024 (26.01mm) | not_compliant | 12 A | Screw - Clamping Yoke (Tension Sleeve) | 2 | - | - | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | 12-24 AWG | 2 | - | - | 270° | - | 0.2-2.5mm² | 7mm | - | - | - | - | - | Screw | - | Plugs | Mating Flange, Retention Latches (Non-Wire Side) | 26 mm | 12.52 mm | 13.2 mm | UL94 V-0 | - | - | - | ||
![]() 3045923 Phoenix Contact | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | 32A | 30 A | 10 | - | - | Phoenix Contact | - | Bulk | UPBV_4/13 UPBV413 | - | Active | - | Details | - | - | Screw | 0.6-0.8 Nm (5.3-7.1 Lb-In) | CLIPLINE | 2.836379 oz | 800 V | 600 V | 800 V | 10 AWG | 26 AWG | -60°C ~ 105°C | UPBV | - | - | Plug, Female Sockets | 13 Position | Gray | - | - | - | - | 6.2 mm | - | 1.909 (48.50mm) | - | 32 A | Screw | - | - | - | - | 1 | - | - | - | 10-26 AWG | 13 | - | - | - | - | 0.14-6mm² | 9mm | - | - | M3 | - | - | Screw | - | - | - | 48.5 mm | 22 mm | 80.6 mm | UL94 V-0 | - | - | - | ||
![]() 1702871 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.175594 oz | - | - | - | - | - | - | - | - | - | - | 3 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Headers | - | - | - | - | - | - | - | - | ||
![]() 1788783 Phoenix Contact | 50 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 5 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | - | 8 A | Solder | 5 | - | 0.079 (2.00mm) | - | 1 | Tin | - | - | - | 5 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | - | 8.9 mm | 9.2 mm | 18.89 mm | UL94 V-0 | - | - | - | ||
![]() 1788767 Phoenix Contact | 120 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1788767 | Phoenix Contact | Through Hole | Bulk | - | Active | Active | 5.71 | Details | Yes | - | Solder | - | - | 0.038801 oz | 160 V | 300 V | 160 V | - | - | -40°C ~ 100°C | COMBICON MC | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 4 Position | Black | 1 | - | STANDARD: UL 94V-0, LCP | 8536.69.40.40 | 3.5 mm | - | 0.272 (6.91mm) | compliant | 8 A | Solder Pin | 4 | - | 0.079 (2.00mm) | - | 1 | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | 4 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | Wire to Board | 8 A | - | 1.5 mm2 | CONNECTOR | - | 160 V | Headers | - | 8.9 mm | 9.2 mm | 15.39 mm | UL94 V-0 | - | - | - | ||
![]() 1788806 Phoenix Contact | 50 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Solder | - | - | 0.056368 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 6 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | - | 8 A | Solder | 6 | - | 0.079 (2.00mm) | - | 1 | Tin | - | - | - | 6 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | - | 8.9 mm | 9.2 mm | 22.39 mm | UL94 V-0 | - | - | - | ||
![]() 1788725 Phoenix Contact | 48 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1788725 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | Solder | - | - | 0.017990 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 2 Position | Black | 1 | - | STANDARD: UL 94V-0, LCP | 8536.69.40.40 | 3.5 mm | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 2 | - | 0.079 (2.00mm) | - | 1 | Tin | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | 2 | CB; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | Wire to Board | 8 A | - | 1.5 mm2 | CONNECTOR | - | 160 V | Headers | - | 8.9 mm | 9.2 mm | 8.39 mm | UL94 V-0 | - | - | - | ||
![]() 1789067 Phoenix Contact | 48 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789067 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | Phoenix Contact MC Series, 3.5mm Pitch 8 Way Printed Circuit Board Connector, Solder Termination, 8A | Solder | - | - | 0.124870 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 8 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 8 | Black | 0.055 (1.40mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | - | 8.3 mm | 9.2 mm | 29.39 mm | UL94 V-0 | - | - | - | ||
![]() 1789384 Phoenix Contact | 48 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | Details | - | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 2 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | - | 8 A | Solder | 2 | Black | 0.079 (2.00mm) | - | 1 | Tin | - | - | - | 2 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | Flange | 8.9 mm | 9.2 mm | 17.3 mm | UL94 V-0 | - | - | - | ||
![]() 1789148 Phoenix Contact | 32 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789148 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | Solder | - | - | 0.082894 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 12 | Black | 0.055 (1.40mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | - | 8.3 mm | 9.2 mm | 43.39 mm | UL94 V-0 | - | - | - | ||
![]() 1789083 Phoenix Contact | 48 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789083 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | Solder | - | - | 0.133688 oz | 160 V | 300 V | 250 V | - | - | -40°C ~ 100°C | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 9 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 9 | Black | 0.055 (1.40mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 9 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | - | 8.3 mm | 9.2 mm | 32.89 mm | UL94 V-0 | - | - | - | ||
![]() 1789465 Phoenix Contact | 32 |
| - | Tin | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | 1789465 | Phoenix Contact | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | -40°C ~ 100°C | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 6 Position | Black | - | - | - | - | 3.5 mm | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 6 | Black | 0.079 (2.00mm) | - | 1 | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | - | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | - | - | - | Headers | Flange | 8.9 mm | 9.2 mm | 31.3 mm | UL94 V-0 | - | - | - |