- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Part Life Cycle Code | Pollution degree | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Termination Method | Type of electric connection | Type of fastening | Unit Weight | Voltage, Rating | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Terminal and Terminal Block Type | Connector System | Connection Method | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1944916 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.209668 oz | - | - | - | - | 15 Position | Green | - | - | 5 mm | - | 12 A | - | - | - | - | - | - | 12.1 mm | 12 mm | 80.82 mm | ||
![]() 1944945 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | - | Tin | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.218099 oz | - | MSTBA 2.5/18-G-RN | - | - | 18 Position | Green | - | - | 5 mm | - | 12 A | 18 | - | - | Wire to Board | - | - | 12.1 mm | 12 mm | 95.82 mm | ||
![]() 1944741 Phoenix Contact | 7757266 |
| - | - | - | - | - | - | - | Copper | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.218099 oz | 250 V | MSTBVA 2.5/17-G-RN | - | - | 17 Position | Green | - | - | 5 mm | - | 12 A | 17 | - | - | Wire to Board | - | - | 15.9 mm | 8.57 mm | 87 mm | ||
![]() 1944958 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | - | Tin | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.235736 oz | - | MSTBA 2.5/19-G-RN | - | - | 19 Position | Green | - | - | 5 mm | - | 12 A | 19 | - | - | Wire to Board | - | - | 12.1 mm | 12 mm | 100.82 mm | ||
![]() 1944673 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | - | Copper | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.148151 oz | 250 V | MSTBVA 2.5/10-G-RN | - | - | 10 Position | Green | - | - | 5 mm | - | 12 A | 10 | - | - | Wire to Board | - | - | 15.9 mm | 8.57 mm | 52 mm | ||
![]() 1940208 Phoenix Contact | 26457264 |
| - | - | Polyamide, Tin | - | - | - | - | Copper | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Spring Cage | - | - | 0.416303 oz | 160 V | FK-MCP 1.5/13-STF-3.5 | - | Plug | 13 Position | - | - | Female | 3.5 mm | - | 8 A | 13 | - | - | - | Push-In | Plugs | 12.4 mm | 20.8 mm | 55.8 mm | ||
![]() 1946134 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | 50 | - | V0 | - | Copper | - | - | - | - | 16 | - | - | Details | - | - | - | - | 0.178522 oz | - | - | - | - | 3 Position | - | - | - | 5.08 mm | - | - | - | - | - | - | Push-In | Plugs | - | - | - | ||
![]() 1966059 Phoenix Contact | In Stock | - | - | Tin | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.084516 oz | - | - | - | - | 3 Position | - | - | - | 3.5 mm | - | - | - | Green | - | - | Screw | Plugs | - | - | - | ||
![]() 1948051 Phoenix Contact | In Stock | - | - | - | - | - | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | 50 | - | V0 | - | Copper | - | - | - | - | 12 | - | - | Details | - | - | - | - | 0.792183 oz | - | - | - | - | 8 Position | - | - | - | 7.5 mm | - | - | - | - | - | - | - | Plugs | - | - | - | ||
![]() 1960767 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.401770 oz | - | - | - | - | 6 Position | - | - | - | 7.62 mm | - | - | - | - | - | - | Screw | Headers | - | - | - | ||
![]() 1960738 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.401347 oz | - | - | - | - | 6 Position | - | - | - | 7.62 mm | - | - | - | - | - | - | Screw | Headers | - | - | - | ||
![]() 1944932 Phoenix Contact | 11057266 |
| - | - | - | - | - | - | - | Tin | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | 0.203989 oz | - | MSTBA 2.5/17-G-RN | - | - | 17 Position | Green | - | - | 5 mm | - | 12 A | 17 | - | - | Wire to Board | - | - | 12.1 mm | 12 mm | 90.82 mm | ||
![]() 1706538 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | PHOENIX CONTACT GMBH & CO KG | - | 1706538 | - | - | Tin | Active | 2 | 4 | 2.5 | 5.73 | Details | Yes | - | Other | Other | 0.344062 oz | - | - | - | - | 12 Position | - | - | - | 5 mm | compliant | - | - | - | STRIP TERMINAL BLOCK | - | - | Headers | - | - | - | ||
![]() 1706540 Phoenix Contact | In Stock | - | - | - | - | 0.25 - 0.5 | 0.14 - 0.5 | 0.14 - 0.5 | 0.14 - 0.5 | - | Other | 50 | - | V0 | - | Copper | Other | Tin | - | 2 | 4 | 2.5 | - | Details | - | - | Other | - | 0.136792 oz | - | FK-MC | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | ||
![]() 1710269 Phoenix Contact | In Stock |
| - | Gold | - | - | 0.2 - 2.5 | - | 0.2 - 2.5 | Gold | - | 50 | - | V0 | - | Copper | - | - | - | - | 12 | - | - | Details | - | - | - | - | 0.737825 oz | - | - | Socket | - | 12 Position | Green | 1 | - | 5.08 mm | - | 12 A | - | Green | - | - | Push-In | Plugs | 25.6 mm | 15 mm | 71.06 mm | ||
![]() 3043420 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.321699 oz | - | - | - | - | 3 Position | Gray | - | - | 5.2 mm | - | 24 A | - | - | - | - | Spring Cage | Plugs | - | 15.8 mm | 15.6 mm | ||
![]() 3043653 Phoenix Contact | In Stock | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Spring clamp connection | - | 1.554524 oz | - | - | - | - | 15 Position | Gray | - | - | 5.2 mm | - | 24 A | - | - | - | - | Spring Cage | Plugs | 39 mm | 15.8 mm | 78 mm | ||
![]() 3043967 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.077126 oz | - | - | - | - | 10 Position | Gray | - | - | 5.2 mm | - | 24 A | - | - | - | - | Plug | - | 18.8 mm | 37.2 mm | 52 mm | ||
![]() 3043556 Phoenix Contact | In Stock | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Spring clamp connection | - | 0.641986 oz | - | - | - | - | 6 Position | Gray | - | - | 5.2 mm | - | 24 A | - | - | - | - | Spring Cage | Plugs | - | 15.8 mm | 31.2 mm | ||
![]() 1712144 Phoenix Contact | In Stock | - | - | Tin | - | - | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | 50 | - | V0 | - | Copper | - | - | - | - | 8 | - | - | Details | - | - | - | - | 0.067232 oz | - | - | - | - | 2 Position | - | - | - | 3.81 mm | - | - | - | Black, Blue | - | - | Push-In | Plugs | - | - | - |