- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Panel Mount | Component Type | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Country of Origin | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Material contact | Mfr | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Torque-Screw | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector System | Number of Positions Per Level | Screw Size | Connection Method | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1788741 Phoenix Contact | 25357274 |
| - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | - | Details | - | - | Solder | - | - | 0.031888 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 3 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | 3 | - | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | - | - | 3 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 11.89 mm | UL94 V-0 | ||
![]() 1706606 Phoenix Contact | 31 |
| - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Copper Alloy | - | 8A | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1706606 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | - | - | - | 0.023351 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MCV | - | - | Header, Male Pins, Shrouded (4 Side) | 2 Position | - | - | Black | - | - | 3.81 mm | - | - | - | 0.394 (10.00mm) | compliant | - | Solder | - | - | - | 0.102 (2.60mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | Vertical | - | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | ||
![]() 1826758 Phoenix Contact | In Stock |
| - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 0.2 - 1.5 | 0.2 - 1.5 | Copper | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1826758 | - | Copper | Phoenix Contact | - | Bulk | - | Active | Active | 8 | 5.72 | Details | Yes | - | - | - | - | 0.183777 oz | 160 V | 150 V | 160 V | - | - | - | -40°C ~ 100°C | - | COMBICON FMC | - | - | Plug, Female Sockets | 9 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.305 (7.75mm) | compliant | 8 A | Screwless - Leg Spring, Push-In Spring | - | Black | - | - | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | 16-24 AWG | 9 | 180° | - | 0.2-1.5mm² | 10mm | - | - | - | Push-In | Plugs | - | Push Button Actuated | 7.75 mm | 22.9 mm | 32.25 mm | UL94 V-0 | ||
![]() 1789685 Phoenix Contact | 31 |
| - | - | Silver | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1789685 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.69 | Details | Yes | - | Solder | - | - | 0.091642 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 6 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 6 | Black | - | 0.055 (1.40mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | Flange | 8.3 mm | 9.2 mm | 31.3 mm | UL94 V-0 | ||
![]() 1788822 Phoenix Contact | 31 |
| - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1788822 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Solder | - | - | 0.062929 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 7 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 7 | - | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 7 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 25.89 mm | UL94 V-0 | ||
![]() 1789407 Phoenix Contact | 31 |
| - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1789407 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Solder | - | - | 0.116757 oz | 160 V | 300 V | 250 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 3 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 3 | Black | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | Flange | 8.9 mm | 9.2 mm | 20.8 mm | UL94 V-0 | ||
![]() 1789504 Phoenix Contact | 31 |
| - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1789504 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 8 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 8 | Black | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | Flange | 8.9 mm | 9.2 mm | 38.3 mm | UL94 V-0 | ||
![]() 1848795 Phoenix Contact | In Stock |
| - | - | Tin | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | 12A | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1848795 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Screw | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | 0.774052 oz | 320 V | - | 630 V | - | - | - | -40°C ~ 100°C | - | COMBICON MVSTBW | - | - | Plug, Female Sockets | 10 Position | - | - | Green | - | - | 5.08 mm | - | - | - | 1.606 (40.78mm) | not_compliant | 12 A | Screw - Clamping Yoke (Tension Sleeve) | 10 | Green | - | - | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | 12-24 AWG | 10 | 270° | - | 0.2-2.5mm² | 7mm | - | - | - | Screw | Plugs | - | Cover | 40.78 mm | 13.58 mm | 50.8 mm | UL94 V-0 | ||
![]() 1714090 Phoenix Contact | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.408261 oz | - | - | - | - | - | - | - | - | - | - | - | - | 7 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Headers | - | - | - | - | - | - | ||
![]() 1782268 Phoenix Contact | 20746872 |
| - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1782268 | 1782268 | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Solder | - | - | 0.041870 oz | 160 V | 300 V | 160 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 4 Position | - | - | Black | - | - | 3.81 mm | - | - | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 4 | - | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 16.63 mm | UL94 V-0 | ||
![]() 1789025 Phoenix Contact | 50 |
| - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1789025 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.71 | Details | Yes | Phoenix Contact MC Series, 3.5mm Pitch 6 Way Printed Circuit Board Connector, Solder Termination, 8A | Solder | - | - | 0.056791 oz | 160 V | 300 V | 250 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | compliant | 8 A | Solder | 6 | Black | - | 0.055 (1.40mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | - | 8.3 mm | 9.2 mm | 22.39 mm | UL94 V-0 | ||
![]() 1789481 Phoenix Contact | 11 |
| - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1789481 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 7 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | 7 | Black | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 7 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | Flange | 8.9 mm | 9.2 mm | 34.8 mm | UL94 V-0 | ||
![]() 1789782 Phoenix Contact | 11 |
| - | - | Silver, Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | - | - | - | - | Solder | - | - | 0.078308 oz | 160 V | 300 V | 250.0 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 11 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | Black | - | 0.055 (1.40mm) | - | - | 1 | - | - | - | Tin | - | - | 11 | - | 90°, Right Angle | - | - | - | - | - | - | Headers | - | Flange | 8.3 mm | 9.2 mm | 48.8 mm | UL94 V-0 | ||
![]() 1789805 Phoenix Contact | 11 |
| - | - | Silver, Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | - | Details | - | - | Solder | - | - | 0.078308 oz | 160 V | 300 V | 250.0 V | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | Black | - | 0.055 (1.40mm) | - | - | 1 | - | - | - | Tin | - | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | Headers | - | Flange | 8.3 mm | 9.2 mm | 52.3 mm | UL94 V-0 | ||
![]() 1789708 Phoenix Contact | 11 |
| - | - | Silver, Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | - | - | Phoenix Contact | - | Bulk | - | - | Active | - | - | Details | - | - | Solder | - | - | 0.078308 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 7 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | 7 | Black | - | 0.055 (1.40mm) | - | - | 1 | - | - | - | Tin | - | - | 7 | - | 90°, Right Angle | - | - | Wire to Board | - | - | - | Headers | - | Flange | 8.3 mm | 9.2 mm | 34.8 mm | UL94 V-0 | ||
![]() 1788903 Phoenix Contact | 11 |
| - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | - | 1788903 | - | - | Phoenix Contact | - | Bulk | - | Active | Active | - | 5.72 | Details | Yes | - | Solder | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | Header, Male Pins, Shrouded (4 Side) | 11 Position | - | - | Black | - | - | 3.5 mm | - | - | - | 0.272 (6.91mm) | compliant | 8 A | Solder | - | Black | - | 0.079 (2.00mm) | - | - | 1 | - | - | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 11 | - | 90°, Right Angle | - | - | - | - | - | - | Headers | - | - | 8.9 mm | 9.2 mm | 39.89 mm | UL94 V-0 | ||
![]() 39538-1004 Molex | In Stock | - | - | - | - | - | - | - | - | No | PCB Header | - | - | - | - | - | - | 2340 | MOLEX LLC | - | - | 395381004 | - | - | - | - | - | 0395381004 | Active | Active | - | 5.73 | Details | Yes | - | - | - | Eurostyle | - | - | - | 300 V | - | - | - | - | - | 39538 | - | - | Euro Block | 4 Position | - | - | - | 2 | - | 5.08 mm | Horizontal | - | - | - | compliant | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | ||
![]() 39530-5522 Molex | In Stock | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | Copper Alloy | - | - | - | 180 | - | - | - | - | - | - | - | - | - | 0395305522 | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39530 | - | - | - | 22 Position | - | - | - | - | - | 5.08 mm | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Plugs | Horizontal | - | - | - | - | - | ||
![]() 39532-4509 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polyamide | - | - | - | - | Brass | CN | - | - | 840 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | 0395324509 | - | - | - | - | Details | - | - | - | - | Eurostyle | - | - | - | 300 V | - | - | - | - | Bulk | 39532 | Solder | - | - | 9 Position | 115 °C | -40 °C | Black | 1 | - | 5.08 mm | Horizontal | - | 12 mm | - | - | 15 A | - | - | Black | 300 V | - | 9 | 300 V | 1 | 18 A | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | Headers | Horizontal | - | - | 47.72 mm | - | - | ||
![]() 39537-3010 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Cable, Free Hanging | - | - | - | No | Plug | - | - | - | CN | - | - | 216 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 395373010 | - | - | - | - | - | 0395373010 | Active | Active | - | 5.73 | Compliant | Yes | - | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 26 AWG | Horizontal | - | Bulk | 39537 | Screw | EAR99 | Euro Block | 10 Position | 105 °C | -40 °C | Black | 1 | 8536.90.40.00 | 5.08 mm | Vertical | - | - | - | compliant | 18 A | - | 10 | Black | 300 V | - | 8 | - | 1 | 10 A | 26 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Vertical | - | - | - | - | - |