- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- Pitch
- RoHS
- Product
- Series
- Current Rating
- Color
- Contact Materials
- Number of Levels
- Unit Weight
- Housing Material
Attribute column
Categories
Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Finish Mating | Contact Materials | Country of Origin | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Torque-Screw | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Contact Finish Termination | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1810146 Phoenix Contact | 7274461 |
| - | - | - | - | - | - | Polyamide, Tin | - | - | Copper | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Screw | - | - | 0.346038 oz | - | - | 630 V | - | - | - | - | - | IC 2.5/ 5-STF-5.08 EX | - | - | - | - | - | Inverted Plug | 5 Position | - | - | - | - | Female | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | 12 A | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | - | - | 15 mm | 19 mm | 26.9 mm | - | - | ||
![]() 3045266 Phoenix Contact | 31 |
| - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 32A | 30 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | UPBV_4/_1_BU UPBV41BU | - | Active | - | Details | - | - | - | 0.6-0.8 Nm (5.3-7.1 Lb-In) | CLIPLINE | 0.105822 oz | 800 V | 600 V | - | - | - | - | -60°C ~ 105°C | - | UPBV | - | - | - | - | - | Plug, Female Sockets | 1 Position | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 6.2 mm | - | - | - | - | - | 1.909 (48.50mm) | - | 32A | Screw | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Modular Connector | - | - | - | - | 10-26 AWG | 1 | - | - | 180° | - | 0.14-6mm² | 9mm | - | - | M3 | - | - | Screw | - | - | - | - | - | 22 mm | 6.2 mm | UL94 V-0 | - | ||
![]() 1789368 Phoenix Contact | 31 |
| - | - | - | Silver, Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | 1789368 | - | Phoenix Contact | - | - | Bulk | - | Active | Active | 5.72 | Details | Yes | - | - | - | - | 0.077603 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | not_compliant | 8 A | Solder | - | - | - | Black | - | - | 0.102 (2.60mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Headers | - | Flange | 9.5 mm | 9.2 mm | 52.3 mm | UL94 V-0 | - | ||
![]() 1825186 Phoenix Contact | 48 |
| - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper Alloy | - | 12A | 15 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | 0.233373 oz | 320 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MSTB | - | - | - | - | - | Plug, Female Sockets | 4 Position | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | 0.591 (15.00mm) | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | 12-30 AWG | 4 | - | - | 180° | - | 0.2-2.5mm² | 7mm | - | - | - | - | - | Screw | - | Headers | - | - | - | - | - | UL94 V-0 | - | ||
![]() 1713371 Phoenix Contact | 20 |
| - | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | 14 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Flange | 8.9 mm | 9.2 mm | 59.3 mm | UL94 V-0 | - | ||
![]() 1713368 Phoenix Contact | 50 |
| - | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | 19 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 8.9 mm | 9.2 mm | 67.9 mm | UL94 V-0 | - | ||
![]() 1713370 Phoenix Contact | 50 |
| - | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 13 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | 13 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Flange | 8.9 mm | 9.2 mm | 55.8 mm | UL94 V-0 | - | ||
![]() 1713378 Phoenix Contact | 50 |
| - | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | 20 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Flange | 8.9 mm | 9.2 mm | 80.3 mm | UL94 V-0 | - | ||
![]() 1713377 Phoenix Contact | 50 |
| - | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | 19 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Flange | 8.9 mm | 9.2 mm | 76.8 mm | UL94 V-0 | - | ||
![]() 1713361 Phoenix Contact | 50 |
| - | - | - | Tin | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | PHOENIX CONTACT GMBH & CO KG | - | 1713361 | - | Phoenix Contact | - | - | Bulk | - | Active | Active | 5.71 | Details | Yes | - | - | - | - | - | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | 0.272 (6.91mm) | compliant | 8 A | Solder | - | - | - | Black | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 14 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 8.9 mm | 9.2 mm | 50.4 mm | UL94 V-0 | - | ||
![]() 39537-3518 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Cable, Free Hanging | - | - | - | - | - | CN | - | - | 120 | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | 0395373518 | - | - | - | Details | - | - | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | Bulk | 39537 | - | - | Screw | - | - | - | 18 Position | 105 °C | -40 °C | Black | 1 | - | - | - | - | - | - | - | - | - | 5.08 mm | - | Vertical | - | - | - | - | - | 18 A | - | 18 | - | - | Black | - | 300 V | - | 18 | - | - | 1 | 10 A | 26 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | Plugs | Vertical | - | - | - | - | - | - | ||
![]() 39520-0121 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Cable, Free Hanging | CABLE | - | - | - | - | CN | - | - | 180 | MOLEX LLC | ACTIVE (Last Updated: 2 years ago) | 395200121 | - | - | - | - | - | 0395200121 | Active | - | 5.73 | Details | Yes | - | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | Bulk | 39520 | - | - | Screw | EAR99 | - | - | 21 Position | 115 °C | -40 °C | Black | 1 | - | PA66 | 8536.69.40.40 | - | - | - | - | - | - | 5 mm | - | Horizontal | - | - | - | - | unknown | 18 A | - | 21 | - | - | Black | 12 AWG | 300 V | - | 21 | - | - | 1 | 18 A | 30 AWG | 12 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 21 | - | - | - | - | - | 15 A | 21 | - | - | SCREW | - | 300 V | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 1747889 Phoenix Contact | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | 0.049666 oz | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | ||
![]() 1782857 Phoenix Contact | 50 |
| - | - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | 0.092065 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | 0.272 (6.91mm) | - | - | Solder | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | - | ||
![]() 39900-0508 Molex | In Stock | - | - | 16 Weeks, 3 Days | - | Gold | - | BOARD | - | Polyester | GOLD (30) | Gold | - | - | - | 30 | MOLEX LLC | - | 39900-0508 | 39900 | - | STRAIGHT | 1 | - | 0399000508 901608 | Obsolete | - | 5.83 | Details | Yes | - | - | - | Eurostyle | - | - | - | 300 V | - | - | - | - | - | 39900 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | 8 Position | - | - | Black | - | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.81 mm | 8 | - | - | 3.81 mm | - | - | compliant | 12 A | Through Hole | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | UL 94 V-0 | ||
![]() 39530-5106 Molex | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | Copper Alloy | - | - | - | 720 | - | - | - | - | - | - | - | - | 0395305106 | - | - | - | Details | - | - | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 39530 | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Plugs | Horizontal | - | - | - | - | - | - | ||
![]() 39535-4503 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polyamide | - | Brass | CN | - | - | 1800 | MOLEX LLC | ACTIVE (Last Updated: 2 years ago) | 395354503 | - | - | - | - | - | 0395354503 | Active | - | 5.68 | Details | Yes | - | - | - | Eurostyle | - | - | - | 300 V | - | - | - | - | Bulk | 39535 | - | - | Solder | EAR99 | - | - | 3 Position | 105 °C | -40 °C | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 5.08 mm | - | Vertical | - | - | 8.3 mm | - | unknown | 15 A | - | 3 | - | - | Black | - | 300 V | - | 3 | 300 V | - | 1 | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Headers | Vertical | - | - | 25.4 mm | - | - | - | ||
![]() 1829069 Phoenix Contact | 24 |
| - | - | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 8A | 8 A | 50 | - | - | - | - | Phoenix Contact | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | 0.113582 oz | 160 V | 300 V | - | - | - | - | -40°C ~ 100°C | - | COMBICON MC | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | 0.272 (6.91mm) | - | 8 A | Solder | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | 14 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Headers | - | - | - | 9.2 mm | 54.73 mm | UL94 V-0 | - | ||
![]() 39990-0312 Molex | In Stock | - | - | - | - | - | - | CABLE | - | Nylon | - | Brass | - | - | - | 20 | MOLEX LLC | - | 39990-0312 | - | - | - | - | - | 399900312 990912 0399900312 | Obsolete | - | 8.66 | Details | Yes | Pluggable Terminal Blocks NEO 5.0mm TB Plug S9 Plug S99 Sty09 Ckt12 | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 24 AWG | Horizontal | - | Reel | 39990 | - | Yes | - | EAR99 | - | - | 12 Position | - | - | Black | 1 | - | LATCHED, POLARIZED, POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | unknown | 10 A | Screw | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 12 | UL | - | - | - | - | 10 A | - | - | 2.5 mm2 | SCREW | - | 300 V | - | Vertical | - | - | - | - | - | UL 94 V-0 | ||
![]() 1783546 Phoenix Contact | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | 1783546 | - | Phoenix Contact | - | - | Bulk | - | Active | Active | 5.71 | Details | Yes | - | - | - | - | 0.092841 oz | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - |