- Manufacturer
- Cable entry
- Degree of protection (IP), front side
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of Poles
- Manufacturer
- Width
- Mounting Type
- Height
- Manufacturer Part Number
- RoHS
Attribute column
Categories
Terminal Blocks - Power Distribution
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Approvals | Built-in depth | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material housing | RoHS | Voltage Rating (AC) | With lock | Operating Temperature | Series | Size / Dimension | Part Status | Type | Composition | Color | Power (Watts) | Depth | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Voltage - Output | Topology | Dimming | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPDB69161 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69161 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69230 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69230 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | Adder | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69233 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69233 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69232 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69232 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69282 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69282 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69352 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69352 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69513 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69513 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69521 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | MPDB69521 | - | - | 1,000 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69561 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | MPDB69561 | - | - | 1,000 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69600 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69600 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | Adder | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB69653 Mersen | 2896 |
| - | Panel Mount | - | - | - | - | - | - | CSA, UL | - | - | Mersen, formerly Ferraz Shawmu | MPDB69653 | - | Yes | 600 VAC | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB800121 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | MPDB800121 | - | - | 1,000 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPDB900061 Mersen | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | MPDB900061 | - | - | 1,000 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 0.186 lb (84.37g) | - | - | - | CE, CSA, IEC, PSE, UL | - | IP41 | - | - | Plastic | - | - | - | -10°C ~ 60°C | ALC12 | 3.62 L x 1.36 W x 0.83 H (92.0mm x 34.5mm x 21.0mm) | Obsolete | Constant Current | - | - | 13W | 120 | Wire Leads | 1 | 82% | 3kV | 264VAC | 90VAC | 350mA | - | - | - | - | 3 ~ 36 V | AC DC Converter | -- | - | - | OVP, SCP | - | 656 | - | 382 | IP66 | ||
![]() 116626 Eaton | In Stock | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 300 | IP30 | - | - | Steel | - | - | No | - | pushPIN™ | - | Active | Top Mount | - | - | - | 300 | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 1090 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 102719 Eaton | In Stock | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | 48 | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | 93 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 156593 Eaton | In Stock | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 156595 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101552 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 46 | IP30 | - | - | Plastic | - | - | No | - | - | - | - | - | - | White | - | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 260 | - | ||
![]() 100959 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | IP30 | - | - | Steel | - | - | No | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | 445 | - |