- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1838381 Phoenix Contact | 100 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 699.893027g | Polyamide (PA), Nylon | - | - | - | 1kV | 1kV | - | - | 2011 | CLIPLINE UPCV | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | - | - | - | Grey | 1 | - | - | 7.62mm | Straight | - | - | 20A | Plug Receptacles, Screw | 4 | Gray | 600V | - | - | 20A | 1 | 20A | 30 AWG | 10 AWG | - | 1 | - | 10-30 AWG | 1 | UL | 0.2-4mm2 | 10mm | - | - | - | 48.6918mm | 2.929 74.40mm | 7.62mm | - | 7.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873016 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | - | 2011 | CLIPLINE ZFKK | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Plug Connection | 4 | - | - | Grey | 2 | - | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Push In, Spring | - | Gray | 300V | - | - | - | 2 | 12A | 26 AWG | 14 AWG | - | 2 | - | 14-26 AWG | 4 | UL | 0.2-2.5mm2 | 10mm | - | SPRING LOADED | - | 48.1076mm | 2.323 59.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002034 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | 1.59982kg | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | Bulk | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | - | - | - | Grey | 3 | STANDARD: UL 94V-2, PA | - | 5.08mm | - | 42.5mm | not_compliant | 12A | Plug Receptacles, Screw | - | Gray | 300V | 1 | 250V | 12A | 2; Connected | 20A | 12 AWG | 24 AWG | 12 AWG | 2 | - | 12-30 AWG | 3 | CB; CSA; CUL; EAC; UL; VDE | 0.2-4mm2 | 8mm | 4 mm2 | - | - | 54.5084mm | 1.673 42.49mm | 5.1mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2016061610 Molex | 82 |
| Datasheet | 12 Weeks | - | DIN Rail or Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1/0-8 AWG | - | - | 13.3-53mm2 | - | - | - | - | - | 3.248 82.50mm | - | 1.902 48.30mm | 19.2mm | - | RoHS Compliant | - | - | ||
![]() 1402018 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | 13.300009g | Polyamide (PA), Nylon | - | 61A | - | - | 500V | - | - | 2012 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | - | 1 | - | - | Grey | 2 | - | 8536.69.40.40 | - | - | 7.5mm | - | 61A | Screw | - | Gray | 600V | - | 600V | 50A | 2 | 50A | 26 AWG | 8 AWG | - | 1 | MODULAR TERMINAL BLOCK | 8-26 AWG | - | - | 0.5-10mm2 | - | - | - | - | 32.512mm | 1.299 32.99mm | 7.5mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EF2-D150-1 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | -25°C~105°C | - | - | ZERO SCREW™ EF2 | - | Active | Not Applicable | - | - | - | Busbar | 1 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-60mm2 | - | - | - | - | - | 2.795 71.00mm | - | 2.321 58.95mm | 40.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 2016060680 Molex | 64 |
| Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | Gray | - | - | - | - | 1 | - | - | - | - | - | - | 1/0-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | 3.740 95.00mm | - | 2.319 58.90mm | 51.5mm | - | RoHS Compliant | - | - | ||
![]() 2016060620 Molex | 32 |
| Datasheet | 16 Weeks | - | DIN Rail or Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 4/0-6 AWG | - | - | 13.3-107mm2 | - | - | - | - | - | 3.370 85.60mm | - | 1.929 49.00mm | 24.3mm | - | RoHS Compliant | - | - | ||
![]() 3024041 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | 16.729989g | Polyamide (PA), Nylon | - | 41A | - | 400V | - | - | - | 2010 | CLIPLINE UKN | yes | Active | - | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | 50A | Special, Hybrid | - | Blue | - | - | - | - | 1 | - | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | 54.5084mm | 1.713 43.50mm | 8.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212076 Phoenix Contact | 16 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 1kV | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Blue, Gray, Yellow | 600V | - | - | - | 2 | 115A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | - | 68.3006mm | 4.732 120.19mm | - | - | 80.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060267 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 13.140004g | Polyamide (PA), Nylon | - | 32A | - | 800V | 500V | - | - | 2010 | CLIPLINE UT | - | Active | - | Screw | EAR99 | - | Plug Connection | 3 | - | - | Grey | - | - | - | - | - | - | not_compliant | 32A | Plug Receptacles, Screw | - | Gray | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | 54.991mm | 2.193 55.70mm | 6.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260057 Phoenix Contact | 144624330 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1.5kV | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | 1kV | - | - | - | 2 | 140A | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | - | 96.012mm | 3.976 100.99mm | - | - | 60.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 2770846 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Nylon | 1.200205kg | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | - | 2010 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | Grey | - | - | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | 4 | Gray | 300V | - | - | 12A | 2 | 10A | 30 AWG | 24 AWG | 12 AWG | - | - | 12-30 AWG | - | UL | 0.2-4mm2 | 8mm | - | - | - | 59.7916mm | 2.232 56.70mm | 5.08mm | - | 5.1mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2016066163 Molex | 118 | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 3 | - | - | - | - | - | - | - | - | - | compliant | - | Screw | - | Gray | - | - | - | - | 1 | - | - | - | - | - | - | 1/0-8 AWG | - | - | 8.3-53mm2 | - | - | - | - | - | 1.929 49.00mm | - | 1.693 43.00mm | 49.5mm | - | RoHS Compliant | - | - | ||
![]() 3121012 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 61.420007g | Polyamide (PA), Nylon | - | 57A | - | 110V | 110V | - | - | 2003 | CLIPLINE GTF | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground Isolating | 2 | - | - | Grey | 1 | STANDARD: UL 94V-0; PA | 8536.69.40.40 | - | - | - | - | 57A | Screw | - | Gray | 250V | - | - | - | 1 | 50A | 26 AWG | 20 AWG | - | 1 | - | 8-26 AWG | 2 | CUL; EAC; UL | 0.5-10mm2 | 12mm | - | - | Indicators | 61.4934mm | 2.539 64.50mm | 22.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2016060610 Molex | 33 | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1/0-8 AWG | - | - | 8.3-53mm2 | - | - | - | - | - | 1.929 49.00mm | - | 1.693 43.00mm | 17.8mm | - | RoHS Compliant | - | - | ||
![]() 1859234 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 8 | - | - | - | 1 | PA, 94V-0 | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | Green | 250V | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 8 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 43.5102mm | 1.998 50.76mm | 50.76mm | - | 42.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EF2-D400-1 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | Modified Polyphenylene Ether (M-PPE) | - | - | 400A | - | - | -25°C~105°C | - | - | ZERO SCREW™ EF2 | - | Active | Not Applicable | - | - | - | Busbar | 1 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm2 | - | - | - | - | - | 4.370 111.00mm | - | 3.663 93.05mm | 55.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3211937 Phoenix Contact | 500 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | - | 2014 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 2 | 130°C | -60°C | Grey | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | - | 32A | Plug Receptacles, Push In, Spring | - | Gray | 600V | - | - | - | 1 | 28A | 24 AWG | 10 AWG | - | 1 | - | 10-24 AWG | 2 | BV; CUL; DNVGL; EAC; LR; UL | 0.2-6mm2 | 10mm | - | - | - | 43.9928mm | 2.205 56.00mm | - | - | 6.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 2016060660 Molex | 125 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | Gray | - | - | - | - | 1 | - | - | - | - | - | - | 1/0-8 AWG | - | - | 8.3-53mm2 | - | - | - | - | - | 1.929 49.00mm | - | 1.693 43.00mm | 29.8mm | - | RoHS Compliant | - | - |