- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273104 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3041516 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | Polyamide | 7.300002g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | 2010 | CLIPLINE COMBI SC | yes | Active | - | - | EAR99 | - | Receptacle, Male Pins | 2 | - | Grey | - | - | - | 8536.69.40.40 | - | - | 24A | Spring Cage | - | - | Gray | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | Coupling, Engagement Pin | 21.7932mm | 0.409 10.40mm | 10.4mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002931 Phoenix Contact | 66 | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1803057 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | 320V | - | - | - | 2009 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | - | Plug Connection - Ganged | - | - | - | 1 | - | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | 12A | Plug Receptacles, Screw | - | 12 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 24 AWG | 1 | 12-30 AWG | 12 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 29.9974mm | 2.846 72.28mm | - | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273046 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3244287 Phoenix Contact | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | 800V | 800V | - | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | - | Female | - | - | - | - | 24A | Push In, Spring | - | 8 | Orange | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | 21.9964mm | 1.260 32.00mm | - | - | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1849202 Phoenix Contact | 12062440 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 37.070007g | Polyamide (PA), Nylon | 12A | - | - | 320V | - | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 14 | - | - | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | 1 | 12-30 AWG | 14 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Flange | - | 3.202 81.34mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244258 Phoenix Contact | 50 |
| Datasheet | 15 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | - | 2010 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | 130°C | Grey | - | - | - | - | - | - | 24A | Push In, Spring | - | - | Gray | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273424 Phoenix Contact | 42 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273034 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273516 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002789 Phoenix Contact | 45 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Pink | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273390 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273480 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273412 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1034400000 Weidmüller | 93 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 16.5A | - | 4kV | 250V | -50°C~120°C | - | 2009 | W | yes | Active | Not Applicable | Screw | EAR99 | - | Plug Connection | 4 | - | - | 2 | - | - | - | - | Straight | 16.5A | Plug Receptacles, Screw | CE, CSA, IEC, UR | - | Beige | 300V | 1 | 10A | - | 10A | 26 AWG | 12 AWG | - | 12-26 AWG | - | CE | 0.5-2.5mm2 | 10mm | - | - | 52.5mm | 2.283 58.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3270118 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | - | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | - | Blue | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 300V | - | - | 4 | 10A | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273252 Phoenix Contact | 14 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3061774 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 18.199997g | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2013 | CLIPLINE PT | - | Active | Not Applicable | Plug | EAR99 | Push-In | Plug Connection | 2 | - | Green, Yellow | - | - | - | 8536.69.40.40 | - | - | - | Plug Receptacles, Push In, Spring | - | - | Green, Yellow | - | - | - | 1 | - | 20 AWG | 8 AWG | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | 51.0032mm | 2.272 57.70mm | 8.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273176 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - |