- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1010880000 Weidmüller | 105 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Nylon | 20.76g | Thermoplastic, Wemid | 41A | - | 6kV | 400V | -50°C~120°C | 2009 | W | yes | Active | - | Screw | EAR99 | Bus Bar - Side | 2 | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | 45A | - | 45A | 20 AWG | 8 AWG | 8 AWG | 1 | 8-20 AWG | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | 46.5mm | 2.362 60.00mm | 7.9mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3059249 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 57A | - | - | 800V | - | - | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 12 | - | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | Gray | 600V | - | 1 | 45A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.1-6mm2 | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1833933 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 39.760008g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection - Ganged | 14 | - | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 14 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Retention Latches | 43.5102mm | 2.860 72.64mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038244 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 33.099996g | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2013 | CLIPLINE STN | - | Active | - | - | EAR99 | Bus Bar - Side | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | 57A | Special, Hybrid | - | - | Blue | - | - | 1 | - | 24 AWG | 6 AWG | 6 AWG | - | 6-24 AWG | - | - | 0.2-16mm2 | 18mm | - | - | 57.5056mm | 3.425 87.00mm | 10mm | - | 10.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3059197 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | - | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 8 | - | - | Grey | - | - | - | - | - | - | - | Screw | - | - | Gray | 600V | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 9.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3012310 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | 250V | - | - | 2015 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | 12 | 125°C | -60°C | Grey | - | - | - | - | - | - | 10A | Plug Receptacles, Push In, Spring | - | - | Gray | - | - | 4 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm | - | - | 66.4972mm | 4.157 105.60mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273106 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3060555 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | - | Plug Connection | 2 | - | - | Green, Yellow | - | - | - | - | - | not_compliant | - | Plug Receptacles, Screw | - | - | Green, Yellow | - | - | 1; Grounded | - | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | 54.991mm | 1.933 49.10mm | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273328 Phoenix Contact | 56 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002896 Phoenix Contact | 63 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002780 Phoenix Contact | 93 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002981 Phoenix Contact | 58 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273184 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3214495 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Nylon | - | Polyamide (PA), Nylon | 16A | - | 600V | 500V | - | 2013 | CLIPLINE PTTBS | - | Active | Not Applicable | Plug | EAR99 | Plug Connection | 4 | - | - | Grey | - | - | - | 1.5mm | - | - | 15A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | - | Gray | 300V | - | 2 | 15A | 26 AWG | 14 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 62.5094mm | 3.071 78.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270158 Phoenix Contact | 59 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | Marshalling Connector | 16 | - | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 4 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 12mm | - | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273410 Phoenix Contact | 5 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273082 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273304 Phoenix Contact | 24 | - | Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273242 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 19 | - | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273080 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - |