- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1832905 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | 160V | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 5 | - | 1 | PA, 94V-0 | - | - | - | - | Plug Receptacles, Screw | - | Green | 300V | - | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 5 | UL | 0.14-0.5mm2 | 7mm | - | - | - | Mating Flange | 26.6954mm | 1.159 29.44mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3274194 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3274226 Phoenix Contact | 48 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3274162 Phoenix Contact | 56 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3274230 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273114 Phoenix Contact | 96 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1788091 Phoenix Contact | 33 |
| Datasheet | 5 Weeks | DIN Rail, Panel | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | 320V | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | Straight | 12A | Plug Receptacles, Screw | 19 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 19 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | Mating Flange | 35.9918mm | 4.246 107.84mm | - | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3273068 Phoenix Contact | 73 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | Push In, Spring | - | Blue | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3042094 Phoenix Contact | 25 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 5.200011g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2011 | CLIPLINE ST | - | Active | - | Plug | EAR99 | - | Plug Connection | 2 | - | - | - | 8536.69.40.40 | - | - | 24A | Plug Receptacles | - | Blue | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 43.9928mm | 1.917 48.70mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3209659 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; NK; RS; UL | - | - | - | - | Plug Receptacles, Push In, Spring | - | Green, Yellow | - | - | - | 1; Grounded | - | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 3 | ABS; BV; CSA; CUL; DNVGL; EAC | 0.14-4mm2 | 10mm | 4 mm2 | - | 600V | - | 43.9928mm | 2.382 60.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3002936 Phoenix Contact | 64 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 500V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | Push In, Spring | - | White | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002782 Phoenix Contact | 535 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273476 Phoenix Contact | 78 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273500 Phoenix Contact | 36624338 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273450 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | Push In, Spring | - | White | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002901 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | Pink | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.736 18.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273502 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3244264 Phoenix Contact | In Stock |
| Datasheet | 15 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | 30A | - | 800V | 800V | - | 2015 | CLIPLINE MSB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | 8536.69.40.40 | - | - | 24A | Spring Cage | - | Black, Yellow | 600V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | - | 21.9964mm | 1.260 32.00mm | - | - | 5.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3059171 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | 2018 | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 4 | Grey | - | - | - | - | - | - | Screw | - | Gray | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 9.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1873032 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 250V | - | - | 2011 | CLIPLINE ZFKK | yes | Obsolete | Not Applicable | Screw | EAR99 | - | Plug Connection | 4 | Green, Yellow | 2 | - | - | - | - | 12A | Plug Receptacles, Push In, Spring | - | Green, Yellow | - | 250V | 12A | 2 | - | 26 AWG | 14 AWG | - | 1 | 14-26 AWG | 10 | UL | 0.2-2.5mm2 | 10mm | - | SPRING LOADED | - | - | 48.1076mm | 2.323 59.00mm | 5.08mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 |