- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214712 Phoenix Contact | 10052030 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 600V | 500V | - | - | 2013 | CLIPLINE PTS | - | Active | - | Plug | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | 1.5mm | - | - | - | 15A | Plug Receptacles, Push In, Spring | CSA | - | Blue | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 37mm | 1.996 50.70mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210605 Phoenix Contact | 16 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 18A | - | - | 500V | - | - | 2015 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 6 | - | - | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | 62.5094mm | 4.402 111.80mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214725 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 6.302014g | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2013 | CLIPLINE PTS | - | Active | - | Plug | EAR99 | Push-In | Plug Connection | 4 | 130°C | Green, Yellow | - | - | - | 1.5mm | - | - | - | - | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | - | Green, Yellow | - | - | - | 1; Grounded | - | 26 AWG | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 37mm | 1.996 50.70mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270157 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 250V | - | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 4 | - | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002765 Phoenix Contact | 470 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002970 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3040672 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 10.1g | Polyamide (PA), Nylon | - | 22A | - | 500V | 500V | - | - | 2011 | CLIPLINE STTB | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | - | 2 | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 54.991mm | 2.913 74.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042133 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 5.219998g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | - | 2010 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 2 | - | Grey | - | - | 8536.69.40.40 | - | - | - | unknown | 24A | Plug Receptacles | - | - | Gray | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 43.9928mm | 1.917 48.70mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274182 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274228 Phoenix Contact | 40 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788758 Phoenix Contact | 89 |
| Datasheet | 7 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2011 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | 1 | PA, 94V-2 | - | 5.08mm | - | - | unknown | 12A | Plug Receptacles, Screw | - | 5 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 5 | UL | 0.2-2.5mm2 | 7mm | - | - | 29.9974mm | 1.060 26.92mm | 37mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1788127 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Polyamide | 11.429989g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 3 | - | - | 1 | PA, 94V-2 | - | 5.08mm | - | 42.5mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | 320V | 12A | 1 | 12A | 24 AWG | 12 AWG | - | 1 | 12-30 AWG | 3 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 50.3936mm | 0.660 16.76mm | 43.5mm | - | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3274164 Phoenix Contact | 40 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273232 Phoenix Contact | 137 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | compliant | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273340 Phoenix Contact | 26 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273416 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0424039 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | Bus Bar | - | - | Polyamide (PA), Nylon | - | - | - | 32V | - | - | - | - | CLIPLINE AKG | yes | Active | 1 (Unlimited) | - | EAR99 | - | Bus Bar - Central | 1 | - | - | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | - | Straight | - | unknown | 125A | Screw | - | - | Black | 300V | - | 125A | - | 115A | 18 AWG | 2 AWG | - | - | 2-18 AWG | - | UL | 2.5-35mm2 | 16mm | 35 mm2 | - | - | 1.063 27.00mm | 14.3mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1765085 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Polyamide | 907.18474g | Polyamide (PA), Nylon | Tin | - | - | 250V | - | - | - | 2008 | COMBICON MSTBHK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | - | - | - | 1 | PA, UL 94V-0 | 8536.69.40.40 | 5mm | Right Angle | - | - | 12A | Plug Receptacles, Screw | - | 10 | Green | 300V | 250V | 12A | 1 | 10A | 12 AWG | 24 AWG | 12 AWG | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | - | - | 27.7114mm | 2.059 52.30mm | 52.3mm | - | 29.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1028600000 Weidmüller | 19 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | Nylon | 438.25g | Thermoplastic, Wemid | - | - | 380A | 8kV | - | -50°C~120°C | - | 2009 | WFF | yes | Active | Not Applicable | - | EAR99 | - | Post - Dual | 2 | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 353A | Stud | CE, CSA, IEC, NEMKO, UR | 2 | Beige | 1kV | - | - | 1 | 307A | - | - | - | 1 | 500kcmil-8AWG | - | UL; CSA; CE | 10-240mm2 | - | - | - | 77.5mm | 6.417 163.00mm | 55mm | - | 55.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212358 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | - | Grey | - | - | - | - | - | - | - | 13.5A | Plug Receptacles, Push In, Spring | CSA, UL | - | Gray | 600V | - | - | 1 | 5A | 26 AWG | 26 AWG | 16 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 39.497mm | 2.165 55.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |