- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1704360000 Weidmüller | 58 |
| Datasheet | 8 Weeks | - | Direct Mount | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Middle | 2 | - | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Blue | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 24mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273044 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274144 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273024 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273338 Phoenix Contact | 35 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273290 Phoenix Contact | 111 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273278 Phoenix Contact | 174 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002798 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1704570000 Weidmüller | 33 |
| Datasheet | 8 Weeks | - | Direct Mount | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | - | - | EAR99 | Middle | 4 | - | - | 1 | - | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Yellow | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 24mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273366 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | 1 (Unlimited) | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3209646 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | 3 | - | - | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; NK; RS; UL | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Blue | 300V | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 3 | ABS; BV; CSA; CUL; GOST; GL | 0.14-4mm2 | 10mm | 4 mm2 | - | - | - | 43.9928mm | 2.382 60.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273382 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3059210 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 57A | - | - | 800V | - | 2017 | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 4 | - | Grey | - | - | - | - | - | - | - | Screw | - | - | Gray | 600V | - | 1 | 45A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.1-6mm2 | - | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3059236 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 57A | - | - | 800V | - | - | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 8 | - | Grey | - | - | - | - | - | - | - | Screw | - | - | Gray | 600V | - | 1 | 45A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.1-6mm2 | - | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274110 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3059207 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | - | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 12 | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | Gray | 600V | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 9.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1803138 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | 320V | - | - | 2010 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug Connection - Ganged | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 20 | Green | 300V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 20 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | Mating Flange | 29.9974mm | 4.446 112.92mm | - | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3060296 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 16.290005g | Polyamide (PA), Nylon | 32A | - | 800V | 500V | - | 2010 | CLIPLINE UT | - | Active | Not Applicable | Screw | EAR99 | Plug Connection | 4 | - | Grey | - | - | - | - | - | not_compliant | 32A | Plug Receptacles, Screw | CSA, UL | - | Gray | 600V | - | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 54.991mm | 3.244 82.40mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1803060 Phoenix Contact | 70 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 12A | - | - | 300V | - | 2016 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Plug Connection - Ganged | 13 | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | Plug Receptacles, Screw | - | - | Green | - | - | 1 | - | - | - | - | 1 | 12-30 AWG | 13 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 320V | Mating Flange | - | 3.046 77.36mm | - | 1.181 30.00mm | 27.2mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() 3058143 Phoenix Contact | 2 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 57A | - | 800V | 800V | - | 2011 | CLIPLINE RBO | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 2 | 130°C | Grey | 1 | PA, UL 94V-0 | 8536.69.40.40 | 13mm | - | - | 57A | Screw | CB, UL, VDE | - | Gray | 600V | - | 1 | 45A | 26 AWG | 8 AWG | 8 AWG | 1 | 8-26 AWG | 2 | CB; CUL; GOST; UL; VDE | 0.1-6mm2 | - | - | - | - | - | 54.61mm | 2.098 53.30mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |