- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1704720000 Weidmüller | 166 |
| Datasheet | 8 Weeks | - | Direct Mount | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Yellow | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3076057 Phoenix Contact | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 309A | - | 1.5kV | - | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 6 | Grey | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 309A | Bolt and Nut | - | - | Gray | 1kV | - | 1 | 310A | - | - | - | 1 | - | 350MCM (kcmil)-10 AWG | 6 | EAC | 6-150mm2 | - | - | SCREW | - | 84.5058mm | 9.252 235.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712970000 Weidmüller | 126 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Obsolete | - | - | EAR99 | - | Middle | 4 | - | 1 | - | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Beige | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | 1 | - | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Blue | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162820000 Weidmüller | 33 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | 6.3A | - | 8kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Disconnect, Fuse 5x20mm | 74mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3034015 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 49.02999g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2011 | CLIPLINE UIKN | yes | Active | - | - | EAR99 | - | Bus Bar - Side | 2 | - | - | - | 8536.69.40.40 | - | - | - | 110A | Special, Hybrid | - | - | Blue | - | - | 1 | - | 18 AWG | 18 AWG | - | - | - | 2-18 AWG | - | - | 0.75-35mm2 | 16mm | - | SCREW | - | 58.4962mm | 2.165 55.00mm | 15mm | - | 15.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3045606 Phoenix Contact | 134 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 13.169998g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2008 | CLIPLINE UT | - | Active | Not Applicable | - | EAR99 | Screw | Plug Connection | 2 | Green, Yellow | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | not_compliant | - | Plug Receptacles, Screw | CB, CSA, KEMA, UL | - | Green, Yellow | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | 1 | - | 10-26 AWG | 2 | CSA; CUL; GOST; UL | 0.14-6mm2 | 9mm | - | - | - | 54.991mm | 1.874 47.60mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273154 Phoenix Contact | 791 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1787953 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 5 | - | 1 | PA, 94V-2 | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 5 | UL | 0.2-2.5mm2 | 7mm | - | - | Mating Flange | 50.3936mm | 1.446 36.72mm | 43.5mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3214916 Phoenix Contact | 25 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE RSC | - | Active | - | - | EAR99 | - | - | 2 | Grey | - | - | 8536.69.40.40 | 13mm | - | - | 57A | Screw | - | - | Gray | - | - | 1 | - | 26 AWG | 8 AWG | 8 AWG | - | MODULAR TERMINAL BLOCK | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | - | 54.61mm | 2.098 53.30mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3071355 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | Grey | - | - | - | - | - | - | 101A | Screw | - | - | Gray | - | - | 1 | - | 8 AWG | 2 AWG | - | - | - | 2-8 AWG | - | - | 1.5-25mm2 | 16mm | - | - | - | 49.5046mm | 1.811 46.00mm | - | - | 23.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273490 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002922 Phoenix Contact | 54 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788208 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 11 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 11 | Green | 300V | 12A | 1 | 10A | 30 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 11 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 35.9918mm | 2.260 57.40mm | 57.4mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273370 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273358 Phoenix Contact | 40 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002887 Phoenix Contact | 121 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002797 Phoenix Contact | 204 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002779 Phoenix Contact | 326 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1733250000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | 250V | - | -50°C~120°C | 2008 | Z | yes | Active | - | - | EAR99 | - | Bus Bar - Side | 1 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 41A | Special, Clamp | CE, IEC | 1 | Beige | - | - | - | - | 22 AWG | 8 AWG | - | 1 | - | 8-22 AWG | - | CE | 0.5-10mm2 | 12mm | 6 mm2 | SPRING LOADED | Angled | 50.4952mm | 4.882 124.00mm | 8.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |