- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0185020000 Weidmüller | 27 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 125A | - | 1kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | - | - | - | - | 125A | Bolt and Nut | CE, CSA, IEC | 1 | Beige | 600V | - | - | - | 95A | 8 AWG | 2 AWG | - | 1 | 2-8 AWG | - | VDE | 6-50mm2 | - | - | - | 51.4mm | 2.756 70.00mm | 28mm | - | 28.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3076044 Phoenix Contact | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 192A | - | 1.5kV | 1.5kV | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 8 | Grey | - | - | - | - | - | - | - | - | 192A | Bolt and Nut | - | - | Gray | 600V | - | - | 1 | 175A | 8 AWG | 0 AWG | - | - | 2/0-8 AWG | - | - | 6-70mm2 | - | - | - | 74.4982mm | 7.244 184.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1787982 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | - | - | 5.08mm | - | - | unknown | 12A | Plug Receptacles, Screw | - | 8 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 8 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 50.3936mm | 2.046 51.96mm | 51.96mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1833865 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | 5.08mm | Straight | 42.5mm | - | 12A | Plug Receptacles, Screw | - | 7 | Green | 300V | 320V | 12A | 1 | 10A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Retention Latches | 43.5102mm | 1.460 37.08mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273354 Phoenix Contact | 107 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273178 Phoenix Contact | 87 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273156 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1173840000 Weidmüller | 41 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | - | - | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002787 Phoenix Contact | 59 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Pink | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273166 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1173780000 Weidmüller | 34 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 8A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | - | 1 | - | - | - | - | - | - | - | 8A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 8 | 10A | - | - | - | 8 | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | 73mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273432 Phoenix Contact | 13 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273054 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788871 Phoenix Contact | 33 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 210g | Polyamide (PA), Nylon | - | - | - | 300V | - | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 17 | - | 1 | PA, 94V-2 | 8536.69.40.40 | - | 5.08mm | - | - | - | 10A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 17 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 29.9974mm | 3.460 87.88mm | - | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273378 Phoenix Contact | 73 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1789003 Phoenix Contact | 4564855 | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 19.309994g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 7 | - | 1 | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 29.9974mm | 1.846 46.88mm | - | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() EF2-D30-1 Hirose Electric Co Ltd | 20062031 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | -25°C~105°C | - | ZERO SCREW™ EF2 | - | Active | 1 (Unlimited) | - | - | - | Busbar | 1 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1.25-5.5mm2 | - | - | - | - | 2.268 57.60mm | - | 1.858 47.20mm | 17.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0421016 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | - | Bus Bar | - | Polyamide | 5.50199g | Polyamide (PA), Nylon | - | - | 30A | 300V | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | - | 1 | PA; 94V-2 | 8536.69.40.40 | 300V | - | Straight | 7mm | unknown | 41A | Screw | CSA, UL | - | Blue | 300V | - | 41A | - | 20A | 22 AWG | 10 AWG | - | 1 | 10-20 AWG | 1 | UL | 0.5-6mm2 | 16mm | 6 mm2 | - | - | 0.925 23.50mm | 7mm | - | 7.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3042736 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 500V | - | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 4 | Grey | - | - | - | - | - | - | - | - | - | Plug Receptacles | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.08-4mm2 | - | - | - | 44.2976mm | 3.776 95.90mm | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2805017 Phoenix Contact | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | -40°C~85°C | 2014 | TRABTECH TT | - | Obsolete | 1 (Unlimited) | - | - | - | Surge Protection | 5 | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Black | - | - | - | 3; 1 Grounded | - | 24 AWG | 14 AWG | - | - | 14-24 AWG | - | - | 0.2-2.5mm2 | 8mm | - | - | 79.6036mm | 2.150 54.60mm | - | - | 6.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |