- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3033113 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | 25.419997g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | - | 2011 | CLIPLINE UKN | yes | Active | - | - | EAR99 | - | Bus Bar - Side | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | 90A | Special, Hybrid | - | Blue | - | 1 | - | 12 AWG | 12 AWG | - | - | 4-12 AWG | - | - | 2.5-25mm2 | 11mm | - | SCREW | - | 61.4934mm | 1.713 43.50mm | 12.2mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() CSTSB4U Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3209688 Phoenix Contact | 500 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2013 | CLIPLINE PT | - | Active | Not Applicable | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | Green, Yellow | - | 1; Grounded | - | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 3.189 81.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3071356 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | - | - | 101A | Screw | - | Black | - | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 1.5-25mm2 | 16mm | - | - | - | 49.5046mm | 1.811 46.00mm | - | - | 23.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3060568 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 41A | - | - | 1kV | - | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | Grey | - | - | - | - | - | not_compliant | - | Plug Receptacles, Screw | - | Gray | 600V | 1 | 40A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | 67.4878mm | 3.406 86.51mm | - | - | 8.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3247019 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1kV | - | - | 2016 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | - | - | Full Assembly | 2 | - | - | Grey | - | - | - | - | - | - | - | Screw | - | Gray | - | 1 | - | - | - | - | - | 2/0-6 AWG | - | - | 16-70mm2 | 24mm | - | - | - | - | 4.070 103.38mm | - | 2.992 76.00mm | 20.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1788305 Phoenix Contact | 33 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | Polyamide | 51.54g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 21 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | Green | 300V | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 21 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 50.3936mm | 4.260 108.20mm | - | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 1143000000 Weidmüller | 78 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 20A | - | 250V | 250V | - | -50°C~120°C | 2012 | W | yes | Active | 1 (Unlimited) | Screw | - | - | Plug Connection | 3 | - | - | - | - | - | - | - | - | - | 20A | Plug Receptacles, Screw | cURus | Beige | 300V | 1 | 19A | - | - | - | - | 12 AWG | - | - | 0.5-4mm2 | 10mm | - | - | Disconnect Point | 44.5mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1788240 Phoenix Contact | 4564855 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | 12A | - | 320V | - | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 15 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | Green | 300V | 1 | 10A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 35.9918mm | 3.060 77.72mm | 77.72mm | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 1267880000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | - | -25°C~70°C | 2012 | P | - | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | - | - | - | - | - | - | - | - | - | 17.5A | Push In, Spring | CSA, cURus | Blue | 300V | 4 | 10A | - | - | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1832882 Phoenix Contact | 2533 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 6.154001g | Polyamide (PA), Nylon | - | - | - | 160V | 160V | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 3 | 125°C | -40°C | - | 1 | PA, UL 94V-0 | - | 3.81mm | 4.5mm | - | 8A | Plug Receptacles, Screw | - | Green | 300V | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 3 | UL | 0.14-0.5mm2 | 7mm | - | - | Mating Flange | 26.6954mm | 0.859 21.82mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3001872 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 10A | - | - | 250V | 300V | - | - | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 16 | - | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | 4 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 2.520 64.00mm | - | 2.480 63.00mm | 8.3mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273302 Phoenix Contact | 23 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002976 Phoenix Contact | 45 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | - | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Pink | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273110 Phoenix Contact | 6 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002889 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | - | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Brown | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273395 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273108 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3040067 Phoenix Contact | In Stock |
| - | 4 Weeks | DIN Rail | DIN Rail | - | - | 14.490008g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | - | 2010 | CLIPLINE STTB | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | - | Green, Yellow | - | 2; Connected | - | 28 AWG | 28 AWG | 12 AWG | 2 | 12-28 AWG | 4 | BV; CB; CSA; CUL; DNV; GOST | 0.08-4mm2 | 10mm | - | - | - | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3062993 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Bus Bar | - | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 300V | - | - | 2016 | CLIPLINE AKG | yes | Active | 1 (Unlimited) | - | - | - | Bus Bar - Central | 1 | - | - | - | - | - | - | - | - | - | - | Screw | - | Green | 300V | - | 112.5A | 18 AWG | 2 AWG | - | - | 2-18 AWG | - | - | 2.5-35mm2 | 16mm | - | - | - | - | 1.063 27.00mm | - | - | 14.3mm | UL94 V-2 | RoHS Compliant | UL94 V-2 |