- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3040669 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 9.369999g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Blue | 300V | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 43.9928mm | 3.189 81.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273098 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273196 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273326 Phoenix Contact | 51 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273134 Phoenix Contact | 225 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273060 Phoenix Contact | 8 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273274 Phoenix Contact | 196 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1833959 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 43.199996g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 16 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 16 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Retention Latches | 43.5102mm | 3.260 82.80mm | 82.8mm | - | 42.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1803073 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Socket | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | 12A | Plug Receptacles, Screw | - | 14 | Green | 300V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 14 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 29.9974mm | 3.246 82.44mm | 82.44mm | - | 27.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 1832947 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 13.684003g | Polyamide (PA), Nylon | - | - | - | 160V | 160V | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | - | - | Plug Connection - Ganged | 9 | - | 1 | - | - | 3.81mm | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | 14 AWG | 1 | 14-30 AWG | 9 | UL | 0.14-0.5mm2 | 7mm | - | Mating Flange | 26.6954mm | 1.759 44.68mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1859263 Phoenix Contact | 7 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | - | - | - | 320V | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 11 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 11 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 43.5102mm | 2.598 66.00mm | - | - | 42.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1859276 Phoenix Contact | 33 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 12 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | 12A | Plug Receptacles, Screw | CB, UL, VDE | - | Green | 300V | - | 1 | 10A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | 12 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Flange | 35.9918mm | 2.460 62.48mm | 71.08mm | - | 42.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1788936 Phoenix Contact | 653 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 210g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 23 | - | 1 | PA, 94V-2 | 8536.69.40.40 | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 23 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 29.9974mm | 4.660 118.36mm | - | - | 27.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1788321 Phoenix Contact | 33 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | Polyamide | 57.319986g | Polyamide (PA), Nylon | - | - | - | 320V | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 23 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 23 | UL | 0.2-2.5mm2 | - | 2.5 mm2 | - | 50.3936mm | 4.660 118.36mm | - | - | 42.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3249046 Phoenix Contact | In Stock | - | - | 16 Weeks | Screw | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2011 | CLIPLINE MSBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | 8536.69.40.40 | - | 24A | Spring Cage | - | - | Blue | 600V | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | Flange | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3270301 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | Grey | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3042654 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | 30A | 8kV | 800V | 2016 | CLIPLINE COMBI SC | yes | Active | 1 (Unlimited) | - | - | - | Receptacle, Male Pins | 5 | Grey | - | - | - | - | 32A | Spring Cage | - | - | Gray | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | Coupling, Engagement Pin | - | 1.913 48.59mm | 6.2mm | 1.220 31.00mm | 12.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3001754 Phoenix Contact | 25 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 10A | 10A | - | 250V | 2016 | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 16 | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 300V | - | 4 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | 62.992mm | 2.520 64.00mm | - | 2.480 63.00mm | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1832934 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 8 | - | 1 | PA, 94V-0 | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 8 | UL | 0.14-0.5mm2 | 7mm | - | Mating Flange | 26.6954mm | 1.609 40.87mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1832963 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 11 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 11 | UL | 0.14-0.5mm2 | 7mm | - | Mating Flange | 26.6954mm | 2.059 52.30mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 |