- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3042230 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | yes | Active | 1 (Unlimited) | IDC | EAR99 | - | Receptacle, Male Pins | 1 | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | 24A | Spring Cage | - | - | Green, Yellow | 300V | - | - | 20A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.08-4mm2 | 10mm | - | Coupling, Engagement Pin | 21.7932mm | 1.465 37.21mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788774 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON MSTBVK | yes | Active | Not Applicable | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 7 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 29.9974mm | 1.460 37.08mm | 37.08mm | - | 27.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3270433 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 4 | Brown, Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 0.338 8.59mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3273120 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3041985 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 19.440005g | Polyamide (PA), Nylon | - | - | - | 500V | 250V | - | 2011 | CLIPLINE ST | - | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 8 | Grey | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | CSA, UL | - | Gray | 300V | - | 4 | 10A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 66.4972mm | 3.976 100.99mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3071351 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | 125A | Screw | - | - | Black | - | - | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 10-35mm2 | 25mm | - | - | 53.4924mm | 2.165 55.00mm | - | - | 27.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214015 Phoenix Contact | In Stock |
| - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2017 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | - | - | Potential Distributor | 15 | - | - | - | - | - | - | - | - | Push In Spring; Screw | - | - | Green | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 43.5102mm | 3.524 89.50mm | - | - | 17.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042146 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 8.110005g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | - | unknown | - | Plug Receptacles | - | - | Green, Yellow | - | - | 1 | - | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 43.9928mm | 1.933 49.10mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213946 Phoenix Contact | 83 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | - | - | 2013 | CLIPLINE PTI | - | Active | - | Push-In | - | - | Bus Bar - Side | 5 | Grey | - | - | - | - | - | - | 24A | Special Clamp, Push-In Spring | - | - | Gray | 300V | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | 57.9882mm | 3.976 100.99mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173680000 Weidmüller | 82 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 6A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 64 | - | - | - | - | - | - | - | 6A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | 16 | 1A | - | - | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | 106mm | 8.858 225.00mm | 9.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9512210000 Weidmüller | 43 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | - | 192A | - | 6kV | 400V | -50°C~120°C | 2008 | W | yes | Active | - | Screw | EAR99 | - | Bus Bar - Side | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 192A | Special, Hybrid | CE, IEC, UR | 1 | Blue | 600V | - | - | 175A | 6 AWG | 0 AWG | 12 AWG | - | 2/0-6 AWG | - | UL; CE | 10-95mm2 | 22mm | 70 mm2 | - | 85mm | 2.953 75.00mm | 20.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3076196 Phoenix Contact | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 520A | - | 1.5kV | - | - | - | CLIPLINE RBO | - | Obsolete | 1 (Unlimited) | - | - | - | NEMA Open Construction | 10 | - | - | - | - | - | - | - | 520A | Bolt and Nut | - | - | Black, Blue, Gray, Yellow | 1kV | - | 1 | 540A | - | - | - | - | 1000MCM (kcmil)-4 AWG | - | - | 25-300mm2 | - | - | - | 99.2886mm | 6.457 164.00mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3076099 Phoenix Contact | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 309A | - | 1.5kV | - | - | 2015 | CLIPLINE RBO | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 8 | Blue, Grey | - | - | - | - | - | - | 309A | Bolt and Nut | - | - | Blue, Gray | 1kV | - | 1 | 310A | - | - | - | - | 350MCM (kcmil)-10 AWG | - | - | 6-150mm2 | - | - | - | 84.5058mm | 9.252 235.00mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162990000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 6.3A | - | 8kV | 36V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() C9001456 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | 600V | - | -50°C~100°C | 2002 | - | - | Active | - | Screw | EAR99 | Terminal Block | NEMA Open Construction | - | - | 2 | - | 8536.69.40.40 | - | - | - | 45A | Screw with Captive Plate | - | - | Beige | 600V | 45A | 1 | 45A | 20 AWG | 10 AWG | 22 AWG | 1 | 10-20 AWG | 1 | UL; IEC; VDE; CSA | - | - | - | - | 41.6052mm | 2.008 51.00mm | 13mm | - | 13.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3042735 Phoenix Contact | In Stock |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | Grey | - | - | 8536.69.40.40 | - | - | - | 32A | Plug Receptacles | - | - | Gray | - | - | 1 | - | 28 AWG | 28 AWG | 10 AWG | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | 43.9928mm | 2.201 55.90mm | 6.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1019000000 Weidmüller | 71 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | - | 76A | - | 6kV | 400V | -50°C~120°C | 2009 | W | yes | Active | - | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 76A | Special, Hybrid | CE, CSA, IEC, UR | 1 | Blue | 300V | - | - | 65A | 14 AWG | 6 AWG | 6 AWG | 1 | 6-14 AWG | - | UL; CSA; CE | 1.5-16mm2 | - | - | - | 46.5mm | 2.362 60.00mm | 12mm | - | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3059223 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 57A | - | - | 800V | - | - | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 6 | Grey | - | - | - | - | - | - | - | Screw | - | - | Gray | 600V | - | 1 | 45A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.1-6mm2 | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | 13.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1163000000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 6.3A | - | 8kV | 70V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273288 Phoenix Contact | 138 | - | Datasheet | 7 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - |