- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274186 Phoenix Contact | 40 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3274160 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3247035 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 309A | 285A | - | 1kV | - | 2016 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | - | - | Full Assembly | 2 | - | Grey | - | - | - | - | - | - | Screw | - | - | Gray | - | - | 1 | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | 35-150mm2 | 40mm | - | - | - | - | 5.358 136.09mm | - | 4.370 111.00mm | 31.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1704690000 Weidmüller | 123 |
| Datasheet | 8 Weeks | - | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | End Terminal | 4 | - | Orange | 1 | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Beige | 600V | - | 1 | 21A | 26 AWG | 12 AWG | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | 24mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3270423 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | - | Grey | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0421058 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | - | CLIPLINE AKG | - | Active | 1 (Unlimited) | - | - | - | Bus Bar - Central | 1 | - | - | - | - | - | - | - | 41A | Screw | - | - | Black | - | 41A | - | - | 20 AWG | 10 AWG | - | 10-20 AWG | - | - | 0.5-6mm2 | - | - | - | - | - | 0.933 23.70mm | 7mm | - | 7.0mm | - | RoHS Compliant | - | - | ||
![]() 3206377 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 749.788188g | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2006 | CLIPLINE QTTCB | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Plug Connection | 4 | - | Grey | - | - | - | - | - | 17.5A | Plug Receptacles, IDC | - | - | Gray | 600V | - | 2 | 10A | 24 AWG | 16 AWG | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | - | 57.404mm | 3.457 87.80mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049563 Phoenix Contact | 2821 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | - | - | 2011 | CLIPLINE HV | yes | Active | - | - | EAR99 | - | Post - Dual | 2 | 120°C | Grey | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | 269A | Stud | - | - | Gray | - | - | 1 | - | - | - | 1 | 250kcmil-10 AWG | 2 | CSA; GOST; UL | 6-120mm2 | - | - | SCREW | - | 83.4898mm | 2.638 67.00mm | 32mm | - | 32.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244096 Phoenix Contact | In Stock |
| - | 4 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE MSB | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | - | 8536.69.40.40 | - | - | 24A | Spring Cage | - | - | Orange | 600V | 24A | 1 | 20A | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273052 Phoenix Contact | 110 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1788169 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | unknown | 12A | Plug Receptacles, Screw | - | 7 | Green | 300V | 12A | 1 | 12A | 30 AWG | 12 AWG | 1 | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 50.3936mm | 1.460 37.08mm | 43.5mm | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273344 Phoenix Contact | 112 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002891 Phoenix Contact | 86 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.736 18.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002926 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273394 Phoenix Contact | 101 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273518 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273406 Phoenix Contact | 165 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002784 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002968 Phoenix Contact | 363 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273428 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | - |