- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274176 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Brown | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3040847 Phoenix Contact | 104 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 9.800005g | Polyamide (PA), Nylon | - | - | - | - | 400V | 400V | - | 2009 | CLIPLINE ST | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 16A | Plug Receptacles, Push In, Spring | - | - | - | Gray | - | 300V | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | UL; CSA | 0.08-4mm2 | 10mm | 4 mm2 | SCREW | - | 43.9928mm | 3.189 81.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0213420000 Weidmüller | In Stock | - | Datasheet | - | Panel | Direct Mount | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 16A | - | 400V | 400V | -60°C~130°C | - | - | - | Obsolete | - | Screw | EAR99 | - | Blade Type - Pluggable | 2 | - | 2 | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | 16A | Flat Blade | CE, CSA | 4 | - | Yellow | - | 300V | 10A | 1 | 10A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | 2 | VDE; CSA | 0.5-4mm2 | 8mm | - | - | - | 24mm | 2.85m | 40mm | - | 40.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1787937 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | - | - | - | - | - | - | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 3 | - | Green | - | 300V | 12A | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 3 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | 50.3936mm | 1.046 26.57mm | 43.5mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1162840000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 6.3A | - | 8kV | 70V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | - | Black | - | 300V | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0613015 Phoenix Contact | In Stock | - | - | 9 Weeks | Panel | Panel Mount | PA-F | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | - | 400V | - | - | - | CLIPLINE | yes | Active | - | Quick Connect | - | - | Marshalling Connector | 240 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | 10A | Quick Connect - 0.250 (6.3mm) | - | 80 | MALE | Green | NO | - | 10A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164mm | 146mm | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 1788185 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | - | Plug, Screw | Plug Connection - Ganged | 9 | - | 1 | - | - | - | - | - | - | - | - | 5.08mm | - | not_compliant | 12A | Plug Receptacles, Screw | - | - | - | Green | - | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 9 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 50.3936mm | 1.860 47.24mm | 47.24mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273298 Phoenix Contact | 22 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | White | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002946 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Orange | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211942 Phoenix Contact | 152 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2014 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 2 | Green, Yellow | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: UL | - | - | - | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | - | Green, Yellow | - | - | - | 1 | - | 24 AWG | 10 AWG | - | 1 | 10-24 AWG | 2 | BV; CSA; CUL; DNVGL; EAC; LR | 0.2-6mm2 | 10mm | - | - | - | 43.9928mm | 2.205 56.00mm | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209662 Phoenix Contact | 180 |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 4 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | - | Gray | - | 300V | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 3.189 81.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273234 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | Push In, Spring | - | - | - | Black | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273212 Phoenix Contact | 1454 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Black | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273368 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273174 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3049408 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 1kV | 1kV | - | 2011 | CLIPLINE HV | yes | Active | Not Applicable | - | - | - | Post - Single | 1 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 269A | Stud | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 250kcmil-10 AWG | - | - | 6-120mm2 | - | - | - | - | 83.4898mm | 2.638 67.00mm | 32mm | - | 32.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041532 Phoenix Contact | 8041627 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | 13.02g | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 4 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 24A | Spring Cage | - | - | - | Gray | - | 300V | - | 1 | 20A | 26 AWG | 28 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 0.819 20.80mm | 20.8mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041587 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | 30.799999g | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 10 | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 24A | Spring Cage | - | - | - | Gray | - | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | - | 2.047 52.00mm | 52mm | 0.858 21.79mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3041613 Phoenix Contact | 7 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | 38.699991g | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 12 | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 24A | Spring Cage | - | - | - | Gray | - | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 2.457 62.41mm | 62.4mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214014 Phoenix Contact | In Stock |
| - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2017 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | - | - | Potential Distributor | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In Spring; Screw | - | - | - | Blue | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.5102mm | 3.524 89.50mm | - | - | 17.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |